- Model
- Rated current In
- Part Status
- Number of Positions
- Type
- Style
- Series
- Color
- Pitch
- Insulated
- Length
- Width
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Housing Color | Max Current Rating | Connector Support Type | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1897110000 Weidmüller | 131 |
| Datasheet | 8 Weeks | - | - | - | 2012 | Q | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 2 | - | - | Gray | - | - | 0.433 11.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1063600000 Weidmüller | 25 |
| Datasheet | 6 Weeks | Steel | Copper | 0V | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 3 | - | - | Gray | 1 | - | 1.063 27.00mm | - | - | Screw In | compliant | 232A | Tin | - | - | - | - | 61.6mm | 54mm | 10mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0545300000 Weidmüller | 77 | - | Datasheet | 6 Weeks | - | Copper | 0V | - | QB | - | Active | - | Terminal Block, Cross Connection | 58 | - | - | Gray | 1 | Male | 0.315 8.00mm | - | - | Flat Pins | compliant | - | - | CE | - | - | - | 17.5mm | 458.5mm | 800μm | - | No | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 1909150000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2011 | ZQV | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 20 | - | - | Red | - | - | 0.240 6.10mm | - | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0369300000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Copper | - | 0V | - | Q | - | Active | Not Applicable | Terminal Block, Cross Connection | 10 | - | - | Grey | 1 | - | 0.201 5.10mm | - | - | Screw In | compliant | 24A | - | - | - | - | - | 13mm | 4mm | 59.9mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0470300000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Copper | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | - | 0.236 6.00mm | - | - | Jumper Link | - | 57A | Zinc | CE | - | - | - | 2mm | 6mm | 16.9mm | 2mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1897010000 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | - | - | 2012 | QL | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 2 | - | - | Gray | - | - | 0.433 11.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1897090000 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | - | - | 2012 | QL | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 10 | - | - | Gray | - | - | 0.433 11.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1897020000 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | - | - | 2012 | QL | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 3 | - | - | Gray | - | - | 0.433 11.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 0130700000 Weidmüller | 24 |
| Datasheet | 8 Weeks | - | Copper | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 3 | - | - | Gray | 1 | Male | 0.236 6.00mm | Straight | 18mm | Jumper Link | compliant | 41A | - | CE | Grey | 41A | - | 600μm | 6mm | 18mm | 600μm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0155900000 Weidmüller | 33 |
| Datasheet | 10 Weeks | Copper | - | 0V | - | QL | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | - | - | Grey | 1 | Male | 0.236 6.00mm | - | - | Screw In | compliant | 32A | - | CE | - | 32A | - | - | 6mm | 11mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1806620000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Copper, Zinc | Copper | 0V | 2012 | W | yes | Obsolete | 1 (Unlimited) | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | - | 0.866 22.00mm | - | - | Reducer | - | 269A | Zinc | - | - | - | - | 4mm | 48mm | 25mm | - | No | - | RoHS Compliant | - | - | ||
![]() 9502680000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 10 | - | - | Grey | - | - | - | - | - | Screw - Half Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1754250000 Weidmüller | 40 |
| Datasheet | 8 Weeks | - | - | 0V | 2008 | ZQV | - | Active | - | Terminal Block, Cross Connection | 6 | - | - | Yellow | 1 | - | 0.138 3.50mm | - | - | Flat Pins | compliant | 17.5A | - | - | - | - | - | 12.15mm | 20.1mm | 2.4mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0212700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Nylon | - | 0V | - | QS | - | Active | - | Terminal Block, Cross Connection | 2 | 100°C | -50°C | Beige | 1 | Male | - | - | - | Round Pins | compliant | 44A | - | CE | - | 44A | - | 37.5mm | 12.5mm | 8.5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0338900000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | yes | Active | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1079400000 Weidmüller | 89 |
| Datasheet | 6 Weeks | Nylon | - | 0V | 2009 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 4 | - | - | Yellow | 1 | - | 0.630 16.00mm | - | - | Screw In | compliant | 100A | - | - | - | - | - | 20.95mm | 60.8mm | 9mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0215800000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Copper | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | Male | 0.197 5.00mm | - | - | Jumper Link | compliant | - | Zinc | CE | - | - | - | 1.5mm | 6mm | 9.5mm | 1.5mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1897130000 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | - | - | 2012 | Q | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 4 | - | - | Gray | - | - | 0.433 11.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1073100000 Weidmüller | 8 |
| Datasheet | 10 Weeks | - | - | - | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | - | - | Yellow | - | - | 0.469 11.90mm | - | - | Screw In | compliant | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free |