- Model
- Rated current In
- Part Status
- Number of Positions
- Type
- Style
- Series
- Color
- Pitch
- Insulated
- Length
- Width
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Number of Rows | Pitch | Orientation | Depth | Style | Reach Compliance Code | Current Rating | Approval Agency | Max Current Rating | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1633210000 Weidmüller | 52 |
| Datasheet | 8 Weeks | - | - | 0V | 2006 | ZQS | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 3 | Yellow | 1 | 0.472 12.00mm | - | - | Round Pins | compliant | 24A | - | - | - | 31.6mm | 28.8mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1071500000 Weidmüller | 73 |
| Datasheet | 6 Weeks | Steel | - | 0V | 2012 | W | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 2 | Yellow | 1 | 0.240 6.10mm | - | - | Screw - Full Thread | - | 24A | - | - | - | 9.5mm | 10.1mm | 4mm | No | - | RoHS Compliant | - | - | ||
![]() 1717900000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | 0V | 2006 | ZQV | - | Active | - | Terminal Block, Cross Connection | 2 | Red | 1 | 0.201 5.10mm | Straight | 2.8mm | Flat Pins | compliant | 24A | - | 24A | - | 23mm | 9.4mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() C9000760 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Terminal Block | - | - | - | - | - | - | Connection Sleeve | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1754280000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | 0V | 2008 | ZQV | - | Active | - | Terminal Block, Cross Connection | 9 | Yellow | 1 | 0.138 3.50mm | - | - | Flat Pins | compliant | 17.5A | - | - | - | 12.15mm | 30.6mm | 2.4mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1909130000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2005 | ZQV | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 20 | Black | - | 0.201 5.10mm | - | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0296800000 Weidmüller | In Stock | - | Datasheet | - | - | Copper | 0V | - | VH | - | Obsolete | Not Applicable | Terminal Block, Cross Connection | - | Gray | - | - | - | - | Connection Sleeve | compliant | - | - | - | 4mm | 5mm | 5mm | 4mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1717950000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2003 | ZQV | - | Active | - | Terminal Block, Cross Connection | 7 | Red | 1 | 0.201 5.10mm | - | - | Flat Pins | compliant | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1717910000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | - | - | 2003 | ZQV | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 3 | Red | 1 | 0.201 5.10mm | - | - | Flat Pins | compliant | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1717920000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | ZQV | - | Active | - | Terminal Block, Cross Connection | 4 | Red | 1 | 0.201 5.10mm | - | - | Flat Pins | compliant | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() C9001460 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | Terminal Block | 2 | - | - | - | - | - | Connection Sleeve | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() C905239600 Weidmüller | 8 |
| - | 12 Weeks | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | Terminal Block | 10 | - | - | - | - | - | Screw - Half Thread | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() C9001530 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Terminal Block | 2 | - | - | - | - | - | Connection Sleeve | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1718160000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2006 | ZQV | - | Active | - | Terminal Block, Cross Connection | 10 | Black | 1 | 0.201 5.10mm | - | - | Flat Pins | compliant | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1717980000 Weidmüller | 57 |
| Datasheet | 8 Weeks | - | - | - | 2003 | ZQV | - | Active | - | Terminal Block, Cross Connection | 10 | Red | 1 | 0.201 5.10mm | - | - | Flat Pins | compliant | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() C9001470 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Terminal Block | 3 | - | - | - | - | - | Connection Sleeve | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() C9001540 Weidmüller | 24 |
| Datasheet | 7 Weeks | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | Terminal Block | 10 | - | - | - | - | - | Screw - Half Thread | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() C905064600 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | Terminal Block | 2 | - | - | - | - | - | Screw - Half Thread | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() C012361000 Weidmuller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2011 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0156100000 Weidmüller | 8 |
| Datasheet | 6 Weeks | Copper | - | 0V | - | QL | - | Active | Not Applicable | Terminal Block, Cross Connection | 4 | Grey | - | 0.236 6.00mm | - | - | Screw In | compliant | 32A | CE | - | - | - | 6mm | 23.4mm | - | - | Non-RoHS Compliant | - | Lead Free |