- Model
- Rated current In
- Part Status
- Number of Positions
- Type
- Style
- Series
- Color
- Pitch
- Insulated
- Length
- Width
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Connector Support Type | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0338700000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7920080000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | 0V | 2006 | ZQV | - | Obsolete | - | Terminal Block, Cross Connection | 2 | Yellow | 1 | - | - | - | - | 0.394 10.00mm | Flat Pins | - | 76A | - | - | - | - | 35.1mm | 19.15mm | 4mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1059660000 Weidmüller | 109 | - | - | 6 Weeks | - | - | - | - | 2003 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 15 | Yellow | - | - | - | - | - | 0.201 5.10mm | Screw In | compliant | - | - | - | - | - | - | 5mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1633290000 Weidmüller | 11 |
| - | 6 Weeks | - | Copper | - | 0V | 2014 | VQB | - | Active | - | Terminal Block, Cross Connection | 50 | Blue | 1 | - | - | - | - | 0.244 6.20mm | Flat Pins | compliant | - | - | CE | - | - | 12.85mm | 306.1mm | 4.2mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1062700000 Weidmüller | 8 |
| - | 6 Weeks | 100 | - | - | - | 2006 | BS | - | Active | Not Applicable | Terminal Block, Cross Connection | 1 | - | - | - | NO | NO | NO | - | Screw - Full Thread | compliant | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1909120000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2011 | ZQV | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 20 | Black | - | - | - | - | - | 0.240 6.10mm | Flat Pins | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1063500000 Weidmüller | 54 |
| Datasheet | 6 Weeks | - | Steel | Copper | 0V | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | Gray | 1 | - | - | - | - | 1.063 27.00mm | Screw In | compliant | 232A | Tin | - | - | - | 61.6mm | 37mm | 10mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1579020000 Weidmüller | 8 |
| Datasheet | 6 Weeks | - | - | Copper | 0V | 2006 | W | - | Active | - | Terminal Block, Cross Connection | 3 | Black | 1 | - | - | - | - | 0.201 5.10mm | Flat Pins | compliant | - | Tin | - | - | - | 2.5mm | 23.5mm | 15.28mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1065100000 Weidmüller | 26 |
| Datasheet | 6 Weeks | - | Copper, Zinc | Copper | 0V | 2009 | WQL | - | Active | - | Terminal Block, Cross Connection | 2 | Gray | - | - | - | - | - | 1.654 42.00mm | Connection Sleeve | compliant | 269A | Zinc | - | - | - | 4mm | 77mm | 30mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1579040000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Copper | 0V | 2006 | W | - | Active | - | Terminal Block, Cross Connection | 6 | Black | 1 | - | - | - | - | 0.201 5.10mm | Flat Pins | compliant | - | Tin | - | - | - | 2.5mm | 23.5mm | 30.7mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1577600000 Weidmüller | 35 |
| - | 8 Weeks | - | - | - | - | 2003 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 32 | Yellow | - | - | - | - | - | 0.201 5.10mm | Screw In | compliant | - | - | - | - | - | - | 5mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1609020000 Weidmüller | 53 |
| Datasheet | 6 Weeks | - | - | - | 0V | 2006 | ZQV | - | Active | - | Terminal Block, Cross Connection | 9 | Yellow | 1 | - | - | - | - | 0.240 6.10mm | Flat Pins | compliant | 32A | - | - | - | - | 31.6mm | 53.2mm | 2.8mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1604270000 Weidmüller | 86 |
| - | 6 Weeks | - | - | - | - | 2002 | W | - | Active | - | Terminal Block, Cross Connection | 2 | Orange | - | - | - | - | - | 0.555 14.10mm | Slider | compliant | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1399800000 Weidmüller | 75 | - | - | 8 Weeks | - | - | Copper | - | 2002 | Q | - | Active | Not Applicable | Terminal Block, Cross Connection | 20 | Gray | 1 | - | - | - | - | 0.240 6.10mm | Screw In | compliant | - | Tin | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 0345600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Steel | - | 0V | - | BS | - | Active | Not Applicable | Terminal Block, Cross Connection | - | Silver | - | - | - | - | - | - | Screw - Full Thread | - | - | - | - | - | 5mm | - | 45mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0457200000 Weidmüller | 80 |
| Datasheet | 10 Weeks | - | - | - | 0V | - | Q | - | Active | Not Applicable | Terminal Block, Cross Connection | 3 | Grey | 1 | Male | - | - | - | 0.236 6.00mm | Screw In | compliant | 24A | - | CE | - | - | - | 6mm | 26.8mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 0338000000 Weidmüller | 8 |
| - | 6 Weeks | - | - | Copper | - | - | QL | - | Active | - | Terminal Block, Cross Connection | 10 | Gray | - | - | - | - | - | 0.236 6.00mm | Jumper Link | compliant | - | Zinc | - | - | - | - | 5.1mm | 1.5mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1718090000 Weidmüller | 57 |
| Datasheet | 8 Weeks | - | - | - | - | 2011 | ZQV | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 3 | Black | 1 | - | - | - | - | 0.201 5.10mm | Flat Pins | compliant | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1065500000 Weidmüller | 26 |
| Datasheet | 11 Weeks | - | Copper, Zinc | Copper | 0V | 2009 | WQL | - | Active | - | Terminal Block, Cross Connection | 3 | Gray | 1 | - | - | - | - | 1.260 32.00mm | Connection Sleeve | compliant | 192A | Zinc | - | - | - | 3mm | 89mm | 20mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1063900000 Weidmüller | 60 |
| - | 6 Weeks | - | - | - | - | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 3 | Yellow | - | - | - | - | - | 0.469 11.90mm | Screw In | compliant | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free |