- Type
- Length
- Material
- Weight
- Part Status
- Insulation
- Contact Materials
- Factory Lead Time
- Length - Overall
- RoHS Status
- Size
- Color
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Contact Materials | Insulation Materials | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Wire/Cable Gauge | Size | Insulation | Assembly Item Name | Height | Length | Width | Length - Overall | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9028210000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | - | - | - | 2009 | Active | - | Single Wire | Red | - | - | - | Straight | 19.2mm | - | - | - | 14.7mm | - | 3/0 AWG 95.00mm2 | Insulated | - | - | 44mm | - | 25.00mm | 14.70mm | No | - | RoHS Compliant | Lead Free | ||
![]() 1076990000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | 86mg | Copper, Tin | - | 2013 | Active | - | Single Wire | White | - | - | - | - | - | DIN | compliant | VDE | 12mm | - | 20 AWG 0.50mm2 | Insulated | - | - | 18mm | - | 18.00mm | 12.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9004340000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | Brass | 112mg | Copper | Polypropylene | 2009 | Active | Not Applicable | Single Wire | Red | NO | NO | NO | Straight | 4mm | - | - | CSA; GOST; UL | 8mm | 16 AWG | 16 AWG 1.50mm2 | Insulated | FERRULE | 212mm | 14mm | 54mm | 14.00mm | 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 0124300000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Metal | Brass | 502mg | Copper, Tin | - | - | Active | - | Single Wire | - | - | - | - | - | - | - | - | - | - | 6 AWG | 6 AWG 16.00mm2 | Non-Insulated | - | 100mm | 15mm | 15mm | 15.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9037300000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | 170mg | Copper, Tin | PP | 2011 | Active | - | Two Wire | Red | NO | NO | NO | - | - | - | - | CSA; GOST; UL | 12mm | 16 AWG | Two x 16 AWG 1.50mm2 | Insulated | FERRULE | 130mm | 20mm | 90mm | 20.00mm | 12.00mm | No | No SVHC | RoHS Compliant | - | ||
![]() 9005830000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | 135mg | Copper, Tin | PP | 2009 | Active | - | Single Wire | Yellow | - | - | - | - | - | - | - | - | 8mm | 18 AWG | 17 AWG 1.00mm2 | Insulated | - | 325mm | 14mm | 325mm | 14.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 0372600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Metal | Brass | 40mg | Copper, Tin | - | - | Active | - | Single Wire | - | NO | NO | NO | - | - | - | - | CSA | - | 17 AWG | 17 AWG 1.00mm2 | Non-Insulated | FERRULE | 115mm | 6mm | 35mm | 6.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9202870000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | 100 | Brass | 290mg | Copper, Tin | PP | 2011 | Active | - | Single Wire | Black | - | - | - | - | - | - | - | - | 8mm | - | 16 AWG 1.50mm2 | Insulated | - | 80mm | 24mm | 55mm | 17.50mm | 8.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9037240000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | 140mg | Copper, Tin | PP | 2011 | Active | - | Two Wire | White | - | - | - | - | - | - | - | - | 10mm | - | Two x 18 AWG 0.75mm2 | Insulated | - | 150mm | 16mm | 90mm | 16.00mm | 10.00mm | No | - | RoHS Compliant | - | ||
![]() 9202880000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | 100 | Brass | 340mg | Copper, Tin | PP | 2011 | Active | - | Single Wire | Blue | - | - | - | - | - | - | - | - | 8mm | - | 14 AWG 2.50mm2 | Insulated | - | 80mm | 24mm | 60mm | 17.50mm | 8.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9021010000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | 40mg | Copper, Tin | PP | 2009 | Active | - | Single Wire | Yellow | NO | NO | NO | - | - | - | - | UR | 6mm | 24 AWG | 24 AWG 0.25mm2 | Insulated | FERRULE | 60mm | 10mm | 30mm | 10.00mm | 6.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9004120000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Metal | Brass | 170mg | Copper, Tin | - | 2009 | Active | - | Single Wire | - | - | - | - | - | - | - | - | - | - | 10 AWG | 10 AWG 6.00mm2 | Non-Insulated | - | 80mm | 10mm | 60mm | 10.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9004210000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Metal | Brass | 1.6g | Copper, Tin | - | 2009 | Active | - | Single Wire | - | - | - | - | - | - | - | - | - | - | 1 AWG | 1 AWG 50.00mm2 | Non-Insulated | - | 150mm | 18mm | 98mm | 18.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9019150000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | Brass | 194mg | Copper | PP | 2008 | Active | - | Single Wire | Black | - | - | - | - | - | DIN | - | UR, VDE | 18mm | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | 136mm | 24mm | 112mm | 24.00mm | 18.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9004780000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | 122mg | Copper, Tin | PP | 2009 | Active | - | Two Wire | White | - | - | - | - | - | DIN | - | - | 8mm | - | Two x 20 AWG 0.50mm2 | Insulated | - | 460mm | 14mm | 110mm | 15.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9021080000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | 178mg | Copper, Tin | PP | 2009 | Active | - | Single Wire | Gray | - | - | - | - | - | - | - | UR | 12mm | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | 122mm | 19mm | 86mm | 18.00mm | 12.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9019100000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | Brass | 110mg | Copper | PP | 2008 | Active | - | Single Wire | Red | NO | NO | NO | Straight | 3.5mm | DIN | - | UR, VDE | 10mm | 18 AWG | 17 AWG 1.00mm2 | Insulated | FERRULE | 140mm | 16mm | 100mm | 16.00mm | 10.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 0444200000 Weidmüller | In Stock | - | - | 6 Weeks | Tin | - | Brass | 2.8g | Copper | PP | - | Active | 1 (Unlimited) | Single Wire | Olive | - | - | - | - | - | DIN | - | UR | - | - | 1 AWG 50.00mm2 | Insulated | - | 140mm | 36mm | 90mm | 36.00mm | 20.00mm | - | - | RoHS Compliant | - | ||
![]() 9037340000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | 100 | Brass | 800mg | Copper, Tin | PP | 2009 | Active | - | Two Wire | Ivory | - | - | - | - | - | - | - | - | 12mm | - | Two x 7 AWG 10.00mm2 | Insulated | - | 130mm | 26mm | 80mm | 26.00mm | 12.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 0317300000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Brass | 1.75g | Copper, Tin | PP | - | Active | 1 (Unlimited) | Single Wire | Beige | - | - | - | - | - | DIN | - | - | - | - | 2 AWG 35.00mm2 | Insulated | - | 130mm | 39mm | 90mm | 39.00mm | 25.00mm | - | - | RoHS Compliant | - |