- Type
- Length
- Material
- Weight
- Part Status
- Insulation
- Contact Materials
- Factory Lead Time
- Length - Overall
- RoHS Status
- Size
- Color
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Body Plating | Wire/Cable Gauge | Size | Insulation | Assembly Item Name | Height | Length | Width | Length - Overall | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9037360000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 1.38g | - | Copper, Tin | PP | 2011 | Active | - | - | Two Wire | Green | - | - | - | - | - | - | - | - | 16mm | - | - | Two x 6 AWG 16.00mm2 | Insulated | - | 130mm | 29mm | 100mm | 29.00mm | 16.00mm | No | - | RoHS Compliant | - | ||
![]() 0124800000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 378mg | - | Copper, Tin | - | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | - | DIN | - | - | - | - | - | 7 AWG 10.00mm2 | Non-Insulated | - | 155mm | 15mm | 100mm | 15.00mm | - | - | - | RoHS Compliant | - | ||
![]() 9037280000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | Brass | 200mg | - | Copper, Tin | PP | 2011 | Active | - | - | Two Wire | Yellow | - | - | - | - | - | - | - | - | 18mm | - | - | Two x 17 AWG 1.00mm2 | Insulated | - | 120mm | 25mm | 100mm | 25.00mm | 18.00mm | - | - | RoHS Compliant | - | ||
![]() 9004920000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 208mg | - | Copper, Tin | PP | 2011 | Active | - | - | Two Wire | Red | - | - | - | - | - | - | - | - | 12mm | - | - | Two x 16 AWG 1.50mm2 | Insulated | - | 60mm | 20mm | 60mm | 20.00mm | 12.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 0244100000 Weidmüller | In Stock | - | Datasheet | 4 Weeks | Tin | - | Metal | Brass | - | - | Copper | - | - | Active | - | - | Single Wire | - | - | NO | NO | NO | - | - | - | CSA | - | - | 12 AWG | 12 AWG 4.00mm2 | Non-Insulated | FERRULE | - | 12mm | - | 12.00mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 0282700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 35mg | - | Copper, Tin | - | - | Active | - | - | Single Wire | - | - | NO | NO | NO | - | - | - | CSA | - | - | 24 AWG | 18 AWG 0.75mm2 | Non-Insulated | FERRULE | 150mm | 6mm | 100mm | 6.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9019340000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 2.8g | - | Copper | PP | 2009 | Active | - | - | Single Wire | Blue | - | - | - | - | - | DIN | - | UR, VDE | 20mm | - | - | 1 AWG 50.00mm2 | Insulated | - | 108mm | 36mm | 86mm | 36.00mm | 20.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 0565600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 189mg | - | Copper, Tin | PP | - | Active | 1 (Unlimited) | - | Single Wire | Red | - | - | - | - | - | DIN | - | UR | - | - | - | 16 AWG 1.50mm2 | Insulated | - | 150mm | 24mm | 90mm | 24.00mm | 18.00mm | - | - | RoHS Compliant | - | ||
![]() 492500000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2014 | Active | - | EAR99 | Single Wire | - | 8536.90.40.00 | - | - | - | - | DIN | compliant | - | - | - | - | 6 AWG 16.00mm2 | Non-Insulated | - | - | 12mm | - | 12.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 0191900000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 210mg | Copper | Copper, Tin | - | - | Active | - | - | Single Wire | - | - | NO | NO | NO | - | - | - | CSA | - | Tin | 10 AWG | 10 AWG 6.00mm2 | Non-Insulated | FERRULE | 80mm | 12mm | 60mm | 12.00mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 0534200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | 100 | Brass | 500mg | - | Copper, Tin | PP | - | Active | - | - | Single Wire | Ivory | - | NO | NO | NO | - | - | - | UR | 12mm | - | 8 AWG | 7 AWG 10.00mm2 | Insulated | FERRULE | 98mm | 22mm | 84mm | 22.00mm | 12.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9005180000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 48mg | - | Copper | PP | 2011 | Active | - | - | Single Wire | Gray | - | - | - | - | - | - | - | - | 6mm | - | - | 26 AWG 0.14mm2 | Insulated | - | 440mm | 10mm | 110mm | 10.00mm | 6.00mm | No | - | RoHS Compliant | - | ||
![]() 9202820000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 155mg | - | Copper, Tin | PP | 2011 | Active | - | - | Two Wire | White | - | - | - | - | - | - | - | - | 12mm | - | - | Two x 18 AWG 0.75mm2 | Insulated | - | 80mm | 20mm | 40mm | 20.00mm | 12.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9037510000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | 100 | Brass | 320mg | - | Copper | PP | 2011 | Active | - | - | Two Wire | Blue | - | - | - | - | - | DIN | - | - | 12mm | - | - | Two x 14 AWG 2.50mm2 | Insulated | - | 85mm | 21mm | 60mm | 21.00mm | 12.00mm | No | - | RoHS Compliant | - | ||
![]() 9004310000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 94mg | - | Copper | PP | 2009 | Active | - | EAR99 | Single Wire | Blue | 8536.90 | NO | NO | NO | - | - | - | CSA; UL | 8mm | - | 18 AWG | 18 AWG 0.75mm2 | Insulated | FERRULE | 210mm | 14mm | 50mm | 14.00mm | 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9036240000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | 120 | Brass | - | - | - | - | 2011 | Active | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG 120.00mm2 | Non-Insulated | - | - | 32mm | - | 32.00mm | - | No | - | RoHS Compliant | - | ||
![]() 124700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2013 | Active | - | - | Single Wire | - | - | - | - | - | - | DIN | compliant | - | - | - | - | 10 AWG 6.00mm2 | Non-Insulated | - | - | 15mm | - | 15.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 9004090000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 178mg | - | Copper, Tin | - | 2009 | Active | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | - | 100mm | 18mm | 60mm | 18.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9004190000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 1.26g | - | Copper, Tin | - | 2009 | Active | - | - | Single Wire | - | - | - | - | - | 11mm | - | - | - | - | - | 2 AWG | 2 AWG 35.00mm2 | Non-Insulated | - | 130mm | 25mm | 90mm | 25.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9037390000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 120mg | - | Copper | PP | 2008 | Active | - | - | Two Wire | White | - | - | - | - | - | DIN | - | - | 10mm | - | - | Two x 20 AWG 0.50mm2 | Insulated | - | 150mm | 16mm | 90mm | 16.00mm | 10.00mm | - | - | Non-RoHS Compliant | - |