- Type
- Length
- Material
- Weight
- Part Status
- Insulation
- Contact Materials
- Factory Lead Time
- Length - Overall
- RoHS Status
- Size
- Color
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Construction type | Contact Materials | Insulation Materials | Nominal cross section | Sleeve length | Surface protection | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Approval Agency | Lead Length | Wire/Cable Gauge | Size | Insulation | Assembly Item Name | Cable Entry-Max | Insulated | Height | Length | Width | Length - Overall | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1418020000 Weidmuller | In Stock | - | - | - | - | - | - | Copper | - | Standard | - | - | 35 | 16 | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ||
![]() 9005820000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 126mg | - | Copper, Tin | PP | - | - | - | 2009 | Active | - | Single Wire | White | - | - | - | - | - | - | - | 8mm | 18 AWG | 18 AWG 0.75mm2 | Insulated | - | - | - | 332mm | 14mm | 324mm | 14.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9004080000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | Metal | Brass | 98mg | - | Copper | - | - | - | - | 2009 | Active | - | Single Wire | - | - | - | - | - | - | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | - | - | - | 110mm | 10mm | 100mm | 10.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1333100000 Weidmüller | In Stock | - | Datasheet | 4 Weeks | Tin | - | - | Brass | 130mg | - | Copper | Polypropylene | - | - | - | 2001 | Active | - | Single Wire | Blue | NO | NO | NO | Straight | 4.7mm | - | - | 8mm | 14 AWG | 14 AWG 2.50mm2 | Insulated | FERRULE | - | - | 110mm | 14mm | 58mm | 14.00mm | 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9004770000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 156mg | - | Copper, Tin | PP | - | - | - | 2009 | Active | - | Two Wire | Gray | - | - | - | - | - | DIN | - | 10mm | - | Two x 18 AWG 0.75mm2 | Insulated | - | - | - | 72mm | 16mm | 72mm | 17.00mm | 10.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9026070000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 100mg | - | Copper | Plastic | - | - | - | 2009 | Active | - | Single Wire | White | NO | NO | NO | - | - | - | CSA | 8mm | 18 AWG | 18 AWG 0.75mm2 | Insulated | FERRULE | 0.11 inch | - | 70mm | 14.6mm | 50mm | 14.00mm | 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9019040000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | Standard | - | Brass | 80mg | - | Copper | PP | - | - | - | 2008 | Active | - | Single Wire | Gray | NO | NO | NO | - | 3.3mm | DIN | UR, VDE | 8mm | 18 AWG | 18 AWG 0.75mm2 | Insulated | FERRULE | - | - | 108mm | 14mm | 78mm | 14.00mm | 8.00mm | - | - | RoHS Compliant | - | ||
![]() 9037530000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | 100 | Brass | 420mg | - | Copper | Plastic, Nylon | - | - | - | 2003 | Active | Not Applicable | Two Wire | Gray | NO | NO | NO | - | - | DIN | CSA; UL | 12mm | 12 AWG | Two x 12 AWG 4.00mm2 | Insulated | FERRULE | - | - | 150mm | 22mm | 70mm | 22.00mm | 12.00mm | No | No SVHC | RoHS Compliant | - | ||
![]() 9018540000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Brass | 166mg | - | Copper, Tin | PP | - | - | - | 2009 | Active | - | Two Wire | Red | - | - | - | - | - | DIN | - | 8mm | - | Two x 17 AWG 1.00mm2 | Insulated | - | - | - | 130mm | 15mm | 85mm | 15.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9019080000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | Cable | - | Brass | 95mg | - | Copper | Polypropylene | - | - | - | 2008 | Active | - | Single Wire | Red | NO | NO | NO | - | - | DIN | UR, VDE | 8mm | 17 AWG | 17 AWG 1.00mm2 | Insulated | FERRULE | - | - | 160mm | 14mm | 90mm | 14.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9019190000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | Standard | - | Brass | 220mg | - | Copper | Polypropylene | - | - | - | 2001 | Active | - | Single Wire | Gray | NO | NO | NO | - | 5.4mm | - | UR, VDE | 10mm | 12 AWG | 12 AWG 4.00mm2 | Insulated | FERRULE | - | - | 100mm | 18mm | 80mm | 17.00mm | 10.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9037610000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 132mg | - | Copper, Tin | PP | - | - | - | 2011 | Active | - | Two Wire | Blue | - | - | - | - | - | - | - | 8mm | - | Two x 18 AWG 0.75mm2 | Insulated | - | - | - | 170mm | 14mm | 100mm | 14.00mm | 8.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9021220000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 64mg | - | Copper, Tin | PP | - | - | - | 2009 | Active | - | Single Wire | Yellow | NO | NO | NO | - | - | - | CSA | 8mm | - | 24 AWG 0.25mm2 | Insulated | FERRULE | - | - | 70mm | 12mm | 45mm | 12.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9021060000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 110mg | - | Copper, Tin | PP | - | - | - | 2009 | Active | - | Single Wire | Blue | - | - | - | - | - | - | UR | 12mm | 18 AWG | 18 AWG 0.75mm2 | Insulated | - | - | - | 80mm | 18mm | 80mm | 18.00mm | 12.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 0690700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 70mg | - | Copper | Polypropylene | - | - | - | - | Active | Not Applicable | Single Wire | Orange | NO | NO | NO | - | 3.1mm | - | UR | 8mm | 20 AWG | 20 AWG 0.50mm2 | Insulated | FERRULE | - | - | 98mm | 14mm | 50mm | 14.00mm | 8.00mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 9004130000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 350mg | - | Copper, Tin | - | - | - | - | 2009 | Active | - | Single Wire | - | - | - | - | - | - | - | - | - | 10 AWG | 10 AWG 6.00mm2 | Non-Insulated | - | - | - | 134mm | 18mm | 80mm | 18.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9025780000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | Brass | 60mg | - | Copper, Tin | PP | - | - | - | 2009 | Active | - | Single Wire | Blue | - | - | - | - | - | - | - | 8mm | - | 24 AWG 0.25mm2 | Insulated | - | - | - | 90mm | 12mm | 90mm | 12.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9019200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 290mg | - | Copper | Plastic | - | - | - | 2009 | Active | Not Applicable | Single Wire | Gray | - | - | - | Straight | 5.4mm | - | UR, VDE | 12mm | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | - | - | 110mm | 20mm | 90mm | 20.00mm | 12.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9037200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 95mg | - | Copper | PP | - | - | - | 2011 | Active | Not Applicable | Two Wire | Orange | NO | NO | NO | - | - | - | CSA; UL | 6mm | 20 AWG | Two x 20 AWG 0.50mm2 | Insulated | FERRULE | - | - | 150mm | 14mm | 80mm | 14.00mm | 8.00mm | No | - | RoHS Compliant | - | ||
![]() 0533500000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | 100 | Brass | 360mg | - | Copper | Polypropylene | - | - | - | - | Active | - | Single Wire | Black | NO | NO | NO | - | 6.9mm | - | UR | 12mm | 10 AWG | 10 AWG 6.00mm2 | Insulated | FERRULE | - | - | 130mm | 20mm | 90mm | 20.00mm | 12.00mm | No | No SVHC | RoHS Compliant | Lead Free |