- Type
- Length
- Material
- Weight
- Part Status
- Insulation
- Contact Materials
- Factory Lead Time
- Length - Overall
- RoHS Status
- Size
- Color
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Contact Materials | Insulation Materials | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Wire/Cable Gauge | Size | Insulation | Assembly Item Name | Height | Length | Width | Length - Overall | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0373100000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 130mg | Copper, Tin | - | - | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | 12 AWG | 12 AWG 4.00mm2 | Non-Insulated | - | 160mm | 9mm | 100mm | 9.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9019220000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | Standard | 100 | Brass | 360mg | Copper | PP | 2009 | Active | - | - | - | Single Wire | Yellow | NO | NO | NO | - | - | DIN | - | UR, VDE | 12mm | 10 AWG | 10 AWG 6.00mm2 | Insulated | FERRULE | 100mm | 20mm | 70mm | 20.00mm | 12.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 0317200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 1.18g | Copper, Tin | PP | - | Active | - | - | - | Single Wire | Beige | NO | NO | NO | - | - | DIN | compliant | CSA | - | - | 2 AWG 35.00mm2 | Insulated | FERRULE | 120mm | 30mm | 112mm | 30.00mm | 16.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9037540000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | 100 | Brass | 400mg | Copper | PP | 2008 | Active | - | - | - | Two Wire | Gray | - | - | - | Straight | 5.8mm | DIN | - | - | 18mm | - | Two x 12 AWG 4.00mm2 | Insulated | - | 80mm | 28mm | 75mm | 28.00mm | 18.00mm | No | - | RoHS Compliant | - | ||
![]() 9037440000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 130mg | Copper | Plastic, Nylon | 2011 | Active | - | - | - | Two Wire | Red | NO | NO | NO | Straight | 3.7mm | DIN | - | CSA; UL | 8mm | 17 AWG | Two x 17 AWG 1.00mm2 | Insulated | FERRULE | 160mm | 15mm | 90mm | 15.00mm | 8.00mm | No | No SVHC | RoHS Compliant | - | ||
![]() 9037520000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | 100 | Brass | 420mg | Copper | PP | 2011 | Active | - | - | - | Two Wire | Blue | - | - | - | - | - | DIN | - | - | 18mm | - | Two x 14 AWG 2.50mm2 | Insulated | - | 140mm | 27mm | 90mm | 27.00mm | 18.00mm | No | - | RoHS Compliant | - | ||
![]() 9037290000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 155mg | Copper, Tin | PP | 2011 | Active | - | - | - | Two Wire | Red | NO | NO | NO | Straight | 4.1mm | - | - | CSA; UL | 8mm | - | Two x 16 AWG 1.50mm2 | Insulated | FERRULE | 150mm | 16mm | 100mm | 16.00mm | 8.00mm | No | - | RoHS Compliant | - | ||
![]() 9019430000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 128mg | Copper, Tin | PP | 2009 | Active | - | - | - | Single Wire | Black | - | - | - | Straight | 4mm | DIN | - | VDE | 8mm | 14 AWG | 16 AWG 1.50mm2 | Insulated | - | 110mm | 14mm | 100mm | 14.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9018520000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 146mg | Copper, Tin | PP | 2009 | Active | - | - | - | Two Wire | Gray | - | - | - | - | - | DIN | - | - | 8mm | - | Two x 18 AWG 0.75mm2 | Insulated | - | 450mm | 14mm | 100mm | 15.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 0373000000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Brass | 67mg | Copper, Tin | - | - | Active | Not Applicable | - | - | Single Wire | - | NO | NO | NO | - | - | - | - | CSA | - | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | FERRULE | 175mm | 7mm | 125mm | 7.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9025870000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 78mg | Copper | Polypropylene | 2001 | Active | - | - | - | Single Wire | Orange | - | - | - | - | - | - | - | UR | 10mm | 20 AWG | 20 AWG 0.50mm2 | Insulated | - | 112mm | 16mm | 78mm | 16.00mm | 10.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9037590000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 1.4g | Copper, Tin | PP | 2009 | Active | - | - | - | Two Wire | Blue | - | - | - | - | - | DIN | - | - | 16mm | - | Two x 6 AWG 16.00mm2 | Insulated | - | 110mm | 29mm | 80mm | 29.00mm | 16.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 1076980000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | 94mg | Copper, Tin | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Orange | - | - | - | - | - | DIN | - | - | - | - | 20 AWG 0.75mm2 | Insulated | - | 100mm | 18mm | 60mm | 18.00mm | 12.00mm | - | - | RoHS Compliant | - | ||
![]() 9019270000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | 100 | Brass | 830mg | Copper, Tin | PP | 2009 | Active | - | - | - | Single Wire | Blue | - | - | - | - | - | DIN | - | UR, VDE | 18mm | 6 AWG | 6 AWG 16.00mm2 | Insulated | - | 130mm | 28mm | 102mm | 28.00mm | 18.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9021100000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 260mg | Copper, Tin | PP | 2009 | Active | - | - | - | Single Wire | Orange | - | - | - | - | - | - | - | UR | 10mm | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | 160mm | 18mm | 100mm | 17.00mm | 10.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9026060000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass | 80mg | Copper | PP | 2009 | Active | - | - | - | Single Wire | Orange | NO | NO | NO | Straight | 3.1mm | - | - | CSA | 8mm | 20 AWG | 20 AWG 0.50mm2 | Insulated | FERRULE | 80mm | 14mm | 70mm | 14.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9019280000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | - | - | - | 2009 | Active | Not Applicable | - | - | Single Wire | Yellow | - | - | - | Straight | 12mm | - | - | UR, VDE | 16mm | 4 AWG | 3 AWG 25.00mm2 | Insulated | - | - | 16mm | - | 30.00mm | 16.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9025880000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Metal | Brass | 2.28g | Copper, Tin | - | 2009 | Active | - | - | - | Single Wire | - | - | - | - | - | 13mm | - | - | - | - | 1 AWG | 1 AWG 50.00mm2 | Non-Insulated | - | 130mm | 25mm | 80mm | 18.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 9004430000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | 340mg | Copper, Tin | PP | 2009 | Active | - | Crimp | Ferrule | Two Wire | Blue | - | - | - | Straight | 5mm | DIN | - | - | 10mm | 14 AWG | Two x 14 AWG 2.50mm2 | Insulated | - | 70mm | 19mm | 60mm | 19.00mm | 10.00mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 0317000000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | - | - | Plastic | - | Active | - | - | - | Single Wire | Brown | NO | NO | NO | - | 12mm | - | - | UR | 16mm | 3 AWG | 3 AWG 25.00mm2 | Insulated | FERRULE | - | 30mm | - | 30.00mm | 16.00mm | No | - | RoHS Compliant | - |