- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Convert From (Adapter End)
- Mounting Type
- Convert To (Adapter End)
- Mount
- Width
- Height
- Wire Gauge
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Operating Supply Voltage | Wire Gauge | Termination Type | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Rated Current | Stripping Length | Wire Cross Section | Convert From (Adapter End) | Convert To (Adapter End) | Fuse Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1359960000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2002 | Unimate SLA | yes | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 5.08mm | - | - | - | - | MALE | 94V-0 | Orange | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 6 Pos, 1 Row | Terminal Blocks, Header, 6 Pos, 1 Row | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8174860000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 250V | 2013 | SKH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | CE | - | - | - | - | - | 12-26 AWG | - | - | 26 AWG | 12 AWG | - | - | - | - | 6mm | - | Terminal Blocks, Screw Connection, 32 Pos, 2 Rows | Card Edge Connector, 32 Pos | - | 192.5mm | 80.7mm | 160mm | - | - | RoHS Compliant | - | - | ||
![]() 8174800000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 150V | 2013 | SKH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | CE | - | - | - | - | - | 12-26 AWG | - | - | 26 AWG | 12 AWG | - | - | - | - | 6mm | - | Terminal Blocks, Screw Connection, 31 Pos, 2 Rows | Card Edge Connector, 31 Pos | - | 192.5mm | 60.7mm | 160mm | - | - | RoHS Compliant | - | - | ||
![]() 993109 Weidmüller | In Stock | - | Datasheet | 5 Weeks | - | - | Board Mounted | - | - | - | - | - | - | 2013 | DM | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC A1 S32 | Rectangular Connector (2), 20 Pos, 2 Rows | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1305320000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 500V | 2013 | W | - | Obsolete | 1 (Unlimited) | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | IEC | - | - | - | - | - | 12-26 AWG | - | 1 | 26 AWG | 12 AWG | - | - | - | - | 7mm | - | Terminal Block, Plug Connection | Terminal Block, Plug Connection | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0586861001 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Board Mounted | - | - | - | - | - | 250V | - | SKH | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 4A | - | CE | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | Terminal Blocks, Screw Connection, 32 Pos, 2 Rows | Card Edge Connector, 32 Pos | - | 144mm | 50.8mm | 131mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1597840000 Weidmüller | In Stock | - | - | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2002 | Omnimate SL | yes | Active | - | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | - | - | - | - | - | - | 10 | MALE | 94V-0 | Orange | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 10 Pos, 1 Row | Terminal Blocks, Header, 10 Pos, 1 Row | - | 24mm | - | 9.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1597760000 Weidmüller | In Stock | - | - | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Omnimate SL | yes | Active | - | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | - | - | - | - | - | - | 2 | MALE | 94V-0 | Orange | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 2 Pos, 1 Row | Terminal Blocks, Header, 2 Pos, 1 Row | - | 24mm | - | 9.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1597780000 Weidmüller | In Stock | - | - | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2002 | Omnimate SL | yes | Active | - | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | - | - | - | - | - | - | 4 | MALE | - | Orange | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 4 Pos, 1 Row | Terminal Blocks, Header, 4 Pos, 1 Row | - | 24mm | - | 9.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1597800000 Weidmüller | In Stock | - | - | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2002 | Omnimate SL | yes | Active | - | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | - | - | - | - | - | - | 6 | MALE | 94V-0 | Orange | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 6 Pos, 1 Row | Terminal Blocks, Header, 6 Pos, 1 Row | - | 24mm | - | 9.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0178960000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | DIN Rail/Channel | - | - | - | - | - | 150V | - | SKH | - | Active | Not Applicable | - | - | 55°C | 0°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | 1A | - | CE | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | Terminal Blocks, Screw Connection, 64 Pos, 4 Rows | Card Edge Connector, 64 Pos | - | 144mm | 76mm | 131mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0586761001 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Board Mounted | - | - | - | - | - | 250V | - | SKH | - | Active | - | - | - | 55°C | 0°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | 4A | - | CE | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | Terminal Blocks, Screw Connection, 32 Pos, 2 Rows | Card Edge Connector, 32 Pos | - | 144mm | 50.8mm | 131mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0241360000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Board Mounted | - | 12 | Nylon | - | - | - | - | MKL | - | Active | - | EAR99 | - | - | - | Yellow | 1 | - | POLYAMIDE | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 12 | 20A | - | 2.5 mm2 | Terminal Blocks, Screw Connection, 12 Pos, 1 Row | Solder Tabs, 12 Pos, 1 Row | - | 15mm | 88mm | 23mm | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1359860000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2002 | Unimate SLA | yes | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | 5.08mm | - | - | - | - | MALE | 94V-0 | Orange | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 5 Pos, 1 Row | Terminal Blocks, Header, 5 Pos, 1 Row | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0106161001 Weidmüller | In Stock | - | - | 10 Weeks | - | - | Board Mounted | - | - | - | - | - | - | - | SKH | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Screw Connection | Card Edge Connector, 32 Pos | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8800230000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | - | 50V | 2013 | MICRO-Interface | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Screw Connection | - | - | 97.8mm | 88mm | 6.1mm | - | - | RoHS Compliant | - | - | ||
![]() 9915480001 Weidmüller | In Stock | - | - | 12 Weeks | - | - | DIN Rail | - | - | - | - | - | - | - | RS | - | Active | 1 (Unlimited) | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | 120V | - | - | - | - | - | - | 12-26 AWG | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Screw Connection, 6 Pos, 1 Row | NEMA 5-15R | 15A | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1359660000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2002 | Unimate SLA | yes | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | 5.08mm | - | - | - | - | MALE | 94V-0 | Orange | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 2 Pos, 1 Row | Terminal Blocks, Header, 2 Pos, 1 Row | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0587060000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Board Mounted | - | - | - | - | - | 150V | - | SKH | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 4A | - | CE | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | Terminal Blocks, Screw Connection, 48 Pos, 2 Rows | Card Edge Connector, 48 Pos | - | 144mm | 56mm | 131mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1342760000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2002 | Unimate SLA | yes | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | 5.08mm | - | - | - | - | MALE | 94V-0 | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 4 Pos, 1 Row | Terminal Blocks, Header, 4 Pos, 1 Row | - | - | - | - | - | - | RoHS Compliant | - | - |