- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9537410000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | 21.84g | Thermoplastic, Wemid | - | 57A | - | 6kV | 500V | - | 2009 | W | yes | Active | - | EAR99 | Feed Through | - | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 57A | Screw | - | CE, CSA, IEC, UR | - | - | 150V | - | - | - | - | 1 | 50A | 16 AWG | 6 AWG | - | 1 | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 17mm | - | - | - | - | - | 51.1mm | 56.6mm | 9.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1950680000 Weidmüller | 76 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 24A | - | 6kV | 500V | - | 2013 | W | yes | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Red | - | - | - | - | - | 24A | Screw | - | CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | - | 0.5-4mm2 | - | - | - | - | Switch, Knife | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9203060000 Weidmüller | 546 | - | Datasheet | 14 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 30A | 500V | - | - | 2013 | W | yes | Active | 1 (Unlimited) | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | 32A | Screw | - | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 28A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | - | 0.5-6mm2 | 15mm | - | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1167340000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 20A | - | 8kV | 500V | - | 2013 | W | - | Active | 1 (Unlimited) | EAR99 | Disconnect, Isolated | 3 | - | - | Beige | - | - | - | - | - | 20A | Screw | - | CE, CSA, cURus | - | - | 600V | - | - | - | - | 2; 1 Grounded | 19A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | - | Open | - | 44.5mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020700000 Weidmüller | 53 |
| Datasheet | 8 Weeks | - | - | - | 86.2g | Thermoplastic, Wemid | - | - | 25A | 500V | - | - | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | Feed Through | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | 24A | Screw | - | CE, CSA, UR | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | UL; CSA | 0.5-2.5mm2 | - | - | - | - | - | Terminal Block Marker Included | 46.5mm | 60mm | 51mm | 51.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886560000 Weidmüller | 58 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 500V | - | 2011 | W | - | Active | 1 (Unlimited) | EAR99 | Disconnect | - | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 6.3A | Screw | - | CE, CSA, IEC, cURus | - | - | - | - | 70V | 30V | - | 1 | - | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 5mm x 20mm | 2 | UL; CSA | 0.5-4mm2 | 8mm | - | - | 300V | Fuse, Lever | LED | 42.5mm | 50.7mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1166820000 Weidmüller | 2924 |
| Datasheet | 9 Weeks | - | - | - | - | Gemin (Thermosetting Plastic) | - | - | - | 30V | 30V | - | 2008 | SAK | - | Active | 1 (Unlimited) | - | Ground, Earth | 4 | - | - | Yellow | - | - | - | - | - | 27A | Screw | - | CE | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | LED | 52.5mm | 65mm | 16mm | 16.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | - | ||
![]() 1040880000 Weidmüller | 59 |
| Datasheet | 8 Weeks | - | - | - | 5.7g | Thermoplastic, Wemid | - | 24A | - | 6kV | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | Feed Through | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Screw | - | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 25A | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | 2 | CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | - | 37mm | 44mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8013140000 Weidmüller | 44 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 10A | - | 24V | 24V | - | 2009 | W | - | Active | - | EAR99 | Feed Through | - | - | - | Beige | - | STANDARD: UL 94V-0 | - | - | - | - | Screw | - | CE | - | 3 | - | - | 230V | 230V | - | 2; Connected | 5mA | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 3 | - | 0.5-4mm2 | 10mm | 2.5 mm2 | - | - | - | LED | 63mm | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1572700000 Weidmüller | 15 |
| Datasheet | 10 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 27A | - | 800V | 600V | - | SAK | - | Active | - | - | Feed Through | 4 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | 12-26 AWG | - | - | - | 4mm2 | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1030300000 Weidmüller | 133 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 24A | 15A | - | 400V | - | 2009 | W | yes | Active | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 2 | 12-26 AWG | - | 3 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1030000000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 24A | 15A | - | 400V | - | 2009 | W | yes | Active | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 2 | 12-26 AWG | - | 3 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1011060000 Weidmüller | 41 |
| Datasheet | 8 Weeks | - | Cable | - | - | Thermoplastic, Wemid | - | 6.3A | - | 6kV | - | - | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | Disconnect | 2 | - | - | Orange | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 6.3A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | 500V | - | - | 1 | 10A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | 5mm x 20mm | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | Fuse, Removable Plug | - | 61mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0279660000 Weidmüller | 521 | - | Datasheet | 6 Weeks | Zinc | Cable | Polyamide | - | Polyamide (PA66), Nylon 6/6 | Steel | - | 20A | 8kV | 800V | - | - | SAK | - | Active | 1 (Unlimited) | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 1 | - | - | - | 6mm | 24A | Screw | 750V | CE, CSA, IEC, UR | 6mm | 2 | 600V | - | 600V | - | 20A | 1 | 21A | 26 AWG | 10 AWG | 22 AWG | 1 | 10-26 AWG | - | 2 | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | - | - | 46.5mm | 36.5mm | 36.5mm | 6.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0608220000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic | 76.25g | Gemin (Thermosetting Plastic) | - | 125A | - | 8kV | 800V | - | - | SAK | - | Active | Not Applicable | EAR99 | Feed Through | 2 | - | - | Yellow | 1 | POLYAMIDE | 8536.69.40.40 | - | - | 125A | Screw | - | CE, CSA, IEC, UR, VDE | - | - | 600V | - | - | - | - | 1 | 100A | 12 AWG | 2 AWG | - | 1 | 2-12 AWG | - | - | UL; CSA; CE | 2.5-35mm2 | 18mm | - | - | - | - | - | 60mm | 58mm | 16mm | 16.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1783820000 Weidmüller | 59 |
| Datasheet | 6 Weeks | - | Cable | Nylon | - | Thermoplastic, Wemid | - | 24A | - | 250V | 250V | - | 2002 | W | - | Active | Not Applicable | EAR99 | Feed Through, Isolated (2) | 4 | - | - | Beige | 3 | - | - | - | - | 24A | Screw | - | CE, CSA, IEC, UR | - | 6 | 300V | 1 | - | - | - | 3 | 10A | 26 AWG | 12 AWG | 12 AWG | 3 | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 7mm | - | - | - | - | - | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1733480000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | 400V | - | - | 2008 | Z | yes | Active | - | EAR99 | Feed Through | 2 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Push In, Spring | - | CE, IEC | - | 2 | - | - | - | - | - | 1 | - | 22 AWG | 8 AWG | - | 2 | 8-22 AWG | - | - | CE | 0.5-10mm2 | 12mm | - | SPRING LOADED | - | - | - | - | 124mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0590260000 Weidmüller | 122 |
| Datasheet | 12 Weeks | - | Cable | Nylon | 15.55g | Polyamide (PA66), Nylon 6/6 | - | - | 27A | 6kV | 500V | - | - | SAK | - | Active | - | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | Straight | - | 32A | Screw | - | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | 28A | 2; Connected | 28A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | - | 59.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1521950000 Weidmüller | 141 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 24A | 20A | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | Feed Through | 2 | - | - | Green | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1767700000 Weidmüller | 34 |
| Datasheet | 6 Weeks | - | Panel | Nylon | - | Thermoplastic, Wemid | - | - | 60A | 800V | 800V | - | 2009 | Z | yes | Active | Not Applicable | EAR99 | Feed Through | 3 | - | - | Blue | 3 | STANDARD: UL 94V-0 | - | Straight | - | 57A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 50A | 16 AWG | 6 AWG | - | 1 | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 18mm | - | SPRING LOADED | - | - | - | 49.5mm | 99mm | 10.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |