- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0178220000 Weidmüller | 55 |
| Datasheet | 6 Weeks | - | Bolt | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 16A | - | 6kV | - | Bulk | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect | 2 | 130°C | -60°C | Yellow | 1 | - | 8536.69.40.40 | - | - | - | 16A | Screw | - | CE, CSA, UR | - | - | 600V | 400V | - | 1 | 30A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | 1 1/4 x 1/4 | 2 | UL; CSA | 0.5-16mm2 | 14mm | - | Fuse, Screw Cap | - | 73mm | 75mm | 24mm | 24.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1521850000 Weidmüller | 100 | - | Datasheet | 10 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 24A | 20A | - | 800V | - | 2016 | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1896170000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 800V | - | - | 2006 | P | - | Active | Not Applicable | EAR99 | Terminal Block | Ground, Earth | - | - | - | Green, Yellow | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | Push In, Spring | - | CE, CSA, IEC, cURus | 2 | Green | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 12mm | - | - | - | 38mm | 53mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1119800000 Weidmüller | 42 |
| Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 6.3A | - | - | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | 6.3A | Screw | - | CSA, IEC, UR | - | - | 600V | 36V | - | 1 | 10A | 22 AWG | 8 AWG | - | - | 8-22 AWG | 1 1/4 x 1/4 | - | - | 0.5-10mm2 | - | - | Fuse, Removable Plug | LED | 78.5mm | 60mm | 11.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1036180000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | Through Hole | - | Nylon | 24.85g | Thermoplastic, Wemid | - | 76A | - | 690V | - | - | 2009 | W | yes | Active | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 76A | Screw | - | CE, CSA, IEC, UR | 2 | - | 300V | - | - | 1 | 70A | 14 AWG | 6 AWG | 6 AWG | 1 | 6-14 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | - | - | - | - | 46.5mm | 60mm | 12mm | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1018800000 Weidmüller | 63 |
| Datasheet | 6 Weeks | - | - | - | Nylon | 35.95g | Thermoplastic, Wemid | - | 41A | - | 500V | 500V | - | 2009 | W | yes | Active | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Screw | - | CE, CSA, UR | - | - | 300V | - | - | 1 | 45A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | Switch, Slide | - | 64mm | 87mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0380480000 Weidmüller | 147 |
| Datasheet | 8 Weeks | - | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 20A | 8kV | 800V | - | - | SAK | - | Active | Not Applicable | EAR99 | - | Feed Through | - | 100°C | -50°C | Blue | 1 | - | 8536.69.40.40 | - | - | - | 24A | Screw | - | CE, CSA, IEC, UR | 2 | - | 600V | - | - | 1 | 21A | 22 AWG | 12 AWG | 10 AWG | 1 | 12-22 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | 40mm | 44.5mm | 6.1mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1855620000 Weidmüller | 147 | - | Datasheet | 6 Weeks | Tin | - | - | - | 10.7g | Thermoplastic, Wemid | Copper | 24A | - | 500V | - | - | 2006 | W | yes | Active | 1 (Unlimited) | EAR99 | Terminal Block | Disconnect | 2 | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Screw | 500V | CE, CSA, IEC, UR | - | - | 600V | - | - | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | 2 | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | Component, Removable Plug | - | - | 60mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380460000 Weidmüller | 53 |
| Datasheet | 8 Weeks | - | Through Hole | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 20A | 8kV | 800V | - | - | SAK | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | 100°C | -50°C | Beige | 1 | - | - | - | Straight | 6.1mm | 24A | Screw | - | CE, CSA, IEC, UR | - | - | 600V | 600V | 20A | - | 21A | 22 AWG | 12 AWG | 22 AWG | 1 | 12-22 AWG | - | 2 | ATEX; CE; CSA; IEC; PCT; UL | 0.5-6mm2 | 10mm | - | - | - | 40mm | 44.5mm | 6.1mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0340460000 Weidmüller | 899 | - | Datasheet | 8 Weeks | - | Cable | Nylon | Polyamide | 3.58g | Polyamide (PA66), Nylon 6/6 | - | - | - | 4kV | - | - | - | SAK | - | Active | Not Applicable | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | Straight | 5.1mm | 17.5A | Screw | - | CE, CSA, IEC, UR | 2 | - | 150V | 250V | 17.5A | 1 | 15A | 24 AWG | 14 AWG | 22 AWG | 1 | 14-24 AWG | - | 2 | CSA | 0.5-2.5mm2 | 7mm | - | - | - | 24mm | 24.8mm | 5.1mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0105820000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 41A | - | 6kV | 400V | - | - | SAK | - | Active | Not Applicable | EAR99 | - | Feed Through | - | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | 41A | Screw | - | CE, CSA, IEC, UR | 2 | - | 300V | - | - | 1 | 25A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | UL; CSA; IEC | 0.5-10mm2 | 12mm | - | - | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0550660000 Weidmüller | 29 |
| Datasheet | 12 Weeks | - | Cable | - | Nylon | 61.65g | Polyamide (PA66), Nylon 6/6 | - | 125A | - | 8kV | 800V | - | - | SAK | - | Active | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | 125A | Screw | - | CE, CSA, IEC, UR | 2 | - | 600V | - | 100A | 1 | 100A | 12 AWG | 2 AWG | 2 AWG | 1 | 2-12 AWG | - | - | UL; CSA; CE | 2.5-35mm2 | 18mm | - | - | - | 67.5mm | 58mm | 16mm | 16.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1754970000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | - | - | Nylon | 99g | Thermoplastic, Wemid | - | 32A | - | 6kV | 500V | - | 2008 | W | yes | Active | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | - | CE, CSA, UR | - | - | 300V | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | Switch, Slide | - | 39.9mm | 61.3mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0380660000 Weidmüller | 8 | - | Datasheet | 6 Weeks | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 80A | 8kV | 1000V | - | - | SAK | - | Active | Not Applicable | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | 76A | Screw | - | CE, CSA, IEC, UR | - | - | 600V | - | - | 1 | 66A | 12 AWG | 6 AWG | 6 AWG | 1 | 6-12 AWG | - | - | UL; CSA; CE | 2.5-16mm2 | 15mm | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1683390000 Weidmüller | 123 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | - | 2012 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 3 | - | - | Gray | 2 | STANDARD: UL 94V-0 | - | - | Straight | - | 24A | Push In, Spring | - | CE, CSA, IEC, UR | - | Grey | 600V | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1033300000 Weidmüller | 97 |
| Datasheet | 6 Weeks | - | - | - | Nylon | 16.95g | Thermoplastic, Wemid | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | Screw | - | CE, IEC | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | 26 AWG | - | 12-26 AWG | - | 2 | CE | 0.5-2.5mm2 | 10mm | - | - | Thermocouple, NiCr-CuNi | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1024400000 Weidmüller | 77 |
| Datasheet | 6 Weeks | - | Through Hole | - | Nylon | 16.95g | Thermoplastic, Wemid | - | - | - | - | - | - | 2008 | W | - | Active | Not Applicable | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 10.2mm | - | Screw | - | CE, IEC | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | CE | 0.5-2.5mm2 | 10mm | - | - | Thermocouple | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9528070000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | 9.99g | Thermoplastic, Wemid | - | - | - | 4kV | 400V | - | 2003 | W | yes | Active | Not Applicable | EAR99 | - | Dual Disconnect | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | 6.2mm | 10A | Screw | - | CE, CSA, IEC, UR | - | - | 300V | 300V | 10A | 2 | 10A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | 67mm | 94mm | 6.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9503310000 Weidmüller | 89 | - | Datasheet | 12 Weeks | - | Through Hole | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | 6.3A | - | 6kV | - | - | 2003 | SAK | yes | Active | Not Applicable | EAR99 | Terminal Block | Disconnect, Feed Through | 4 | 100°C | -50°C | Beige | 1 | - | - | 8mm | Straight | 8mm | 6.3A | Screw | - | CE, CSA, IEC, UR | 2 | - | 300V | 500V | 10A | - | 10A | 22 AWG | 12 AWG | 12 AWG | 1 | 12-22 AWG | 5mm x 20mm | 4 | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | Fuse, Lever | - | 55.6mm | 73.5mm | 8mm | 8.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1027800000 Weidmüller | 14 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 20A | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | 120A | Screw | - | CE, IEC | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-6mm2 | 9mm | - | - | Compensating Resistor | 46.5mm | 60mm | 6.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |