- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7920940000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | 16A | - | 6kV | 400V | 2009 | Z | yes | Active | - | Screw | EAR99 | Disconnect | 4 | - | - | Orange | 2 | - | - | - | - | 16A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-2.5mm2 | 10mm | - | - | - | - | 38.5mm | 82.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1833600000 Weidmüller | 44 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | 690V | 2010 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | 24A | Screw | CSA, UR | - | - | - | 300V | - | - | - | - | 2 | 20A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | - | - | Component, Removable Plug | - | 66mm | 72.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1030800000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | - | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 6kV | 400V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | - | - | - | Beige | 4 | - | - | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | 300V | - | - | - | - | 2 | 15A | 26 AWG | 12 AWG | 12 AWG | 2 | - | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | 48mm | 84.5mm | 6mm | 6.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1882620000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 20A | - | 6kV | 400V | 2011 | P | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through, Isolated | 5 | - | - | Beige | - | UL 94V-0 | - | - | - | 20A | Push In, Spring | CE, CSA, cURus | - | - | - | 300V | - | - | - | - | 3; 1 Grounded | 17A | 28 AWG | 10 AWG | 10 AWG | 2 | - | 10-28 AWG | - | - | UL; CE | 0.5-4mm2 | 12mm | 4 mm2 | - | Switch, Lever | - | 48.35mm | 100mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1272420000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 32A | - | 6kV | 400V | 2009 | SAK | yes | Active | - | - | EAR99 | Disconnect | 2 | - | - | Yellow | 3 | - | - | - | - | 32A | Screw | CE, IEC | - | - | - | 300V | - | - | - | - | 1 | 20A | 22 AWG | 12 AWG | - | 1 | - | 12-22 AWG | - | - | CE | 0.5-6mm2 | 10mm | - | - | Switch, Slide | - | 40mm | 57.2mm | 6mm | 6.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1018100000 Weidmüller | 62 |
| Datasheet | 6 Weeks | - | - | - | Nylon | 24.1g | Thermoplastic, Wemid | 41A | - | 500V | 500V | 2008 | W | yes | Active | - | - | EAR99 | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Screw | CE, CSA, UR | - | - | - | 300V | - | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | 1 | - | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | Switch, Slide | - | 48.5mm | 65mm | 7.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1771960000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 41A | - | 8kV | 800V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | 2 | - | 300V | - | - | - | - | 1 | 33A | 20 AWG | 8 AWG | - | 1 | - | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 13mm | - | SPRING LOADED | - | - | 46.5mm | 106mm | 8mm | 8.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1820950000 Weidmüller | 29 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 4kV | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Beige | 2 | UL94V-0, PA66 | 8536.69.40.40 | Straight | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | - | Black | 600V | - | 500V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | 5mm x 25mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Screw Cap | Neon Lamp | 55mm | 68mm | 12.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 8671120000 Weidmüller | 99 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | 32A | - | 8kV | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 4 | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 600V | 2 | - | - | - | 2; 1 Grounded | 25A | 26 AWG | 10 AWG | - | 2 | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | SPRING LOADED | - | - | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1247430000 Weidmüller | 24 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | 690V | 2010 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through, Isolated | 5 | - | - | Beige | 1 | 94V-0 | - | - | - | 24A | Screw | UR | - | - | - | 300V | - | - | - | - | 3; 1 Grounded | 20A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | 4 mm2 | - | Component, Removable Plug | - | 66mm | 72.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783970000 Weidmüller | 172 |
| Datasheet | 8 Weeks | Cable | - | - | Nylon | - | Thermoplastic, Wemid | - | 10A | 800V | 30V | 2009 | W | - | Active | - | - | EAR99 | Feed Through, Isolated | - | - | - | Beige | 4 | - | - | - | - | 24A | Screw | CSA, IEC, UR | - | - | - | 30V | 2 | 30V | 5V | - | 3; 2 Connected | 5mA | 26 AWG | 12 AWG | - | 3 | - | 12-26 AWG | - | 4 | UL; CSA | 0.5-4mm2 | 7mm | - | - | - | LED | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0191120000 Weidmüller | 45 |
| Datasheet | 10 Weeks | Bolt | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 10A | - | 6kV | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | 2 | 130°C | -60°C | Yellow | - | - | 8536.69.40.40 | - | - | 10A | Screw | CE, CSA, UR | - | - | - | 600V | - | 500V | - | - | 1 | 6A | 26 AWG | 10 AWG | - | 1 | - | 10-26 AWG | 5mm x 25mm | - | UL; CSA | 0.5-16mm2 | 12mm | - | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1753290000 Weidmüller | 31 |
| Datasheet | 12 Weeks | Cable | - | - | Nylon | 12.5g | Thermoplastic, Wemid | - | - | 4kV | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | 3.5mm | 16A | Screw | CE, CSA, IEC, UR | 3.5mm | - | - | 300V | - | 400V | - | 16A | 2 | 15A | 26 AWG | 14 AWG | 14 AWG | 1 | - | 14-26 AWG | - | 4 | UL; CSA | 0.5-1.5mm2 | 7mm | - | - | - | - | 37.5mm | 46.5mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1015560000 Weidmüller | 38 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | 33.48g | Polyamide (PA66), Nylon 6/6 | - | - | 4kV | 250V | 2008 | W | yes | Active | - | - | EAR99 | Disconnect | - | - | - | Beige | 4 | - | - | - | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | Yellow | 300V | - | - | - | - | 2 | 10A | 26 AWG | 14 AWG | - | 1 | - | 14-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | - | Switch, Slide | - | 66mm | 112mm | 6.4mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020800000 Weidmüller | 50 |
| Datasheet | 8 Weeks | Cable | - | - | - | 84.4g | Thermoplastic, Wemid | - | 25A | 500V | 500V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 24A | Screw | CE, CSA, UR | - | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 2 | ATEX; CE; CSA; GOSTEX, IEC,PCT | 0.5-4mm2 | - | - | - | - | Terminal Block Marker Included | 46.5mm | 60mm | 51mm | 51.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1032400000 Weidmüller | 2169 |
| Datasheet | 8 Weeks | - | - | - | - | 2.65g | Thermoplastic, Wemid | - | 225A | 8kV | 1000V | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 10 | - | - | Beige | 2 | - | - | Straight | - | 309A | Screw | CE, CSA, IEC, UR | - | 4 | - | 1kV | - | - | - | - | 1 | 234A | - | - | - | 1 | - | 250MCM (kcmil)-2 AWG | - | 6 | UL; CSA; CE | 1.5-16mm2 | 35mm | - | - | - | - | 117mm | 132mm | 160mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1626950000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | C RAIL | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2013 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | 20 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | 12-30 AWG | - | 10 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 59.5mm | 51mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1878530000 Weidmüller | 116 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | 24A | - | 6kV | 500V | 2013 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Orange | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | UL; CSA | 0.5-4mm2 | 10mm | - | - | Component, Removable Plug | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826050000 Weidmüller | 28 |
| Datasheet | 6 Weeks | - | - | - | - | 24.67g | Polyamide (PA66), Nylon 6/6 | - | - | 4kV | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Black | 2 | PA66, UL 94V-0 | 8536.69.40.40 | Straight | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | - | - | 600V | - | 500V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | 5mm x 20mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Screw Cap | Neon Lamp | 55mm | 68mm | 12.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1779130000 Weidmüller | 117 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 10A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | SPRING LOADED | Switch, Knife | - | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |