- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7907400000 Weidmüller | 29 |
| Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | 2003 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | 1 | 94V-0 | - | Straight | - | - | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | - | UL; CSA | 0.5-10mm2 | - | 13mm | 6 mm2 | SCREW | 800V | - | - | 45mm | 90mm | 8.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1887210000 Weidmüller | 28 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 41A | - | 800V | 800V | 2012 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | - | Beige | 2 | - | 8536.69.40.40 | Straight | - | 41A | Screw | CE, cURus | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | - | - | - | - | - | Switch, Slide | - | - | 76.5mm | 11mm | 11.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0271060000 Weidmüller | 28 |
| Datasheet | 10 Weeks | - | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 80A | 8kV | 1000V | - | SAK | - | Active | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | 12mm | 76A | Screw | CE, CSA, IEC, UR | 2 | - | 600V | 600V | - | 80A | 1 | 66A | 12 AWG | 6 AWG | 4 AWG | 1 | 6-12 AWG | - | - | UL; CSA; CE | 2.5-10mm2 | - | 15mm | - | - | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0412160000 Weidmüller | 100 |
| Datasheet | 10 Weeks | - | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 6kV | 400V | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect | - | 100°C | -60°C | Beige | 2 | - | 8536.90.40.00 | - | - | 10A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | 10A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | - | 8mm | - | - | - | - | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1024200000 Weidmüller | 113 |
| Datasheet | 8 Weeks | Tin | - | - | Nylon | 16.95g | Thermoplastic, Wemid | Copper | - | - | - | - | 2009 | W | - | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | Straight | - | - | Screw | CE, IEC | - | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | CE | 0.5-2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Cu-CuNi | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0327960000 Weidmüller | 81 |
| Datasheet | 10 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | 10A | - | - | 400V | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect, Feed Through | - | - | - | Beige | - | - | - | - | - | - | Screw | - | 4 | - | - | - | - | - | 2 | - | - | - | - | 1 | - | - | - | UL; VDE; CSA | 0.2-4mm2 | 100A | 9mm | - | - | 300V | Switch, Lever | - | 70mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 7914380000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | 2008 | W | - | Active | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 6.3A | Screw | CSA, IEC, UR | - | - | 300V | 70V | 35V | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | - | Fuse, Removable Plug | LED | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2051220000 Weidmüller | 260 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 32A | 30A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Red | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | - | 12mm | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1802780000 Weidmüller | 12 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 380A | 8kV | 1000V | 2009 | W | yes | Active | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 415A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 350A | - | - | - | 1 | 500MCM (kcmil)-00 AWG | - | - | UL; CSA | 70-240mm2 | - | 40mm | - | - | - | - | - | 123.7mm | 100mm | 36mm | 36.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0380560000 Weidmüller | 608 | - | Datasheet | 12 Weeks | - | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 40A | 8kV | 800V | - | SAK | - | Active | 1 (Unlimited) | EAR99 | Terminal Block | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | 40A | 1 | 36A | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | 2 | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 44mm | 45mm | 8mm | 8.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0279620000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Cable | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 20A | 8kV | 800V | - | SAK | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 6mm | 24A | Screw | CE, CSA, IEC, UR | 2 | Beige | 600V | 600V | - | 20A | 1 | 21A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 2 | CE; CSA; KEMA; UL | 0.5-6mm2 | - | 10mm | - | - | - | - | - | 46.5mm | 36.5mm | 6mm | 6.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 9802720001 Weidmüller | 989 |
| Datasheet | 12 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 500V | - | SAK | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Feed Through | - | - | - | Beige | 4 | - | - | Straight | - | - | Screw | - | - | - | 300V | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | - | Fuse | LED | - | - | - | 8.0mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683490000 Weidmüller | 823 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | 2005 | Z | yes | Active | Not Applicable | EAR99 | - | Feed Through | 4 | - | - | Black | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1772940000 Weidmüller | 35 | - | Datasheet | 6 Weeks | - | Cable | - | - | - | Thermoplastic, Wemid | - | 76A | - | 6kV | 800V | 2012 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Isolated | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 76A | Push In, Spring | CE, CSA, IEC, UR | 1 | - | 600V | - | - | - | - | 65A | 14 AWG | 4 AWG | - | 1 | 4-14 AWG | - | 1 | UL; CSA; CE | 1.5-10mm2 | - | 18mm | - | SPRING LOADED | - | - | - | 50.5mm | 61.5mm | 14mm | 14.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0697160000 Weidmüller | 361 | - | Datasheet | 12 Weeks | - | Cable | - | Nylon | 3.75g | Polyamide (PA66), Nylon 6/6 | - | - | 10A | 4kV | 250V | - | SAK | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | Straight | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | 10A | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | CSA | 0.5-4mm2 | - | 7mm | - | - | - | - | - | 26.3mm | 25.5mm | 5.1mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0380420000 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 20A | 8kV | 800V | - | SAK | - | Active | Not Applicable | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 1 | - | 8536.69.40.40 | - | - | 24A | Screw | CE, CSA, IEC, UR, VDE | 2 | Beige | 600V | - | - | 20A | 1 | 21A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 10mm | - | - | - | - | - | 40mm | 49.5mm | 6.1mm | - | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1636830000 Weidmüller | 151 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 33A | 8kV | 800V | 2009 | Z | yes | Active | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Orange | 2 | POLYAMIDE | 8536.69.40.40 | Straight | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | 33A | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | - | 12mm | - | SCREW | - | - | - | 43mm | 62mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8731690000 Weidmüller | 18 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 6kV | 500V | 2006 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | - | Orange | 3 | 94V-0 | - | Straight | - | 20A | Push In, Spring | CE, IEC, UR | - | - | 600V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 3 | UL; CSA | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SCREW | - | Switch, Knife | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9537400000 Weidmüller | 27 |
| Datasheet | 8 Weeks | - | Cable | - | - | 21.11g | Thermoplastic, Wemid | - | 57A | - | 6kV | 500V | 2009 | W | yes | Active | - | EAR99 | - | Feed Through | - | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 57A | Screw | CE, CSA, IEC, UR | 2 | - | 150V | - | - | - | 1 | 50A | 16 AWG | 6 AWG | - | 1 | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | - | 17mm | - | - | - | - | - | 46.25mm | 60mm | 9.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020360000 Weidmüller | 41 |
| Datasheet | 8 Weeks | - | - | - | - | 18.46g | Thermoplastic, Wemid | - | - | 65A | 8kV | 1000V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Orange | - | - | - | - | - | 57A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | - | 1 | 50A | 18 AWG | 6 AWG | - | - | 6-18 AWG | - | - | - | 1.5-16mm2 | - | 12mm | - | - | - | - | - | 46.5mm | 60mm | 9.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |