- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1771800000 Weidmüller | 29 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 41A | - | 8kV | 800V | 2009 | Z | yes | Active | - | - | EAR99 | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 1 | 33A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 13mm | SPRING LOADED | Switch, Slide | - | 46.5mm | 106mm | 8mm | 8.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8014730000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 250V | 250V | 2009 | SAK | - | Obsolete | - | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | 2 | 12-22 AWG | - | 4 | CE | 0.5-4mm2 | - | - | - | Diode | 56.5mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1186750000 Weidmüller | 62 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 57A | - | 8kV | 800V | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Blue | 2 | - | - | - | - | - | 57A | Screw | CSA, IEC, UR | - | - | 600V | - | - | - | - | 2 | 64A | 18 AWG | 6 AWG | - | 2 | 6-18 AWG | - | 4 | CSA; IEC; UL | 1.5-16mm2 | 12mm | - | - | - | 69mm | 85mm | 9.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1247310000 Weidmüller | 25 |
| Datasheet | 12 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | 690V | 2010 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 24A | Screw | CSA, UR | - | - | 300V | - | - | - | - | 2 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | - | Open | - | 66mm | 80.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1186770000 Weidmüller | 73 | - | Datasheet | 10 Weeks | DIN Rail | - | - | - | Thermoplastic, Wemid | 57A | - | 8kV | 800V | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | Straight | - | - | 57A | Screw | CSA, IEC, UR | - | - | 600V | 2 | - | - | - | 2; Connected | 49A | 18 AWG | 6 AWG | - | 2 | 6-18 AWG | - | 4 | CSA; IEC; UL | 1.5-16mm2 | 12mm | - | - | - | 69mm | 85mm | 9.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1763190000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | Z | - | Active | - | - | EAR99 | Disconnect, Isolated | 5 | 120°C | -50°C | Beige | 4 | - | - | Straight | - | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 2 | 36V | 36V | 6.3A | 3; 1 Grounded | - | - | - | - | 2 | - | 5mm x 20mm | 5 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | Fuse, Removable Plug | LED | 98mm | 95mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1404620000 Weidmüller | 113 |
| Datasheet | 13 Weeks | Panel | - | Plastic | - | Gemin (Thermosetting Plastic) | 27A | - | 500V | - | 2009 | SAK | yes | Active | - | - | EAR99 | Disconnect | - | 130°C | -60°C | Yellow | 2 | - | 8536.69.40.40 | - | - | - | 27A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 25A | 1 | 25A | 22 AWG | 8 AWG | - | - | 8-22 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | - | Switch, Pull Pin | - | 48.5mm | 65mm | 12mm | 12.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0412260000 Weidmüller | 105 |
| Datasheet | 12 Weeks | Panel | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | SAK | - | Active | Not Applicable | - | EAR99 | Disconnect | - | 100°C | -60°C | Beige | 2 | - | 8536.69.40.40 | - | 6.5mm | - | 10A | Screw | CE, IEC | - | - | 300V | - | 300V | - | 10A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | 8mm | - | - | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1033700000 Weidmüller | 75 |
| Datasheet | 8 Weeks | - | - | - | 17.16g | Thermoplastic, Wemid | - | - | - | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | - | Screw | CE, IEC | - | - | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | CE | 0.5-2.5mm2 | 10mm | - | - | Thermocouple, Rhodium-Rhodium | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0303520000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | Cable | - | Plastic | 89.9g | Gemin (Thermosetting Plastic) | 125A | - | 800V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 130°C | -60°C | Yellow | 1 | POLYAMIDE | 8536.69.40.40 | - | - | - | - | Screw | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 105A | 1 | 109A | 6 AWG | 2 AWG | - | 1 | 2-6 AWG | - | 2 | UL; CSA; IEC | 6-16mm2 | 20mm | - | - | - | 67.5mm | 58mm | 18mm | 18.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1820930000 Weidmüller | 99 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 4kV | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Beige | 2 | PA66, UL 94V-0 | 8536.69.40.40 | Straight | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 600V | - | 500V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | Fuse, Screw Cap | - | 55mm | 68mm | 12.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1745350000 Weidmüller | 54 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 76A | - | 8kV | 500V | 2006 | Z | yes | Active | Not Applicable | Screw | EAR99 | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | compliant | 76A | Push In, Spring | CE, CSA, IEC, cURus | - | White | 600V | - | - | - | - | 1 | 65A | 14 AWG | 4 AWG | - | 1 | 4-14 AWG | - | - | UL; CSA; CE | 1.5-25mm2 | 18mm | SPRING LOADED | - | - | 50.5mm | 82.5mm | 15mm | 15.0mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1016160000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | Nylon | - | 37.88g | Thermoplastic, Wemid | - | - | 4kV | 250V | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Blue | 4 | - | - | - | - | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 300V | - | - | - | - | 2 | 10A | 26 AWG | 14 AWG | - | 1 | 14-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | Switch, Lever | - | 66mm | 112mm | 6.4mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1338060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2009 | SAK | yes | Active | Not Applicable | - | EAR99 | Feed Through | 4 | 100°C | -50°C | Beige | 2 | - | - | Straight | - | - | - | Screw | CE, IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | 0.5-4mm2 | 9mm | - | - | Thermocouple, Fe-CuNi | 59.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1626970000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2013 | Z | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through | 40 | - | - | Beige | 2 | STANDARD: UL 94V-0 | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 10 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | - | 38.5mm | 79.5mm | 51mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1775510000 Weidmüller | 62 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 500V | - | 2002 | Z | yes | Active | Not Applicable | Screw | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 20A | Push In, Spring | CE, CSA, IEC, UR | 2 | Green | - | - | - | - | - | 1 | - | 30 AWG | 16 AWG | 16 AWG | 1 | 16-30 AWG | - | 2 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | SPRING LOADED | - | - | 36.5mm | 54.5mm | 3.5mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8010040000 Weidmüller | 44 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Beige | 1 | STANDARD: UL 94V-0 | - | Straight | - | - | - | Screw | CE, IEC | 5 | - | - | - | 24V | 24V | - | 2; Connected | 5mA | - | - | - | 2 | - | - | 3 | CE | 0.5-4mm2 | 10mm | - | - | LED | - | 69mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1023200000 Weidmüller | 101 | - | Datasheet | 8 Weeks | - | - | - | 14g | Thermoplastic, Wemid | - | - | 6kV | 400V | 2006 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | Straight | 5.1mm | - | 10A | Screw | IEC, UR | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 4 | UL | 0.5-4mm2 | 10mm | - | - | - | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0374660000 Weidmüller | 68 |
| Datasheet | 6 Weeks | Cable | - | Nylon | 48.5g | Polyamide (PA66), Nylon 6/6 | - | - | 800V | - | - | SAK | - | Active | - | - | EAR99 | Ground, Earth | - | 80°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | - | 80A | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | 1 | - | 12 AWG | 6 AWG | 6 AWG | 1 | 6-12 AWG | - | - | UL; CSA; CE | 2.5-16mm2 | 16mm | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0354560000 Weidmüller | 70 |
| Datasheet | 6 Weeks | Cable | Nylon | Polyamide | 22.99g | Polyamide (PA66), Nylon 6/6 | - | - | 800V | - | - | SAK | - | Active | - | - | EAR99 | Ground, Earth | - | 80°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | - | 8mm | - | - | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | 1 | - | 22 AWG | 10 AWG | 10 AWG | 1 | 10-22 AWG | - | - | CSA | 0.5-6mm2 | 12mm | - | - | - | 51.5mm | 40mm | 8mm | 8.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free |