- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1896140000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 44A | 800V | 800V | 2006 | P | - | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | - | - | 120°C | -50°C | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 57A | Push In, Spring | CE, CSA, IEC, cURus | 2 | - | 600V | - | - | - | - | 1 | 36.5A | 16 AWG | 8 AWG | 8 AWG | - | 8-16 AWG | - | - | UL; CSA; CE | 1.5-10mm2 | - | 14mm | - | - | - | - | 40.5mm | 64.5mm | 8.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1109160000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | Feed Through | 5kOhm | 2 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | - | 9mm | - | - | - | Compensating Resistor | 48mm | 41.5mm | 6.5mm | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1779110000 Weidmüller | 68 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2012 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | - | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | 1A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-2.5mm2 | - | 10mm | - | SPRING LOADED | - | Diode | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7920950000 Weidmüller | 40 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 16A | - | 400V | 400V | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | 4 | - | - | Beige | 1 | - | - | - | - | 16A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-2.5mm2 | - | 10mm | 2.5 mm2 | SCREW | Open | - | 38.5mm | 82.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1034000000 Weidmüller | 8 |
| Datasheet | 12 Weeks | - | - | - | - | 50.6g | Thermoplastic, Wemid | - | - | 8kV | - | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | 8 | - | - | Beige | - | STANDARD: UL 94V-0 | - | - | - | 32A | Screw | CE | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | CE | 0.5-6mm2 | - | 10mm | 4 mm2 | - | - | - | 47mm | 60mm | 24.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2051560000 Weidmüller | 2000 |
| Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 800V | - | A | - | Active | Not Applicable | - | - | Ground, Earth | - | 4 | - | - | Green, Yellow | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | - | 12mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1961750000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 14A | - | 6kV | 500V | 2013 | W | yes | Active | 1 (Unlimited) | - | - | Disconnect | - | 2 | - | - | Beige | - | - | - | - | - | 14A | Screw | CSA, IEC, UR | - | - | 300V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | - | 0.5-4mm2 | - | 10mm | - | - | Open | Diode | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712790000 Weidmüller | 184 | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2009 | Z | yes | Active | - | EAR99 | - | Feed Through | - | 4 | - | - | Blue | 1 | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 2; Connected | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SCREW | - | - | 31mm | 33.5mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8728450000 Weidmüller | 117 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | 2011 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | 3 | - | - | Beige | 3 | 94V-0 | - | - | Straight | 20A | Push In, Spring | CE, IEC | - | - | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 3 | UL; CSA | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SCREW | Switch, Knife | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1867420000 Weidmüller | 21 |
| Datasheet | 8 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 4kV | - | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | 2 | - | - | Black | 1 | - | 8536.69.40.40 | - | - | 10A | Push In, Spring | CSA, IEC, cURus | - | - | 600V | - | 150V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | Fuse, Screw Cap | Neon Lamp | 55mm | 65mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162960000 Weidmüller | 820 |
| Datasheet | 6 Weeks | - | - | 100 | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 250V | 2012 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | 6.3A | Screw | CE, CSA, cURus | - | - | 600V | - | - | - | - | 1 | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA; IEC | 0.5-4mm2 | - | 10mm | - | - | Fuse, Removable Plug | LED | 74mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1041650000 Weidmüller | 47 | - | Datasheet | 10 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2008 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | - | - | - | Beige | 4 | - | - | - | Straight | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | 2 | - | - | - | 2; 1 Grounded | 21A | 30 AWG | 12 AWG | 26 AWG | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 8mm | - | - | - | - | 54.95mm | 60.7mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1247420000 Weidmüller | 60 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | - | 2014 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Feed Through, Isolated | - | - | - | - | Beige | 1 | 94V-0 | - | - | - | 24A | Screw | UR | 5 | - | 300V | - | - | - | - | 3; 1 Grounded | 30A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | 10mm | 4 mm2 | - | Component, Removable Plug | - | 66mm | 72.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886590000 Weidmüller | 91 | - | Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 500V | 500V | 2008 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | 120°C | -50°C | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 9.1mm | - | 6.3A | Screw | CE, CSA, IEC, cURus | - | - | - | - | 36V | 10V | - | 1 | - | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | 5mm x 20mm | 2 | UL; CSA | 0.5-4mm2 | - | 8mm | - | - | Fuse, Lever | LED | 42.5mm | 50.7mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1037800000 Weidmüller | 145 | - | Datasheet | 10 Weeks | Tin | Cable | - | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | 2008 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | - | 130°C | -50°C | Gray | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 32A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | Grey | 600V | - | - | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 26 AWG | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 10mm | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9802760001 Weidmüller | 51 |
| - | 12 Weeks | - | - | - | - | - | - | 6.3A | - | - | 500V | 2006 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Feed Through | - | - | - | - | Beige | 4 | - | - | - | Straight | - | Screw | - | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | Fuse, Lever | LED | - | - | - | 8.0mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683280000 Weidmüller | 111 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 800V | 800V | 2009 | Z | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | 2 | - | - | Green | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0110060000 Weidmüller | 28 |
| Datasheet | 12 Weeks | - | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 60A | 8kV | 800V | - | SAK | - | Active | Not Applicable | EAR99 | - | Feed Through | - | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | 57A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 60A | 1 | 50A | 14 AWG | 6 AWG | 6 AWG | 1 | 6-14 AWG | - | 2 | CSA | 1.5-10mm2 | - | 12mm | - | - | - | - | 49mm | 40mm | 10mm | 10.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0248920000 Weidmüller | 11 |
| - | 10 Weeks | - | Cable | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 6kV | - | - | SAK | - | Active | - | EAR99 | - | Disconnect | - | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | - | 10A | Screw | CE, CSA, UR | 2 | Grey | 300V | - | 500V | - | 8A | 1 | 10A | 22 AWG | 10 AWG | - | - | 10-22 AWG | 6.3mm x 32mm | - | - | 0.5-16mm2 | - | 12mm | - | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 7910300000 Weidmüller | 24 |
| Datasheet | 8 Weeks | - | Cable | - | - | - | Thermoplastic, Wemid | 32A | - | 6kV | 500V | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 32A | Screw | CSA, IEC, UR | 2 | - | 300V | - | - | - | - | 1 | 22A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | Switch, Knife | - | 46.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |