- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1763180000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 6.3A | - | 6kV | 400V | 2008 | Z | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 4 | 120°C | -50°C | Beige | 2 | - | - | Straight | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | 250V | - | 10A | - | 10A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | 5mm x 20mm | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Removable Plug | - | 98mm | 95mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608570000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | Nylon | 11.59g | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | 2008 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | Straight | 5.1mm | 24A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | 600V | - | 25A | 1 | 21A | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1247290000 Weidmüller | 71 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 24A | - | 690V | 690V | 2010 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | 24A | Screw | CSA, UR | - | 300V | - | - | - | - | 2 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | - | - | Component, Removable Plug | - | 66mm | 80.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1039980000 Weidmüller | 106 |
| Datasheet | 8 Weeks | - | - | Nylon | 45.13g | Thermoplastic, Wemid | - | 14A | - | 400V | 400V | 2003 | W | yes | Active | - | - | EAR99 | - | Disconnect | - | - | - | Blue | 4 | - | - | Straight | - | 14A | Screw | CE, CSA, UR | - | 300V | 2 | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 7mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608510000 Weidmüller | 94 |
| Datasheet | 10 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | 2001 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 1 | STANDARD: 94V-0 APROVAL IEC; EX KEMA; PCT; UL | 8536.69.40.40 | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | 600V | - | - | - | 25A | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | 2 | ATEX; CE; CSA; CURUSEX; DNV | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7940029426 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 32A | - | - | 690V | 2012 | WSI | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 3 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | 600V | - | - | - | - | 1 | 30A | 18 AWG | 4 AWG | - | - | 4-18 AWG | - | - | - | 1.5-25mm2 | - | - | - | Fuse, Lever | LED | - | - | - | 17.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1023500000 Weidmüller | 63 |
| Datasheet | 10 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | 120°C | -50°C | Beige | 2 | - | - | - | - | 10A | Screw | CE, CSA, IEC | - | 300V | 2 | - | - | 10A | 2; Connected | 10A | 26 AWG | 12 AWG | 22 AWG | 2 | 12-26 AWG | - | 4 | - | 0.5-4mm2 | 10mm | - | - | - | Diode | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1720820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | 4kV | 400V | 2008 | Z | yes | Active | - | - | EAR99 | - | Disconnect, Feed Through | 5 | - | - | Beige | 4 | - | - | Straight | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | 2 | - | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | - | 3 | 12-26 AWG | - | 5 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | SPRING LOADED | - | - | - | 95mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1918770000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Thermoplastic, Wemid | Copper | - | - | 8kV | 800V | 2006 | P | - | Active | Not Applicable | Plug | EAR99 | - | Feed Through | 4 | - | - | Beige | 4 | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | 600V | - | - | - | - | 2 | 28A | 26 AWG | 10 AWG | 26 AWG | 2 | 10-26 AWG | - | 4 | UL | 0.5-6mm2 | 12mm | - | - | - | - | 58mm | 82.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1745880000 Weidmüller | 64 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 15A | 6kV | 500V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 2 | - | - | Straight | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | SPRING LOADED | - | - | 53mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2051500000 Weidmüller | 2000 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 32A | 30A | - | 800V | 2016 | A | - | Active | Not Applicable | - | - | - | Feed Through | 4 | - | - | Beige | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1683430000 Weidmüller | 176 | - | - | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 24A | - | - | 800V | 2005 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Yellow | - | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | - | - | 1 | 25A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | SCREW | - | - | 39mm | 79mm | 5mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020210000 Weidmüller | 168 | - | Datasheet | 8 Weeks | Cable | - | Nylon | 14.8g | Thermoplastic, Wemid | - | - | 50A | 800V | 800V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 120°C | -50°C | Black | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | - | - | - | 50A | 1 | 36A | 26 AWG | 8 AWG | - | 1 | 8-26 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1029100000 Weidmüller | 62 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 4 | - | - | Straight | - | 24A | Screw | CSA, IEC | - | - | - | - | - | - | 2 | 24A | - | - | - | 1 | - | - | - | UL; CSA | 0.5-4mm2 | 10mm | - | - | - | - | 62.5mm | 69mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1616490000 Weidmüller | 60 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 12A | - | 6kV | 500V | 2009 | Z | - | Active | Not Applicable | Screw | EAR99 | - | Disconnect | - | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | 12A | Push In, Spring | CE, CSA, IEC, UR | 2 | 600V | - | 150V | 60V | - | 1 | 16A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 6.3mm x 32mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Removable Plug | LED | 73mm | 79.5mm | 12.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1966030000 Weidmüller | 23 |
| Datasheet | 6 Weeks | - | - | - | 199g | Thermoplastic, Wemid | - | - | - | 6kV | - | 2012 | WSI | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | 32A | Screw | CE, CSA, IEC, cULus | - | - | - | - | - | - | 1 | - | 18 AWG | 4 AWG | - | 1 | 4-18 AWG | - | 2 | UL; CSA; CE | 1.5-25mm2 | - | - | - | Fuse, Lever | - | 58mm | 58mm | 54mm | 54.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1616410000 Weidmüller | 56 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 10A | 6kV | 500V | 2009 | Z | - | Active | Not Applicable | Screw | EAR99 | - | Disconnect | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | 2 | 300V | - | 250V | 140V | - | 1 | 6.3A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Removable Plug | LED | 73mm | 79.5mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1012900000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 14A | - | - | 800V | 2003 | W | yes | Obsolete | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | - | 8536.69.40.40 | Straight | - | - | Screw | - | - | 300V | - | - | - | - | 1 | 10A | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | Open | - | 49mm | - | 5mm | 5.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1801900000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | - | - | Thermoplastic, Wemid | - | 17.5A | - | 250V | - | 2011 | I | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated (3) | - | - | - | Beige | 5 | UL 94V-0 | - | - | - | 17.5A | IDC | CE, IEC, cURus | - | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | - | CE | 0.21-1.5mm2 | - | - | IDC | - | - | 50mm | 113mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 9509640000 Weidmüller | 29 |
| Datasheet | 10 Weeks | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500V | 500V | 2013 | W | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through | 4 | - | - | Beige | - | - | - | - | - | 6.3A | Screw | CE, IEC | - | - | - | - | - | - | 2 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | Open | - | 65mm | 91mm | 8mm | 8.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |