- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2051360000 Weidmüller | 13 | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | - | 12mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1896130000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | - | 30A | 800V | 800V | 2006 | P | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | - | 32A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | 1 | 29A | 26 AWG | 10 AWG | 26 AWG | - | 10-26 AWG | - | - | UL | 0.5-6mm2 | - | 12mm | - | - | - | - | 38mm | 78.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1041680000 Weidmüller | 69 |
| Datasheet | 10 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2009 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | 4 | - | - | Blue | 4 | - | - | - | Straight | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 2 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | - | 8mm | - | - | - | - | 54.95mm | 60.7mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1521980000 Weidmüller | 557 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1012600000 Weidmüller | 64 |
| - | 10 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | 2011 | W | yes | Active | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | 94V-0 | 8536.69.40.40 | - | - | - | - | Screw | - | - | Green | - | - | - | - | 1 | - | 12 AWG | 2 AWG | - | - | 2-12 AWG | - | - | UL; CSA | 2.5-35mm2 | 8A | 18mm | - | - | 800V | - | 63mm | 60mm | 16mm | 16.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1934810000 Weidmüller | 74 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 41A | - | 6kV | 630V | 2008 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | - | - | - | 41A | Screw | CE, CSA, UR | - | - | 300V | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | 2 | UL; CSA | 0.5-10mm2 | - | 12mm | - | - | - | Switch, Slide | 47.5mm | 65mm | 7.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9537510000 Weidmüller | 44 |
| Datasheet | 8 Weeks | Cable | - | 12.15g | Thermoplastic, Wemid | - | 30A | 6kV | 500V | 2009 | W | yes | Active | - | EAR99 | - | Feed Through | 2 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 15mm | - | - | - | - | 51.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7910220000 Weidmüller | 62 |
| Datasheet | 11 Weeks | - | - | - | Thermoplastic, Wemid | 32A | - | 400V | 400V | 2008 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | - | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | CSA, UR | - | - | 300V | - | - | - | 1 | 22A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | - | Switch, Knife | 48mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0211120000 Weidmüller | 9 |
| - | 10 Weeks | Cable | - | - | - | - | - | 6kV | - | - | SAK | - | Active | - | EAR99 | - | Disconnect | - | 130°C | -60°C | Yellow | - | - | 8536.69.40.40 | 13mm | - | - | 10A | Screw | CE, CSA, UR | 2 | - | 300V | - | 500V | 8A | 1 | 10A | 22 AWG | 10 AWG | 10 AWG | - | 10-22 AWG | 1 x 1/4 | - | - | 0.5-10mm2 | - | 12mm | - | - | - | Fuse, Screw Cap | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1036700000 Weidmüller | 413 | - | Datasheet | 6 Weeks | Cable | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | 2004 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | 120°C | -50°C | White | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | - | 600V | - | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 10mm | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0380520000 Weidmüller | 55 |
| Datasheet | 6 Weeks | Through Hole | Plastic | - | Gemin (Thermosetting Plastic) | 41A | 40A | 8kV | 800V | - | SAK | - | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | 2 | - | - | Yellow | 1 | POLYAMIDE | 8536.69.40.40 | - | - | - | 36A | Screw | CE, CSA, IEC, UR, VDE | - | Beige | 600V | - | - | - | 1 | 36A | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | - | 44mm | 45mm | 8mm | 8.0mm | UL94 5VA | - | Unknown | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1608550000 Weidmüller | 217 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2008 | Z | yes | Active | Not Applicable | EAR99 | - | Feed Through | 3 | 120°C | -50°C | Blue | 4 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | 2 | - | 25A | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0412760000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | SAK | - | Active | - | EAR99 | - | Disconnect | 2 | 100°C | -50°C | Beige | - | - | 8536.69.40.40 | - | Straight | - | 10A | Screw | CE, IEC | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | - | 8mm | - | - | - | Switch, Knife | 31mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8731680000 Weidmüller | 124 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | - | - | Orange | 2 | 94V-0 | 8536.69.40.40 | - | Straight | - | 20A | Push In, Spring | CE, IEC | - | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | - | Switch, Knife | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0354760000 Weidmüller | 44 |
| Datasheet | 10 Weeks | Cable | Nylon | 99.35g | Polyamide (PA66), Nylon 6/6 | - | - | 800V | - | - | SAK | - | Active | - | EAR99 | - | Ground, Earth | - | 80°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | - | 145A | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 8 AWG | 2 AWG | 2 AWG | - | 2-8 AWG | - | - | UL; VDE; CSA | 10-35mm2 | - | 20mm | - | - | - | - | 67.5mm | 58mm | 16mm | 16.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1899210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic | 20A | - | 4kV | 400V | 2011 | P | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 20A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | 2 | 17A | 28 AWG | 10 AWG | - | 2 | 10-28 AWG | - | 4 | UL; CE | 0.5-4mm2 | - | 12mm | - | - | - | Open | 48.5mm | 100mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1782300000 Weidmüller | 50 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 20A | - | 6kV | 500V | 2011 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 6 | 120°C | -50°C | Beige | 4 | - | - | - | Straight | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 2 | - | 15A | 3 | 15A | 26 AWG | 12 AWG | 12 AWG | 3 | 12-26 AWG | - | - | UL; CSA | 0.5-2.5mm2 | - | 10mm | - | SCREW | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0501620000 Weidmüller | 62 |
| Datasheet | 6 Weeks | Cable | Plastic | - | Gemin (Thermosetting Plastic) | 10A | - | 6kV | - | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect | - | 130°C | -60°C | Yellow | 1 | - | 8536.69.40.40 | - | - | - | 10A | Screw | CE, CSA, UR, VDE | 2 | Beige | 600V | - | 500V | 6A | 1 | 6.3A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | 5mm x 20mm | - | UL; CSA; CE | 0.5-16mm2 | - | 12mm | - | - | - | Fuse, Screw Cap | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 8731720000 Weidmüller | 69 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | 2011 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | - | Beige | 3 | 94V-0 | - | - | Straight | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | 3 | UL; CSA | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SCREW | - | Switch, Knife | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010100000 Weidmüller | 247 | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | 2003 | W | yes | Active | Not Applicable | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANARD: UL 94, APPROVAL DNV; IEC EX; INMETRO; KEMA; N ; UR | 8536.69.40.40 | - | Straight | 6.1mm | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | Green | - | - | - | - | 1 | - | 22 AWG | 10 AWG | 22 AWG | 1 | 10-22 AWG | - | 2 | ATEX; EAC; EC; CSA; CURUSEX | 0.5-6mm2 | - | 10mm | - | - | - | - | 46.5mm | 56mm | 6.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |