- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9537430000 Weidmüller | 124 |
| Datasheet | 8 Weeks | Cable | - | 17.2g | Thermoplastic, Wemid | - | 45A | 6kV | 500V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Screw | CE, CSA, IEC, UR | 2 | - | 150V | - | - | - | 1 | 36A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 16mm | - | - | - | - | - | 51.1mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2051180000 Weidmüller | 100 | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | 2016 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | - | 12mm | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1039600000 Weidmüller | 100 |
| Datasheet | 8 Weeks | - | - | 14.8g | Thermoplastic, Wemid | - | 50A | 8kV | 800V | 2014 | W | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | - | 1 | 36A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1031200000 Weidmüller | 172 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 6kV | 400V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 300V | - | - | - | 2 | 15A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | - | 8mm | - | - | - | - | - | 48mm | 84.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7910240000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | - | 2008 | W | - | Active | - | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 6mm | Straight | - | 6.3A | Screw | CSA, IEC, UR | - | - | 300V | 400V | - | - | 1 | 6.3A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | - | Fuse, Removable Plug | - | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0324020000 Weidmüller | 48 | - | Datasheet | 8 Weeks | Panel | Plastic | - | Gemin (Thermosetting Plastic) | 26A | - | - | 500V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 2 | POLYAMIDE | 8536.69.40.40 | - | - | - | - | Screw | - | - | - | 600V | - | - | - | 1 | 25A | 22 AWG | 8 AWG | - | - | 8-22 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | - | - | - | - | - | Switch, Pull Pin | - | 70.5mm | 65mm | 12mm | 12.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 8670850000 Weidmüller | 97 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 32A | - | 800V | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 2 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 2 | 25A | 26 AWG | 10 AWG | - | 2 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1021200000 Weidmüller | 50 |
| Datasheet | 8 Weeks | Cable | - | 8.2g | Thermoplastic, Wemid | - | - | 2.5kV | 125V | 2013 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 10A | Screw, Solder | CE, IEC | 1 | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | VDE | 0.5-4mm2 | - | 10mm | - | - | - | - | - | - | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1933740000 Weidmüller | 518 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | 20A | 800V | 800V | 2008 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 4 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | Blue | 300V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 4 | UL; CSA; GL | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 38.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0128360000 Weidmüller | 38 |
| - | 12 Weeks | Cable | Polyamide | - | Polyamide (PA66), Nylon 6/6 | 34A | - | 600V | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | 6.5mm | 30A | Screw | - | 2 | - | 600V | 600V | - | 30A | 1 | 30A | 22 AWG | 10 AWG | 22 AWG | 1 | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | - | - | - | - | - | - | - | - | 45mm | 6.5mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 7914390000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | W | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 6.3A | Screw | CSA, IEC, UR | - | - | 300V | 150V | 60V | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | - | Fuse, Removable Plug | LED | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0396860000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 380V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 2 | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | UL; VDE | 0.5-4mm2 | - | 9mm | - | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9509620000 Weidmüller | 28 |
| Datasheet | 13 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 440V | - | 2013 | SAK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 120°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | 10A | Screw | CE, UR | - | - | 600V | 440V | - | - | 1 | 10A | 26 AWG | 8 AWG | - | 1 | 8-26 AWG | 6.3mm x 32mm | - | UL | 0.5-16mm2 | - | 12mm | - | - | - | Fuse, Removable Plug | - | 63.2mm | 69mm | 13mm | 13.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8857560000 Weidmüller | 13 |
| - | 6 Weeks | - | - | - | - | 10A | - | - | 400V | - | Omnimate | - | Active | - | - | EAR99 | - | Isolated | 5 | - | - | - | 1 | PA | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 2 | - | 26 AWG | 14 AWG | - | 2 | 14-26 AWG | - | 10 | - | 0.5-2.5mm2 | 10A | - | - | SPRING LOADED | 400V | - | - | - | - | - | 6.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1636800000 Weidmüller | 66 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Orange | 2 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0380760000 Weidmüller | 42 |
| Datasheet | 10 Weeks | - | Nylon | 69.35g | Polyamide (PA66), Nylon 6/6 | - | 105A | 8kV | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | 125A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 109A | 12 AWG | 2 AWG | 2 AWG | 1 | 2-12 AWG | - | 2 | UL; CSA; CE | 2.5-35mm2 | - | - | - | - | - | - | - | 60mm | 58mm | 18mm | 18.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0294320000 Weidmüller | 5 |
| - | 6 Weeks | - | Plastic | 6.75g | Gemin (Thermosetting Plastic) | - | 27A | 6kV | 400V | - | SAK | - | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 130°C | -60°C | Yellow | - | POLYAMIDE | 8536.69.40.40 | - | - | - | 32A | Screw | CE, CSA, IEC, UR | 2 | Beige | 300V | - | - | - | 1 | 28A | 24 AWG | 12 AWG | 26 AWG | 1 | 12-24 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | - | 8mm | - | - | - | - | - | 29mm | 27mm | 6mm | 6.0mm | UL94 5VA | - | No SVHC | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1966080000 Weidmüller | 46 |
| Datasheet | 6 Weeks | - | - | 193g | Thermoplastic, Wemid | - | - | 6kV | - | 2012 | WSI | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 6 | 120°C | -50°C | Beige | 1 | UL 94V-0 | - | 54mm | - | - | 32A | Screw | CE, CSA, IEC, cURus | - | - | - | - | - | - | 1 | - | - | - | 3 AWG | 1 | - | - | 2 | UL; CSA; CE | 1.5-25mm2 | - | - | 25 mm2 | - | - | Fuse, Lever | - | 58mm | 58mm | 54mm | 54.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1022220000 Weidmüller | 45 | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 800V | 800V | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Isolated | 4 | - | - | Beige | - | - | - | - | - | - | 32A | Push In, Spring | CE, IEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 38mm | 78mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1018600000 Weidmüller | 60 |
| Datasheet | 6 Weeks | - | Nylon | 35.65g | Thermoplastic, Wemid | 41A | - | 500V | 500V | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Screw | CE, CSA, UR | - | - | 600V | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | Switch, Slide | - | 64mm | 87mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |