- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1521700000 Weidmüller | 60 | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 800V | - | A | - | Active | Not Applicable | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 7914400000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | W | - | Active | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 6.3A | Screw | CSA, IEC, UR | - | - | 300V | - | 250V | 140V | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | Fuse, Removable Plug | LED | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1636820000 Weidmüller | 70 | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 50A | 8kV | 800V | 2012 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | - | - | Orange | - | POLYAMIDE | 8536.69.40.40 | - | 41A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | - | 13mm | - | - | - | - | 45mm | 65mm | 8.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683410000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2011 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 3 | - | - | Black | 2 | STANDARD: UL 94V-0 | - | Straight | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() C905264600 Weidmüller | 115 |
| Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon | 101A | - | 1kV | 1000V | 2011 | ST | - | Active | 1 (Unlimited) | EAR99 | Terminal Block | Feed Through | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | 100A | Bolt and Nut | - | - | - | - | - | - | - | - | 1 | - | 20 AWG | 3 AWG | 20 AWG | 1 | 3-20 AWG | - | 1 | UL; IEC; VDE; CSA | 25mm2 | - | - | - | SCREW | - | - | - | - | - | 18.2mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 0667520000 Weidmüller | 131 | - | - | 6 Weeks | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | - | 500V | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect | 2 | - | - | Yellow | 1 | - | 8536.69.40.40 | - | - | Screw | - | 2 | Brown | 300V | - | - | - | - | 1 | 10A | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | 6.3mm x 32mm | - | UL; CSA | 0.5-10mm2 | - | 12mm | - | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1683440000 Weidmüller | 705 | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | EAR99 | - | Feed Through | 4 | - | - | Green | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1896270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 44A | 800V | 800V | 2006 | P | - | Active | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 57A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | - | 1 | 36.5A | 16 AWG | 8 AWG | 8 AWG | - | 8-16 AWG | - | - | UL; CSA; CE | 1.5-10mm2 | - | 14mm | - | - | - | - | 40.5mm | 64.5mm | 8.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1771380000 Weidmüller | 141 |
| Datasheet | 8 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | 45A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 41A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | 1 | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | SPRING LOADED | - | - | 49.5mm | 68mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792680000 Weidmüller | In Stock | - | Datasheet | - | Through Hole | Nylon | - | Thermoplastic, Wemid | - | 10A | 500V | - | 2004 | I | yes | Obsolete | Not Applicable | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | 17.5A | IDC | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | - | 2; Connected | 15A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | 4 | UL; CSA; CE | 0.21-1.5mm2 | - | - | - | IDC | - | - | 53mm | 100mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1041950000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 35A | 8kV | 800V | 2009 | W | yes | Active | - | EAR99 | - | Feed Through | 4 | 120°C | -50°C | Beige | 2 | - | - | Straight | 32A | Screw | CE, CSA, IEC, UR | - | - | 600V | 2 | - | - | 35A | 2; 1 Grounded | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 8mm | - | - | - | - | 63.25mm | 60.7mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1720880000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 4kV | 400V | 2008 | Z | yes | Active | - | EAR99 | - | Feed Through, Isolated | 5 | - | - | Beige | 4 | - | - | Straight | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 5 | UL; CSA; CE | 0.5-4mm2 | - | 8mm | - | SPRING LOADED | - | - | 48.5mm | 95mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1783980000 Weidmüller | 171 |
| Datasheet | 10 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | 10A | 800V | 30V | 2009 | W | - | Active | Not Applicable | EAR99 | - | Feed Through, Isolated | - | - | - | Beige | 4 | - | - | - | 24A | Screw | CSA, IEC, UR | - | - | 30V | 2 | 30V | 5V | - | 3; 2 Connected | 5mA | 26 AWG | 12 AWG | - | 3 | 12-26 AWG | - | 4 | UL; CSA | 0.5-4mm2 | - | 7mm | - | - | - | LED | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1808210000 Weidmüller | 83 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 8kV | - | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 24A | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 35mm | 42.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0412960000 Weidmüller | 28 |
| Datasheet | 6 Weeks | Panel | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 400V | - | SAK | - | Active | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 2 | - | 8536.69.40.40 | - | - | Screw | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | - | 8mm | - | - | Switch, Removable | - | 57mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1808330000 Weidmüller | 80 | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 24A | Push In, Spring | CE, IEC | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 14 AWG | 1 | 14-26 AWG | - | - | CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 43.15mm | 62.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0271080000 Weidmüller | 7 |
| Datasheet | 5 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 80A | 8kV | 1000V | - | SAK | - | Active | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | - | 8536.69.40.40 | - | 76A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 66A | 12 AWG | 6 AWG | - | 1 | 6-12 AWG | - | - | UL; CSA; CE | 2.5-10mm2 | - | 15mm | - | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0354660000 Weidmüller | 35 |
| - | 4 Weeks | - | Nylon | 28.64g | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | SAK | - | Active | - | EAR99 | Terminal Block | Ground, Earth | 2 | 100°C | -50°C | Green, Yellow | - | - | 8536.69.40.40 | - | - | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | 1 | - | 20 AWG | 8 AWG | 8 AWG | - | 8-20 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | - | 12mm | - | - | - | - | 51.5mm | 40mm | 10mm | 10.0mm | UL94 V-2 | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0380680000 Weidmüller | 62 |
| Datasheet | 8 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 80A | 8kV | 1000V | - | SAK | - | Active | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Blue | 1 | - | 8536.69.40.40 | - | 76A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 66A | 12 AWG | 6 AWG | 6 AWG | 1 | 6-12 AWG | - | - | UL; CSA; CE | 2.5-16mm2 | - | 15mm | - | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1754180000 Weidmüller | 7 |
| Datasheet | 12 Weeks | - | Nylon | - | Thermoplastic, Wemid | 16A | - | - | 400V | 2009 | W | yes | Active | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | Screw | - | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | UL; VDE; CSA | 0.5-1.5mm2 | 15A | 7mm | - | - | - | - | 38.5mm | 46.5mm | 6.5mm | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |