- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1792730000 Weidmüller | In Stock | - | Datasheet | - | Panel | - | Nylon | 40.5g | Thermoplastic, Wemid | - | 10A | 500V | 500V | 2004 | I | yes | Obsolete | Not Applicable | Screw | EAR99 | Terminal Block | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 17.5A | IDC, Screw | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | - | 1 | 15A | 24 AWG | 16 AWG | 16 AWG | 1 | 16-24 AWG | - | - | UL; CSA | 0.21-1.5mm2, 0.5-4mm2 | - | - | - | IDC | - | - | - | 40mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1896110000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | - | Thermoplastic, Wemid | - | 30A | 800V | 800V | 2006 | P | - | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 32A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | - | 1 | 29A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | 2 | UL; CSA; CE | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 38mm | 53mm | 38mm | 5.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0357520000 Weidmüller | 117 |
| - | 8 Weeks | Panel | - | Plastic | 19.5g | Gemin (Thermosetting Plastic) | - | - | 6kV | 400V | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | - | - | - | Yellow | - | POLYAMIDE | 8536.69.40.40 | - | - | - | 25A | Screw | CE, CSA, IEC | 2 | - | 300V | - | - | - | - | 1 | 25A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | - | 12mm | - | - | - | Switch, Pull Pin | - | 59.5mm | 49.5mm | 6.5mm | - | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1119830000 Weidmüller | 70 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | 600V | - | 70V | - | - | 1 | 10A | 22 AWG | 8 AWG | - | - | 8-22 AWG | 5mm x 20mm | - | - | 0.5-10mm2 | - | - | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720760000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | Z | yes | Active | - | - | EAR99 | - | Feed Through | 4 | 120°C | -50°C | Beige | 2 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | 12 AWG | 2 | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | - | 8mm | - | SCREW | - | - | - | - | 95mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9129950000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | 11.73g | Polyamide (PA66), Nylon 6/6 | - | 25A | 8kV | 800V | 2009 | SAK | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Green | 1 | - | 8536.69.40.40 | Straight | - | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 2 | UL; CSA | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 47.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0479620000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | - | Plastic | 11.34g | Gemin (Thermosetting Plastic) | 20A | - | 6kV | 500V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Yellow | 1 | - | - | Straight | - | - | 20A | Tab | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 2; Connected | 25A | - | - | - | 1 | - | - | - | UL; CSA; CE | 0.5-2.5mm2 | - | - | 2.5 mm2 | PUSH-ON | - | - | - | 51.5mm | 40mm | 6.5mm | - | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0661460000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | SAK | - | Active | - | - | EAR99 | - | Ground, Earth | - | 100°C | -50°C | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Screw | CE, CSA, IEC, UR | 2 | Green | - | - | 800V | - | 145A | 1 | - | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | UL; VDE; CSA | 10-35mm2 | - | 20mm | - | - | - | - | - | 60mm | 58mm | 16mm | 16.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0352920000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | Plastic | - | Gemin (Thermosetting Plastic) | 20A | - | - | 500V | - | SAK | - | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Yellow | 1 | - | - | Straight | - | - | - | Tab | - | - | - | 300V | - | - | - | - | 2; Connected | 25A | 18 AWG | 14 AWG | - | 1 | 14-18 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | - | - | 2.5 mm2 | PUSH-ON | - | - | - | 51.5mm | 40mm | 6.5mm | - | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1933910000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Push In | - | - | - | Thermoplastic, Wemid | 22A | - | 6kV | 500V | 2009 | P | - | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 22A | Push In, Spring | CE, IEC | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.5-6mm2 | - | 12mm | - | - | - | Open | - | 39mm | 71mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1806990000 Weidmüller | 83 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 1 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 45.5mm | 75.1mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1042500000 Weidmüller | 41 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | - | Straight | - | - | - | Screw | CE, CSA, IEC, UR | 5 | Green | - | 3 | - | - | - | 1 | - | 16 AWG | 6 AWG | - | 1 | 6-16 AWG | - | 3 | UL; CSA; CE | 1.5-16mm2 | 8A | 12mm | - | - | 800V | - | - | 49mm | 66mm | 9.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1119850000 Weidmüller | 71 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | 600V | - | 150V | - | - | 1 | 10A | 22 AWG | 8 AWG | - | - | 8-22 AWG | 5mm x 20mm | - | - | 0.5-10mm2 | - | - | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010500000 Weidmüller | 238 | - | Datasheet | 10 Weeks | - | - | Nylon | 82.84g | Thermoplastic, Wemid | - | - | 800V | - | 1996 | W | - | Active | Not Applicable | Screw | - | Terminal Block | Ground, Earth | 2 | 120°C | -50°C | Green, Yellow | 2 | - | - | Straight | 16mm | - | - | Screw | CE, CSA, IEC, NEMKO, UR | 2 | Green | - | 1 | 800V | - | - | 1 | - | 12 AWG | 2 AWG | 12 AWG | - | 2-12 AWG | - | - | - | 2.5-35mm2 | - | 18mm | - | - | - | - | - | 62.5mm | 56mm | 16mm | 16.0mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1896160000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 600V | - | 2006 | P | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | 120°C | - | Green, Yellow | 4 | - | - | Straight | - | - | 32A | Push In, Spring | CE, CSA, IEC, cURus | - | Green | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 26 AWG | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 38mm | 80mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1693940000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 24V | - | 2012 | Z | - | Obsolete | - | - | EAR99 | - | Feed Through | 4 | - | - | Beige | - | - | - | - | - | compliant | 10A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | - | 24V | 10V | - | 2; Connected | 50mA | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | LED | - | 79.1mm | 5.1mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1858440000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | 20A | 8kV | 800V | 2008 | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | Straight | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 21A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 42.5mm | 44.5mm | 6.1mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1775600000 Weidmüller | 227 |
| Datasheet | 8 Weeks | Panel | - | - | - | Thermoplastic, Wemid | 17.5A | - | 6kV | 500V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 4 | - | - | Straight | - | - | 17.5A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | 14-26 AWG | - | 4 | UL; CSA; CE | 0.5-1.5mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 36.5mm | 75.5mm | 3.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792560000 Weidmüller | In Stock | - | Datasheet | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 300V | - | 2004 | I | yes | Obsolete | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | 2 | 100°C | -50°C | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 10A | IDC | CE, CSA, IEC, cURus | - | Green | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | 1 | 16-24 AWG | - | 2 | UL; CSA; CE | 0.21-1.5mm2 | - | - | - | IDC | - | - | - | 40mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1989940000 Weidmüller | 158 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 20A | 5A | - | 500V | - | A | - | Active | Not Applicable | - | - | - | Disconnect | 3 | - | - | Beige | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | - | 10mm | - | - | - | Switch, Knife | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - |