- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0489560000 Weidmüller | 288 |
| - | 11 Weeks | Through Hole | Nylon | - | Polyamide (PA66), Nylon 6/6 | 32A | - | - | 690V | - | SAK | - | Active | Not Applicable | EAR99 | Feed Through | 2 | - | - | Beige | 2 | - | 8536.69.40.40 | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | - | - | - | UL; VDE; CSA | 0.5-6mm2 | - | 9mm | - | - | 300V | - | - | 34mm | 32mm | 60mm | 60.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1027500000 Weidmüller | 33 |
| - | 8 Weeks | Through Hole | - | - | - | - | - | - | - | 2014 | W | - | Active | Not Applicable | - | Feed Through | 2 | - | - | Beige | - | - | - | - | 120A | Screw | CE, IEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5-6mm2 | - | 9mm | - | - | - | - | Compensating Resistor | 46.5mm | 60mm | 6.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1763220000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | Z | - | Obsolete | - | EAR99 | Disconnect, Isolated | 5 | - | - | Beige | 4 | - | - | Straight | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | - | 2 | 250V | 250V | - | 3; 1 Grounded | - | - | - | - | 2 | - | 5mm x 20mm | 5 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | Fuse, Removable Plug | LED | 98mm | 95mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7940029427 Weidmüller | 25 |
| - | 12 Weeks | - | - | - | Thermoplastic, Wemid | 32A | - | - | 690V | - | WSI | - | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | Screw | - | - | 600V | - | - | - | - | 1 | 30A | 18 AWG | 4 AWG | - | - | 4-18 AWG | 10.3mm x 38mm | - | - | 1.5-25mm2 | - | - | - | - | - | Fuse, Lever | LED | - | - | - | 17.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1131740000 Weidmüller | 16 | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 300A | - | 500V | - | - | Z | - | Active | 1 (Unlimited) | - | Ground, Earth | 6 | - | - | Green, Yellow | - | - | - | - | 20A | Push In, Spring | CSA, UR | - | - | - | - | - | - | 3; Connected | - | - | - | - | - | 12-26 AWG | - | - | - | - | - | 10mm | - | - | - | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1831130000 Weidmüller | 31 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | 2012 | Z | yes | Active | 1 (Unlimited) | EAR99 | Disconnect | - | - | - | Beige | 2 | 94V-0 | 8536.69.40.40 | Straight | 20A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | UL; CSA | 0.5-4mm2 | - | 10mm | - | SCREW | - | Open | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1208920000 Weidmüller | 177 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 20A | - | 250V | - | - | Z | - | Active | 1 (Unlimited) | - | Feed Through | 8 | - | - | Beige | - | - | - | - | 24A | Push In, Spring | IEC | - | - | - | - | - | - | 4 | - | - | - | - | - | 16-26 AWG | - | - | - | 0.5-2.5mm2 | - | 10mm | - | - | - | - | - | 85mm | 148mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380580000 Weidmüller | 106 |
| Datasheet | 6 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 40A | 8kV | 800V | - | SAK | - | Active | - | EAR99 | Feed Through | - | 100°C | -50°C | Blue | 1 | - | 8536.69.40.40 | - | 41A | Screw | CE, CSA, IEC, UR | 2 | 600V | - | - | - | 40A | 1 | 36A | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 44mm | 45mm | 8mm | 8.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0340720000 Weidmüller | 117 |
| Datasheet | 12 Weeks | Panel | Plastic | 20.24g | Gemin (Thermosetting Plastic) | - | - | 6kV | 400V | - | SAK | - | Active | - | EAR99 | Disconnect | - | 130°C | -60°C | Yellow | - | POLYAMIDE | 8536.69.40.40 | - | 25A | Screw | CE, CSA, IEC, UR | 2 | 300V | - | - | - | 25A | 1 | 25A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | - | 12mm | - | - | - | Switch, Pull Pin | - | 51.5mm | 40mm | 6.5mm | - | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1020680000 Weidmüller | 32 |
| - | 8 Weeks | - | Nylon | 54g | Thermoplastic, Wemid | 125A | - | 8kV | 1000V | - | W | yes | Active | - | EAR99 | Feed Through | - | - | - | Blue | 2 | - | 8536.69.40.40 | Straight | 125A | Screw | CE, CSA, IEC, NEMKO, UR | - | 1kV | - | - | - | - | 1 | 150A | 12 AWG | 1 AWG | - | - | 1-12 AWG | - | - | UL; VDE; CSA | 2.5-35mm2 | - | 18mm | - | - | - | - | - | 62.5mm | 60mm | 16mm | 16.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1289920000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Gemin (Thermosetting Plastic) | - | - | 6kV | 400V | 2013 | SAK | yes | Active | 1 (Unlimited) | EAR99 | Disconnect | 2 | - | - | Yellow | 1 | - | 8536.69.40.40 | - | 32A | Screw | CE, IEC | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | CE | 0.5-6mm2 | - | 10mm | - | - | - | Switch, Slide | - | 40mm | 57.2mm | 6mm | 6.0mm | UL94 5VA | - | RoHS Compliant | UL94 5VA | - | ||
![]() 1925760000 Weidmüller | 50 |
| - | 11 Weeks | - | - | - | Thermoplastic, Wemid | 10A | - | - | 400V | - | Microbox, Omnimate | - | Obsolete | 1 (Unlimited) | EAR99 | Isolated | 6 | - | - | - | 1 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 3 | - | 26 AWG | 14 AWG | - | 3 | 14-26 AWG | - | 6 | - | 0.5-2.5mm2 | 10A | - | 2.5 mm2 | SPRING LOADED | 400V | - | - | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1779000000 Weidmüller | 115 |
| Datasheet | 8 Weeks | Cable | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | Feed Through | - | - | - | Beige | 1 | UL94V-0 | 8536.69.40.40 | - | 1A | Push In, Spring | CE, CSA, IEC, UR | 2 | 600V | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-2.5mm2 | - | 10mm | - | SPRING LOADED | - | - | Diode | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 9915820001 Weidmüller | 107 | - | Datasheet | 12 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | 500V | - | SAK | - | Active | 1 (Unlimited) | EAR99 | Disconnect, Feed Through | - | - | - | Beige | 4 | - | - | Straight | - | Screw | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | - | Fuse | LED | - | - | - | 8.0mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 7940029425 Weidmüller | 5 |
| - | 8 Weeks | - | - | - | Thermoplastic, Wemid | 32A | - | - | 690V | 2008 | WSI | - | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | Screw | - | - | 600V | - | - | - | - | 1 | 30A | 18 AWG | 4 AWG | - | - | 4-18 AWG | - | - | - | 1.5-25mm2 | - | - | - | - | - | Fuse, Lever | LED | - | - | - | 17.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0340480000 Weidmüller | 309 |
| Datasheet | 12 Weeks | Cable | Nylon | 3.58g | Polyamide (PA66), Nylon 6/6 | 17.5A | - | 4kV | 250V | - | SAK | - | Active | - | EAR99 | Feed Through | 2 | 100°C | -50°C | Blue | 1 | - | 8536.69.40.40 | Straight | 17.5A | Screw | CE, CSA, IEC, UR | - | 150V | - | - | - | - | 1 | 15A | 24 AWG | 14 AWG | 14 AWG | 1 | 14-24 AWG | - | 2 | UL; CSA; CE | 0.5-2.5mm2 | - | 7mm | - | - | - | - | - | 24mm | 24.8mm | 5.1mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9158340001 Weidmüller | 36 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | 500V | - | - | - | Active | 1 (Unlimited) | EAR99 | Disconnect, Feed Through | - | - | - | - | 4 | - | - | Straight | - | Screw | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | - | Fuse, Lever | LED | - | - | - | 8.0mm | - | No | RoHS Compliant | - | - | ||
![]() 1814690000 Weidmüller | 323 | - | - | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 250V | 2004 | Z | - | Active | 1 (Unlimited) | EAR99 | Disconnect | - | - | - | Black | 2 | PA66, UL 94V-0 | 8536.69.40.40 | - | 30A | Push In, Spring | CE, CSA, cURus | - | 300V | - | 400V | - | - | 1 | 30A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | Blade, C | - | UL; CSA; CE | 0.5-10mm2 | - | 10mm | - | SPRING LOADED | - | Fuse, Removable Plug | - | 50mm | 70mm | 8.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1186780000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 57A | - | 8kV | 800V | 2011 | W | - | Active | 1 (Unlimited) | EAR99 | Feed Through | 4 | - | - | Blue | 2 | - | - | - | 57A | Screw | CSA, IEC, UR | - | 600V | - | - | - | - | 2; Connected | 49A | 18 AWG | 6 AWG | - | 2 | 6-18 AWG | - | 4 | CSA; IEC; UL | 1.5-16mm2 | - | 12mm | 10 mm2 | - | - | - | - | 69mm | 85mm | 9.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9802730000 Weidmüller | 43 |
| - | 13 Weeks | Panel | - | - | - | - | - | - | - | 2002 | W | - | Active | 1 (Unlimited) | - | Disconnect, Feed Through | - | - | - | Beige | 4 | - | - | - | - | Screw | - | - | 300V | - | - | - | - | 2 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | 5mm x 20mm | - | - | - | - | 9mm | - | - | - | Fuse, Lever | LED | - | - | - | 8.0mm | - | No | RoHS Compliant | - | - |