- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1030200000 Weidmüller | 62 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 4kV | 400V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through (2), Isolated | 5 | - | - | Beige | 1 | UL 94V-0 | - | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | 300V | - | - | - | - | - | 3; 1 Grounded | 15A | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 3 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | 48mm | 90mm | 6.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1933720000 Weidmüller | 89 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 20A | 6kV | 800V | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Beige | 3 | STANDARD: 94V-0 | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | 300V | - | - | - | - | - | 1 | 21.5A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 3 | UL; CSA; GL | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 56.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1925040000 Weidmüller | 15 |
| - | 8 Weeks | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395760000 Weidmüller | In Stock | - | - | 6 Weeks | Cable | Nylon | - | - | - | - | - | 1kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Beige | - | - | - | Straight | - | - | - | CE, IEC | 3 | - | 1 | 24V | 24V | - | - | 2 | 5mA | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | 9mm | - | - | - | - | 52.5mm | 50mm | 6mm | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1887220000 Weidmüller | 62 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | 41A | - | 800V | 800V | - | 2006 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 2 | - | 8536.69.40.40 | Straight | - | 41A | Screw | CE, cURus | - | 600V | - | - | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | 1 | - | 10-26 AWG | - | - | UL; VDE; CSA | 1.5-6mm2 | - | - | - | - | - | - | 76.5mm | 11mm | 11.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0269320000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 41A | - | 6kV | 400V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | 2 | - | - | Yellow | 3 | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | 300V | - | - | - | - | - | 1 | 25A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | 12mm | - | - | Switch, Slide | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0396760000 Weidmüller | 88 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 380V | - | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | 3 | - | - | Beige | 2 | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | 12 AWG | 1 | - | 12-22 AWG | - | - | UL; VDE | 0.5-4mm2 | 9mm | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1538260000 Weidmüller | 7 |
| - | 12 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 32A | - | - | 500V | - | 2002 | SAK | yes | Active | - | - | EAR99 | Feed Through | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | 300V | - | - | - | - | - | 1 | 27A | 22 AWG | 12 AWG | - | 1 | - | 12-22 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | - | - | - | 30mm | 27mm | 6mm | 60.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1946240000 Weidmüller | 108 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0299560000 Weidmüller | 72 |
| - | 8 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 400V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | 2 | - | - | Beige | 2 | - | 8536.69.40.40 | - | - | - | Screw | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | - | Switch, Removable | Diode | 57mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1946210000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1946220000 Weidmüller | 103 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0544660000 Weidmüller | 15 |
| Datasheet | 6 Weeks | Cable | Nylon | - | - | - | - | - | 380V | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Beige | 1 | - | - | Straight | - | 10A | - | CE | 4 | - | 2 | - | - | - | - | - | - | - | - | - | 2 | MODULAR TERMINAL BLOCK | - | - | 4 | - | - | 9mm | - | - | - | - | 56.5mm | 50mm | 6mm | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1415510000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0363680000 Weidmüller | 35 |
| - | 6 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 500V | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | 100°C | -50°C | Blue | 4 | - | - | Straight | 6mm | 32A | Screw | CE, CSA, IEC, UR | - | 300V | 2 | - | - | 32A | - | 2; Connected | 27A | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | - | - | - | - | 40.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1062290000 Weidmüller | 962 |
| Datasheet | 8 Weeks | - | - | - | 10.7g | Thermoplastic, Wemid | 24A | - | 6kV | 500V | - | 2013 | W | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Red | - | - | - | - | - | 24A | Screw | IEC, UR | - | 300V | - | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | - | 0.5-4mm2 | 10mm | - | - | Component, Removable Plug | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0172180000 Weidmüller | 76 |
| Datasheet | 10 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | - | - | - | Blue | 1 | - | - | - | - | 10A | Screw | CE, CSA, IEC | 2 | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | - | - | Switch, Removable | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0642760000 Weidmüller | 28 |
| - | 6 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 380V | - | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | 2 | - | 12-22 AWG | - | 4 | - | 0.5-4mm2 | 9mm | - | - | - | Diode | 56.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1191630000 Weidmüller | 7 |
| - | 12 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | - | 500V | - | - | W | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Green | - | - | - | - | - | - | Screw | - | - | 600V | - | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | - | 0.5-4mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0376960000 Weidmüller | In Stock | - | - | 6 Weeks | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 6.3A | - | - | 500V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | Screw | - | 2 | 300V | - | - | - | - | - | 1 | 10A | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | 5mm x 20mm | - | VDE; CSA | 0.5-4mm2 | 9mm | - | - | Fuse, Lever | - | 30.5mm | 58mm | 8mm | 8.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free |