- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1027700000 Weidmüller | 23 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | W | - | Active | - | - | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | 120A | Screw | CE, IEC | - | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 4mm2 | 9mm | - | - | - | - | Compensating Resistor | 46.5mm | 60mm | 6.5mm | 6.0mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1166660000 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | - | - | Compensating Resistor | 40mm | - | - | 13.0mm | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0516860000 Weidmüller | 24 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1905170000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 32A | - | CE, IEC, UR | - | - | 10 AWG | - | - | - | - | 2 | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | UL; CE | - | 10mm | - | SPRING LOADED | - | - | - | 60mm | 77.6mm | 6.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9802770000 Weidmüller | In Stock | - | - | 3 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | 2002 | W | - | Obsolete | 1 (Unlimited) | - | - | - | Disconnect, Feed Through | - | - | - | Beige | 4 | - | - | - | - | - | Screw | - | - | - | - | 300V | - | - | - | 2 | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | 5mm x 20mm | - | - | - | 9mm | - | - | - | Fuse, Lever | LED | - | - | - | 8.0mm | - | No | - | RoHS Compliant | - | - | ||
![]() 0126700000 Weidmüller | In Stock | - | - | 16 Weeks | Cable | - | Resin | - | - | - | - | - | 8kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 57A | - | CE, CSA, IEC, UR | - | - | 6 AWG | - | 2 | - | - | 1 | 57A | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL | - | 12mm | - | - | - | - | - | 76.5mm | 57mm | 14mm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0128300000 Weidmüller | In Stock | - | - | 16 Weeks | Cable | - | Resin | - | 14.49g | - | - | - | 800V | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 32A | - | CE, IEC, UR | - | - | - | - | 2 | - | - | 1 | 32A | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA | - | 12mm | - | - | - | - | - | 51.5mm | 40mm | 6.5mm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7910360000 Weidmüller | 64 |
| - | 8 Weeks | - | C RAIL | - | - | - | - | - | - | 6kV | - | - | 2008 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 32A | - | CSA, IEC, UR | - | - | - | - | - | - | - | 1 | - | - | - | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | - | - | UL; CSA | - | 13mm | 4 mm2 | SCREW | - | - | - | 51mm | 61.5mm | 6.1mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0259920000 Weidmüller | 28 |
| - | 6 Weeks | - | - | - | Plastic | - | Melamine | - | - | - | - | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | - | - | Brown | - | - | - | - | - | - | Screw | - | 4 | - | - | - | - | - | - | 1 | - | 18 AWG | 8 AWG | - | - | - | 8-18 AWG | - | - | CSA | - | 12mm | - | - | 600V | - | - | 60mm | 50mm | 10mm | 10.0mm | UL94 5V | No | - | RoHS Compliant | UL94 5V | Lead Free | ||
![]() 1706080000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | - | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Orange | 1 | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1779020000 Weidmüller | 28 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 10A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | SPRING LOADED | - | Open | - | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1772950000 Weidmüller | 29 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | 76A | - | 6kV | 800V | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Isolated | - | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 76A | Push In, Spring | CE, CSA, IEC, UR | 1 | - | - | 600V | - | - | - | - | 65A | 14 AWG | 4 AWG | - | 1 | - | 4-14 AWG | - | 1 | UL; CSA; CE | 1.5-10mm2 | 18mm | - | SPRING LOADED | - | - | - | 50.5mm | 61.5mm | 14mm | 14.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1745250000 Weidmüller | 64 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 800V | - | - | 2002 | Z | yes | Active | Not Applicable | Screw | EAR99 | - | Ground, Earth | - | 100°C | -50°C | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | - | 1 | - | 14 AWG | 4 AWG | 4 AWG | 1 | - | 4-14 AWG | - | 2 | UL; CSA; CE | 1.5-25mm2 | 18mm | - | SPRING LOADED | - | - | - | 50.5mm | 82.5mm | 12.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020020000 Weidmüller | 333 |
| - | 6 Weeks | Through Hole | - | - | Nylon | 8.62g | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 5.1mm | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | 600V | - | 600V | 25A | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | 1 | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1023900000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | Cable | - | - | - | 13.9g | Thermoplastic, Wemid | - | - | 125V | - | - | 2013 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 4 | - | - | Beige | - | - | - | Straight | - | 10A | Screw, Solder | CE, IEC | - | - | - | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | VDE | 0.5-4mm2 | 10mm | - | - | - | - | - | - | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 998803 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1044440000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | W | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0212810000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable | - | Nylon | - | - | - | - | - | 8kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Black | 1 | - | 8536.69.40.40 | Straight | - | 41A | - | CE, CSA, IEC, UR | 2 | - | 6 AWG | - | - | - | - | 1 | 36A | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA | - | 12mm | - | - | - | - | - | 47.5mm | 40mm | 8mm | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1798330000 Weidmüller | 75 |
| - | 8 Weeks | - | DIN RAIL | - | - | - | - | - | - | 6kV | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Blue | 3 | 94V-0 | - | - | - | 16A | - | CE, CSA, IEC, UR | - | - | - | - | - | - | - | 2 | - | - | - | - | 3 | MODULAR TERMINAL BLOCK | - | - | - | UL; VDE; CSA | - | 10mm | - | SCREW | - | - | - | 67mm | 117mm | 5.1mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1011080000 Weidmüller | 58 |
| Datasheet | 10 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | - | 600V | - | - | - | 1 | 10A | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | 5mm x 20mm | - | UL; CSA | 0.5-10mm2 | 12mm | - | - | - | Fuse, Removable Plug | - | - | - | - | 7.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |