- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0324460000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | 8A | - | 6kV | 400V | - | SAK | - | Active | - | Screw | EAR99 | - | Feed Through | 3 | Beige | - | - | - | Straight | 8A | Screw, Tab | CE, CSA, IEC, UR | 2 | - | 150V | - | - | 1 | 20A | 24 AWG | 12 AWG | - | - | 12-24 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | SOLDER | - | - | 30mm | 27mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1166560000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Feed Through | 4 | Beige | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | Compensating Resistor | 40mm | 13mm | - | 13.0mm | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1011100000 Weidmüller | In Stock | - | - | - | - | - | Nylon | Thermoplastic, Wemid | 14A | - | - | 800V | - | W | yes | Obsolete | Not Applicable | - | EAR99 | - | Disconnect | 2 | Beige | 2 | - | 8536.69.40.40 | Straight | - | Screw | - | - | - | 300V | - | - | 1 | 10A | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | 49mm | - | 5mm | 5.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0106020000 Weidmüller | In Stock | - | Datasheet | - | - | - | Plastic | Gemin (Thermosetting Plastic) | 41A | - | 6kV | 125V | - | SAK | - | Obsolete | - | - | EAR99 | - | Disconnect | 2 | Yellow | 3 | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | 1 | 25A | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | - | UL; CSA; IEC | 0.5-10mm2 | 12mm | - | Switch, Slide | - | 52.5mm | 82mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1616480000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | Thermoplastic, Wemid | 12A | - | 6kV | 500V | 2006 | Z | - | Active | - | Screw | EAR99 | Terminal Block | Disconnect | - | Beige | 1 | UL94V-0 | 8536.69.40.40 | - | 12A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | 70V | 30V | 1 | 16A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 6.3mm x 32mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | Fuse, Removable Plug | LED | 73mm | 79.5mm | 12.2mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9525900000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1011510000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | Thermoplastic, Wemid | 32A | - | - | 800V | 2011 | P | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | Red | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.5-6mm2 | 12mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792670000 Weidmüller | In Stock | - | Datasheet | - | Panel | - | Nylon | Thermoplastic, Wemid | 16A | - | 6kV | 400V | 2009 | I | yes | Obsolete | Not Applicable | - | EAR99 | - | Disconnect | - | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 16A | IDC | CE, CSA, IEC, cURus | - | - | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | 2 | UL; CSA; CE | 0.21-1.5mm2 | - | IDC | - | - | 40mm | 78.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792550000 Weidmüller | In Stock | - | Datasheet | - | Through Hole | - | Nylon | Thermoplastic, Wemid | - | 10A | 500V | 500V | 2009 | I | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 2 | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 17.5A | IDC | CE, CSA, IEC, cURus | 2 | - | 300V | - | - | 1 | 15A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | 2 | UL; CSA; CE | 0.21-1.5mm2 | - | IDC | - | - | 40mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792750000 Weidmüller | In Stock | - | Datasheet | - | - | - | Nylon | Thermoplastic, Wemid | - | - | - | - | 2009 | I | - | Obsolete | Not Applicable | Screw | EAR99 | - | Ground, Earth | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | IDC, Screw | CE, CSA, IEC, cURus | 2 | White | - | - | - | 1 | - | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | 1 | UL; CSA; CE | 0.21-1.5mm2, 0.5-4mm2 | - | IDC | - | - | 40mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1415470000 Weidmüller | 91 |
| - | 8 Weeks | - | - | - | Thermoplastic, Wemid | 57A | - | - | 800V | - | W | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 4 | Green, Yellow | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | 6-18 AWG | - | - | - | 1.5-16mm2 | 12mm | - | - | - | - | - | - | 9.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792610000 Weidmüller | In Stock | - | Datasheet | - | Through Hole | - | Nylon | Thermoplastic, Wemid | - | 10A | 500V | - | 2009 | I | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | Blue | 1 | - | - | - | 17.5A | IDC | CE, CSA, IEC, cURus | 2 | - | 300V | - | - | 1 | 15A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | 4 | UL; CSA; CE | 0.21-1.5mm2 | - | IDC | - | - | 40mm | 93.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7940022563 Weidmüller | 133 |
| - | 12 Weeks | DIN Rail | - | - | - | - | - | 500V | - | - | W | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | - | - | - | 15A | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 4mm2 | - | - | Fuse, Lever | LED | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1677130000 Weidmüller | In Stock | - | - | 6 Weeks | Through Hole | - | Nylon | - | - | - | - | - | - | SAK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | POLYAMIDE | 8536.69.40.40 | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | 1 | - | - | - | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | - | Thermocouple, NiCr-Ni | 30mm | 27mm | 14mm | 14.0mm | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0217160000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | 20A | - | 4kV | 400V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | Beige | 4 | - | - | - | 20A | Tab | CE, CSA, IEC, UR | - | - | 300V | - | - | 2 | 10A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | UL; CSA | 0.5-2.5mm2 | - | SCREW | - | - | 60.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9134561111 Weidmüller | 50 |
| - | 6 Weeks | - | - | - | - | - | - | - | 300V | - | W | - | Active | - | - | EAR99 | - | Disconnect, Feed Through | 4 | Beige | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | 5mm x 20mm, 5mm x 25mm | - | - | - | 9mm | - | Fuse, Lever | - | - | - | - | 8.0mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0357620000 Weidmüller | In Stock | - | Datasheet | - | Panel | - | Plastic | Gemin (Thermosetting Plastic) | - | - | - | 380V | - | SAK | - | Obsolete | - | - | EAR99 | - | Disconnect | 2 | Yellow | 2 | - | 8536.69.40.40 | - | - | Screw | - | - | Beige | 300V | - | - | 1 | 25A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | UL; VDE; CSA | 4mm2 | 12mm | - | Switch, Pull Pin | - | 67mm | 40mm | 6.5mm | - | UL94 5V | No | - | RoHS Compliant | UL94 5V | Lead Free | ||
![]() 1692240000 Weidmüller | In Stock | - | - | 3 Weeks | - | - | Nylon | Thermoplastic, Wemid | 24A | - | - | 800V | - | Z | yes | Obsolete | - | - | EAR99 | - | Feed Through | 4 | Green, Yellow | 4 | - | - | Straight | - | Push In, Spring | - | - | Green | 600V | - | - | 1 | 25A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | SCREW | - | - | 39mm | 79mm | 5mm | 5.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0445420000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic | Gemin (Thermosetting Plastic) | 41A | - | 125V | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | 2 | Yellow | 3 | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | 1 | 25A | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | - | UL | 0.5-10mm2 | 12mm | - | Switch, Slide | - | 52.5mm | 82mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1853960000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 60A | 8kV | 800V | 2008 | SAK | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | Gray | 1 | - | 8536.69.40.40 | Straight | 57A | Screw | CE, CSA, IEC, UR | - | Grey | 600V | - | - | 1 | 50A | 14 AWG | 6 AWG | - | 1 | 6-14 AWG | - | 2 | UL; CSA | 1.5-16mm2 | 12mm | - | - | - | 47.5mm | 41.5mm | 10mm | 10.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - |