- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 911997 Weidmüller | 50 |
| Datasheet | 5 Weeks | - | - | - | Nylon | - | - | - | - | - | - | 2002 | W | Active | - | - | EAR99 | Feed Through | - | 3 | - | - | Beige | 2 | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | 600V | - | LED | 63mm | 69mm | 5mm | 5.0mm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() C037118 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | SAK | Active | 1 (Unlimited) | - | EAR99 | Dual Disconnect | - | 4 | - | - | Blue | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch, Knife | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9909310000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | SAK | Active | 1 (Unlimited) | - | - | Disconnect | - | 2 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9909880000 Weidmüller | 37 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | SAK | Active | 1 (Unlimited) | - | - | Disconnect | - | 2 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7916740000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | Nylon | Thermoplastic, Wemid | 32A | - | - | 800V | - | - | W | Active | - | - | EAR99 | Feed Through | - | 4 | - | - | Beige | - | - | - | - | - | Screw | - | - | - | - | 600V | - | 2 | 35A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | UL; VDE; CSA | 4mm2 | - | 8mm | - | - | - | - | - | 64mm | 60mm | 6mm | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0212880000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | 8kV | - | - | - | SAK | Active | - | - | EAR99 | Feed Through | - | 2 | - | - | Blue | 1 | 8536.69.40.40 | Straight | - | 41A | Screw | CE, CSA, IEC, UR | - | - | - | 800V | - | 1 | 36A | 22 AWG | 8 AWG | 1 | - | 8-22 AWG | - | 2 | UL; CSA | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 47.5mm | 40mm | 8mm | 8.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1781720000 Weidmüller | 42 |
| - | 8 Weeks | - | - | - | - | - | - | - | 800V | - | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Beige | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0175960000 Weidmüller | 228 |
| Datasheet | 10 Weeks | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | 24A | - | 250V | - | - | - | SAK | Active | - | - | EAR99 | Feed Through | - | - | 100°C | -50°C | Beige | - | 8536.69.40.40 | - | - | 24A | Screw | - | 2 | - | - | 300V | 10A | 1 | 10A | 26 AWG | 12 AWG | 1 | - | 12-26 AWG | - | - | UL; VDE; CSA | 2.5mm2 | - | 7mm | - | - | - | - | - | 27mm | 25.5mm | 5mm | 5.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9123140000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Nylon | - | - | - | - | - | - | 2005 | W | Obsolete | Not Applicable | - | - | Disconnect | - | 2 | - | - | Beige | 4 | - | - | - | - | Screw | - | - | Green | - | 300V | - | 1 | 10A | 22 AWG | 12 AWG | - | - | 12-22 AWG | 5mm x 20mm | - | - | - | - | 9mm | - | - | - | Fuse, Lever | - | 44mm | 58mm | 8mm | 8.0mm | - | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 19002 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | Gemin (Thermosetting Plastic) | - | - | - | - | - | - | SAK | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | 2 | - | - | Brown | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | - | 10mm | - | - | - | - | Thermocouple | - | - | - | 6.0mm | UL94 5V | - | RoHS Compliant | UL94 5V | - | ||
![]() 0189860000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | SAK | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | - | Beige | 2 | 8536.69.40.40 | Straight | compliant | - | Screw | CE, IEC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | UL; VDE; CSA | 0.5-2.5mm2 | - | 10mm | - | - | - | - | Thermocouple | 46.5mm | 36.5mm | 6mm | 6.0mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 0107160000 Weidmüller | 7 |
| Datasheet | 8 Weeks | Panel | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | SAK | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | - | Beige | 2 | 8536.69.40.40 | Straight | - | - | Screw | CE, IEC | - | - | - | - | - | 1 | - | - | - | 1 | - | - | - | 2 | UL; VDE; CSA | 0.5-2.5mm2 | - | 10mm | - | - | - | - | Thermocouple | 46.5mm | 36.5mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1833610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | 690V | - | 2010 | W | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | - | 4 | - | - | Beige | 1 | - | - | - | 24A | Screw | CSA, UR | - | - | - | 300V | - | 2 | 20A | 30 AWG | 12 AWG | 1 | - | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | - | - | - | - | Open | - | 66mm | 72.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1858450000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 24A | - | - | 800V | - | - | SAK | Active | 1 (Unlimited) | - | - | Feed Through | - | 2 | - | - | Brown | - | - | - | - | - | Screw | - | - | - | - | 600V | - | 1 | 20A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-6mm2 | - | 10mm | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1907040000 Weidmüller | 52 |
| - | 8 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 30A | 8kV | 500V | 300V | - | SAK | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | 4 | - | - | Beige | - | - | - | - | 32A | Screw | CE, CSA, IEC, cURus | - | - | - | - | - | 2 | 28A | - | - | - | - | 10-22 AWG | - | - | - | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 47.5mm | 54mm | 6.5mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 9401180000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Obsolete | Not Applicable | - | - | Feed Through | - | 4 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | 20 AWG | 12 AWG | - | - | 12-20 AWG | - | - | - | 0.5-4mm2 | - | - | - | - | - | - | Varistor | 56mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0168820000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0555730000 Weidmüller | In Stock | - | - | 12 Weeks | - | G RAIL | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 1 | 8536.69.40.40 | - | - | - | - | - | - | - | 2 AWG | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | - | UL; CSA | - | 125A | - | 35 mm2 | SCREW | 1000V | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0212840000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | 8kV | - | - | - | SAK | Obsolete | - | - | EAR99 | Feed Through | - | 2 | - | - | Red | 1 | 8536.69.40.40 | Straight | - | 41A | Screw | CE, CSA, IEC, UR | - | - | - | 800V | - | 1 | 36A | 22 AWG | 8 AWG | 1 | - | 8-22 AWG | - | 2 | UL; CSA | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 47.5mm | 40mm | 8mm | 8.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0643160000 Weidmüller | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |