- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1412950000 Weidmüller | 129 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | Thermoplastic, Wemid | 24A | - | - | 1000V | - | - | W | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-30 AWG | - | - | - | 0.05-4mm2 | 10mm | - | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1131750000 Weidmüller | 46 |
| - | 8 Weeks | - | - | - | - | - | - | Thermoplastic, Wemid | - | 15A | 6kV | 500V | 300V | 2015 | Z | - | Active | 1 (Unlimited) | - | - | Feed Through | 6 | - | - | Beige | - | - | - | - | 20A | Push In, Spring | CSA, UR | - | - | - | - | - | - | 3; 1 Grounded | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0215580000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 6kV | 500V | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | 24A | Screw | CE, CSA, IEC, UR | - | 300V | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | 1 | - | 12-28 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | 43.5mm | 32.5mm | 5mm | 5.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1114720000 Weidmüller | 120 | - | - | 8 Weeks | - | - | - | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | 600V | - | W | - | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-30 AWG | - | - | - | 0.5-4mm2 | 10mm | - | - | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1044450000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | W | - | Active | 1 (Unlimited) | - | - | Disconnect | 3 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9908500000 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | 2005 | W | - | Obsolete | Not Applicable | - | - | Disconnect, Feed Through | 4 | - | - | Beige | - | - | - | Straight | - | Screw | - | - | 300V | 1 | - | 20A | - | 2 | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | 5mm x 20mm | - | - | - | 9mm | - | Fuse, Lever | - | - | - | 8.0mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1021800000 Weidmüller | 295 |
| - | 8 Weeks | - | - | - | - | Nylon | - | Thermoplastic, Wemid | 12A | - | 6kV | 500V | - | 2011 | W | yes | Active | - | Screw | EAR99 | Feed Through | 2 | 120°C | -50°C | Beige | - | - | 8536.69.40.40 | Straight | 12A | Screw, Tab | CE, CSA, IEC, NEMKO, UR | 1 | 300V | - | - | 10A | - | - | 16A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | 46.25mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1068080000 Weidmüller | 62 |
| - | 12 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | W | - | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Red | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2551510000 Weidmüller | 59 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Thermoplastic, Wemid | 125A | 113A | - | 1000V | - | - | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2-12 AWG | - | - | - | 2.5-35mm2 | 25mm | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | - | - | ||
![]() 2551530000 Weidmüller | 98 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Thermoplastic, Wemid | 125A | - | - | 1000V | - | - | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2-12 AWG | - | - | - | 2.5-35mm2 | 25mm | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | - | - | ||
![]() 7910370000 Weidmüller | 37 |
| Datasheet | 12 Weeks | Cable | - | - | - | - | - | Thermoplastic, Wemid | 32A | - | 6kV | 500V | - | 2013 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Blue | 2 | 94V-0 | 8536.69.40.40 | Straight | 32A | Screw | CSA, IEC, UR | - | 300V | - | - | - | - | 1 | 22A | 22 AWG | 10 AWG | 10 AWG | 1 | - | 10-22 AWG | - | - | UL | 0.5-6mm2 | 13mm | SPRING LOADED | Switch, Knife | 51mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0297520000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 10A | - | 6kV | - | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | 10A | Screw | CE, CSA, UR | - | 600V | - | 500V | - | - | 1 | 8A | 22 AWG | 10 AWG | - | 1 | - | 10-22 AWG | 5mm x 30mm | - | UL; CSA | 0.5-16mm2 | 12mm | - | Fuse, Screw Cap | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 8161820000 Weidmüller | 22 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | Thermoplastic | 20A | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | 120A | Screw | IEC | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 0.5-6mm2 | 9mm | - | - | 46.5mm | 60mm | 6.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1011280000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Nylon | - | Thermoplastic, Wemid | 24A | - | - | 500V | - | 2003 | W | yes | Obsolete | Not Applicable | - | EAR99 | Disconnect | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | Screw | - | - | 300V | - | - | 20A | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | 49mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0266320000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | - | - | - | 14.24g | Gemin (Thermosetting Plastic) | 20A | - | 500V | 500V | - | - | SAK | - | Obsolete | - | - | EAR99 | Feed Through | 4 | - | - | Yellow | 2 | - | - | Straight | 20A | Tab | CE, CSA, IEC, UR | - | 300V | - | - | - | - | 1 | 13A | - | - | - | - | - | - | - | 4 | UL; CSA | 0.5-2.5mm2 | - | SCREW | - | 46mm | 58mm | 6.5mm | - | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1039700000 Weidmüller | 109 | - | - | 3 Weeks | - | - | - | - | - | - | Thermoplastic, Wemid | 41A | - | - | 800V | - | 2003 | W | - | Obsolete | Not Applicable | - | - | Feed Through | 2 | - | - | White | - | - | - | - | - | Screw | - | - | 600V | - | - | - | - | 1 | 50A | 22 AWG | 8 AWG | - | - | - | 8-22 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | - | 7.9mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3833500000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1946230000 Weidmüller | 44 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0523760000 Weidmüller | In Stock | - | - | 8 Weeks | - | G RAIL | 1 | Nylon | - | - | - | - | - | 380V | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Beige | 1 | - | 8536.69.40.40 | - | 10A | - | CE | - | - | - | - | - | - | 2 | - | - | - | - | 2 | MODULAR TERMINAL BLOCK | - | - | 4 | - | - | 9mm | SCREW | - | 56.5mm | 50mm | 6mm | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1025100000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | Nylon | - | Thermoplastic, Wemid | 32A | - | - | 500V | - | - | W | - | Active | - | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | Screw | - | - | 300V | - | - | - | - | 1 | 10A | 22 AWG | 10 AWG | - | - | - | 10-22 AWG | - | - | - | 4mm2 | 10mm | - | - | 47mm | 60mm | 6mm | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |