- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Material - Insulation | Current-IEC | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9133151111 Weidmüller | In Stock | - | - | - | - | - | - | - | - | 300V | - | W | - | Obsolete | Not Applicable | - | - | Disconnect, Feed Through | 4 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | 5mm x 20mm, 5mm x 25mm | - | - | - | 9mm | - | - | - | Fuse, Lever | - | - | - | - | 8.0mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 6720000841 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1317060000 Weidmüller | In Stock | - | - | - | - | Nylon | - | 24A | - | 250V | - | SAK | yes | Obsolete | Not Applicable | - | EAR99 | Feed Through | 6 | - | - | Beige | - | POLYAMIDE | - | - | - | - | Screw | - | - | 300V | 3 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 7mm | 2.5 mm2 | - | - | - | - | 49mm | 82mm | 6mm | 7.0mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1011180000 Weidmüller | In Stock | - | - | - | - | Nylon | Thermoplastic, Wemid | 16A | - | 800V | - | W | yes | Obsolete | Not Applicable | - | EAR99 | Disconnect | 2 | - | - | Blue | 2 | - | 8536.69.40.40 | Straight | - | - | Screw | - | - | 300V | 1 | 10A | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | - | - | 49mm | - | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1578510000 Weidmüller | In Stock | - | - | 8 Weeks | - | Nylon | - | 20A | - | 5-30V | - | SAK | - | Obsolete | Not Applicable | - | - | Feed Through, Isolated | 3 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | 300V | 3; 2 Connected | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.5-4mm2 | 7mm | - | - | - | - | LED | 49mm | 65mm | 6mm | 6.0mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1012800000 Weidmüller | In Stock | - | Datasheet | - | - | Nylon | Thermoplastic, Wemid | 14A | - | 800V | 2008 | W | yes | Obsolete | Not Applicable | - | EAR99 | Disconnect | 2 | - | - | Beige | 2 | - | 8536.69.40.40 | Straight | - | - | Screw | - | - | 300V | 1 | 10A | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | Open | - | 49mm | 60mm | 5.1mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792660000 Weidmüller | In Stock | - | Datasheet | - | Panel | Nylon | Thermoplastic, Wemid | 17.5A | - | 500V | 2009 | I | yes | Obsolete | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Blue | 2 | - | - | Straight | - | - | IDC | - | - | 300V | 2 | 10A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | 4 | UL; CSA; CE | 0.21-1.5mm2 | - | - | IDC | - | - | - | 54mm | 100mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 911846 Weidmüller | 28 |
| - | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermocouple | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 911999 Weidmüller | 28 |
| - | 6 Weeks | - | - | - | - | - | - | - | W | - | Active | - | - | EAR99 | Feed Through | 3 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 2.5mm2 | 10mm | - | - | - | - | LED | - | - | - | 5.0mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 0299960000 Weidmüller | In Stock | - | - | - | Panel | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | 400V | - | SAK | - | Obsolete | - | - | EAR99 | Disconnect | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | Screw | - | 2 | 300V | 1 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | - | - | Switch, Removable | - | 57mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1934030000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9909180000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9909300000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | SAK | - | Obsolete | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0497560000 Weidmüller | 62 |
| Datasheet | 12 Weeks | - | Nylon | Polyamide (PA66), Nylon 6/6 | 32A | 6kV | 630V | - | SAK | - | Active | - | Screw | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | 32A | Screw, Spring Clamp | CE, CSA, IEC, UR | 2 | 600V | 1 | 20A | 22 AWG | 12 AWG | 12 AWG | 1 | 12-22 AWG | - | - | CE | 0.5-4mm2 | 12mm | - | - | - | - | - | 60mm | 50mm | 8mm | 8.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9909830000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 912013 Weidmüller | 28 |
| - | 5 Weeks | - | - | - | - | - | - | - | W | - | Active | - | - | EAR99 | Feed Through | 3 | - | - | - | 2 | - | - | - | - | - | Screw | - | - | - | 3; 2 Connected | - | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | - | 2.5mm2 | 10mm | 2.5 mm2 | - | 120V | - | LED | - | - | - | 5.0mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 18982 Weidmüller | In Stock | - | - | 3 Weeks | - | - | Gemin (Thermosetting Plastic) | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Brown | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | 10mm | - | - | - | - | Thermocouple | - | - | - | 6.0mm | UL94 5V | - | RoHS Compliant | UL94 5V | - | ||
![]() 910586 Weidmüller | 50 |
| - | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | 3 | - | - | Beige | - | - | - | - | compliant | - | Screw | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | 10mm | - | - | - | - | Thermocouple, Copper/Constantan | - | - | - | 18.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 911973 Weidmüller | 50 |
| - | 6 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Beige | - | - | - | - | compliant | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | 9mm | - | - | - | - | LED | - | - | - | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 911974 Weidmüller | 50 |
| - | 6 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Beige | - | - | - | - | compliant | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | 9mm | - | - | - | - | LED | - | - | - | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - |