- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Voltage Rated | Voltage-IEC | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Pitch | Reach Compliance Code | Current Rating | Termination Style | Wire Gauge | Voltage | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3897420000 Weidmüller | In Stock | - | - | 7 Weeks | - | Gemin (Thermosetting Plastic) | 250V | - | SAK | - | Active | 1 (Unlimited) | - | - | Disconnect | - | - | 100°C | -50°C | Brown | - | - | 13mm | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 912016 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | W | - | Active | - | Screw | - | Feed Through | - | 3 | - | - | White | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 2.5mm2 | - | 10mm | - | - | - | - | LED | 5.0mm | - | - | Non-RoHS Compliant | - | ||
![]() 911976 Weidmüller | 50 |
| - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 3 | - | - | Beige | - | - | - | compliant | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | 9mm | - | - | - | - | LED | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() 911977 Weidmüller | 47 |
| - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 3 | - | - | Beige | - | - | - | compliant | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | 9mm | - | - | - | - | LED | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() 910646 Weidmüller | In Stock | - | - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 4 | - | - | Beige | - | - | - | compliant | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | 9mm | - | - | - | - | LED | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() 204968 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6720000045 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1867490000 Weidmüller | In Stock | - | - | 8 Weeks | DIN RAIL | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 1 | 8536.69.40.40 | - | - | - | - | 8 AWG | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | UL; CSA | - | 10A | - | 6 mm2 | SCREW | 300V | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA25272/1/N Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 910277 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | - | 8536.69.40.40 | - | compliant | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 915302 Weidmüller | In Stock | - | - | 9 Weeks | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 912186 Weidmüller | 15 |
| - | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 250Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6720001153 Weidmüller | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 912021 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | W | - | Active | - | - | EAR99 | Feed Through | - | 3 | - | - | - | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 2.5mm2 | - | 10mm | - | - | - | - | LED | 5.0mm | - | - | Non-RoHS Compliant | - | ||
![]() 912014 Weidmüller | 50 |
| - | 5 Weeks | - | - | - | - | W | - | Active | - | - | EAR99 | Feed Through | - | 3 | - | - | - | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 2.5mm2 | - | 10mm | - | - | - | - | LED | 5.0mm | - | - | Non-RoHS Compliant | - | ||
![]() 911975 Weidmüller | 50 |
| - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 3 | - | - | Beige | 2 | - | - | compliant | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | 2 | - | 12-22 AWG | 4 | - | - | - | 9mm | 4 mm2 | - | 6V | - | LED | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() 911972 Weidmüller | 47 |
| - | 6 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 3 | - | - | Beige | - | - | - | compliant | - | Screw | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | 9mm | - | - | - | - | LED | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() 912017 Weidmüller | 28 |
| - | 5 Weeks | - | - | - | - | W | - | Active | - | - | EAR99 | Feed Through | - | 3 | - | - | - | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 2.5mm2 | - | 10mm | - | - | - | - | LED | 5.0mm | - | - | Non-RoHS Compliant | - | ||
![]() 912025 Weidmüller | 28 |
| - | 5 Weeks | - | - | - | - | W | - | Active | - | - | EAR99 | Feed Through | - | 3 | - | - | - | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 2.5mm2 | - | 10mm | - | - | - | - | LED | 5.0mm | - | - | Non-RoHS Compliant | - | ||
![]() 1686940000 Weidmüller | In Stock | - | - | 11 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 400V | SAK | - | Active | 1 (Unlimited) | - | - | Disconnect, Feed Through | - | 4 | - | - | Beige | - | - | - | - | - | Screw | - | 300V | - | 2 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.5-4mm2 | - | 9mm | - | - | - | Switch, Lever | - | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 |