- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Current-IEC | Voltage Rated | Voltage-IEC | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 912022 Weidmüller | 7 |
| - | 5 Weeks | - | - | - | - | - | - | - | W | - | Active | - | EAR99 | Feed Through | 3 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | - | - | LED | - | - | - | 5.0mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 910583 Weidmüller | 47 |
| - | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Active | - | EAR99 | Feed Through | 3 | Beige | - | - | - | compliant | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Chromel/Constantan | - | - | - | 18.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 911981 Weidmüller | 50 |
| - | 6 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Active | Not Applicable | EAR99 | Feed Through | 3 | Beige | - | - | - | compliant | - | Screw | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | - | 9mm | - | - | - | - | LED | - | - | - | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 911978 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Active | Not Applicable | EAR99 | Feed Through | 3 | Beige | - | - | - | compliant | - | Screw | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | - | 9mm | - | - | - | - | LED | - | - | - | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 18992 Weidmüller | In Stock | - | - | 3 Weeks | - | - | - | Gemin (Thermosetting Plastic) | - | - | - | SAK | - | Active | 1 (Unlimited) | EAR99 | Feed Through | 2 | Brown | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | - | - | 10mm | - | - | - | - | Thermocouple | - | - | - | 6.0mm | UL94 5V | - | RoHS Compliant | UL94 5V | - | ||
![]() 912994 Weidmüller | In Stock | - | - | 7 Weeks | Panel | - | - | Polyamide (PA66), Nylon 6/6 | 36A | - | - | SAK | - | Active | - | EAR99 | Feed Through | 2 | Orange | 2 | - | 8536.69.40.40 | - | - | Screw | - | - | - | 600V | - | - | 1 | 30A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | - | 4mm2 | - | 12mm | - | - | - | - | - | - | - | - | 6.5mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 910222 Weidmüller | In Stock | - | - | 4 Weeks | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Active | - | EAR99 | Feed Through | 3 | Beige | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Chromel/Constantan | 49.5mm | 36.5mm | 18mm | 18.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9401050000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Feed Through | 4 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | 20 AWG | 12 AWG | - | - | 12-20 AWG | - | - | - | 0.5-4mm2 | - | - | - | - | - | - | Varistor | 56mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 910221 Weidmüller | In Stock | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Obsolete | 1 (Unlimited) | EAR99 | Feed Through | 3 | Beige | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Copper/Constantan | - | - | - | 18.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0385320000 Weidmüller | In Stock | - | - | - | Panel | - | Plastic | Gemin (Thermosetting Plastic) | 6.3A | 500V | 500V | SAK | - | Obsolete | - | EAR99 | Disconnect | - | Yellow | 2 | - | 8536.69.40.40 | - | - | Screw | CE | - | - | - | 115V | - | 1 | 50A | 20 AWG | 8 AWG | 1 | - | 8-20 AWG | 5mm x 20mm | - | CE | 0.5-10mm2 | - | 12mm | - | - | - | Fuse, Screw Cap | Neon Lamp | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 910096 Weidmüller | In Stock | - | - | 2 Weeks | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Obsolete | - | EAR99 | Feed Through | 2 | Beige | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Chromel/Constantan | 49.5mm | 36.5mm | 12mm | 12.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1833830000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | 8kV | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Red | - | - | - | - | 24A | - | IEC, UR | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 6720000856 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0218650000 Weidmüller | In Stock | - | - | 10 Weeks | - | DIN RAIL/G RAIL | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 1 | POLYAMIDE 66, STANDARD: 94V-2 | 8536.69.40.40 | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA | - | 25A | - | 2.5 mm2 | SCREW | 800V | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 910584 Weidmüller | In Stock | - | - | 4 Weeks | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Obsolete | Not Applicable | EAR99 | Feed Through | 3 | Beige | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Iron/Constantan | 49.5mm | 36.5mm | 18mm | 18.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1752160000 Weidmüller | In Stock | - | - | 5 Weeks | - | - | Nylon | Thermoplastic, Wemid | - | - | - | W | - | Obsolete | Not Applicable | EAR99 | Ground, Earth | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | - | Screw | - | Green | - | - | - | - | 1 | - | 22 AWG | 14 AWG | - | - | 14-22 AWG | - | - | UL; VDE | 1.5mm2 | - | 10mm | - | - | - | - | - | 37.5mm | 54mm | 5mm | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9134521111 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | 300V | W | - | Obsolete | Not Applicable | EAR99 | Disconnect, Feed Through | 4 | Beige | - | - | - | - | - | Screw | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | 5mm x 20mm, 5mm x 25mm | - | - | - | - | 9mm | - | - | - | Fuse, Lever | - | - | - | - | 8.0mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3019980000 Weidmüller | In Stock | - | - | 111 Weeks | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 910501 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | Beige | - | - | 8536.69.40.40 | compliant | - | Screw | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Copper/Constantan | - | - | - | 12.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 915303 Weidmüller | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |