- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Material - Insulation | Current-IEC | Voltage Rated | Voltage-IEC | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Number of Circuits | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3898020000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3897620000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | 440V | - | SAK | - | Active | 1 (Unlimited) | - | Disconnect | 2 | 100°C | -50°C | Beige | - | - | - | 13mm | - | 15A | Screw | - | - | - | - | 1 | - | - | - | - | - | 1 1/4 x 1/4 | - | - | - | - | - | Fuse | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1313360000 Weidmüller | In Stock | - | - | - | - | - | Nylon | - | 20A | - | 250V | SAK | yes | Obsolete | Not Applicable | EAR99 | Feed Through, Isolated (2) | 4 | - | - | Beige | 3 | POLYAMIDE | - | - | - | - | Screw | - | - | 300V | - | - | 10A | 26 AWG | 12 AWG | - | 12-26 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 7mm | 2.5 mm2 | - | - | - | 49mm | 65mm | 6mm | 6.0mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1668300000 Weidmüller | In Stock | - | - | - | - | - | Nylon | Thermoplastic, Wemid | 16A | - | 400V | Z | yes | Obsolete | Not Applicable | EAR99 | Disconnect | 3 | - | - | Beige | 4 | - | - | - | Straight | - | Push In, Spring | - | - | 300V | 2 | 1 | 10A | 26 AWG | 12 AWG | 1 | 12-26 AWG | - | UL; VDE; CSA | 2.5mm2 | 10mm | - | SCREW | - | - | 41mm | 83mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1040000000 Weidmüller | In Stock | - | - | - | - | - | Nylon | Thermoplastic, Wemid | 24A | - | 500V | W | yes | Obsolete | Not Applicable | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | Screw | 2 | Green | 300V | - | 1 | 25A | 22 AWG | 12 AWG | - | 12-22 AWG | - | UL; VDE | 1.5mm2 | 10mm | - | - | - | - | 37.5mm | 54mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9909640000 Weidmüller | In Stock | - | - | - | - | 125 | - | - | - | - | - | W | - | Obsolete | 1 (Unlimited) | - | Disconnect | 2 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Fuse, Removable Plug | LED | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1565970000 Weidmüller | In Stock | - | - | - | Panel | - | Nylon | - | 17.5A | - | 250V | SAK | yes | Obsolete | Not Applicable | EAR99 | Feed Through, Isolated (2) | 4 | - | - | Beige | 3 | - | - | - | Straight | - | Screw | - | - | 300V | - | 3; 1 Grounded | 10A | 26 AWG | 12 AWG | - | 12-26 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 7mm | 2.5 mm2 | - | - | - | 49mm | 65mm | 6mm | 6.0mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 910223 Weidmüller | In Stock | - | - | 4 Weeks | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Obsolete | Not Applicable | EAR99 | Feed Through | 3 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | 12-22 AWG | - | - | 2.5mm2 | 10mm | - | - | - | Thermocouple, Chromel/Alumel | 49.5mm | 36.5mm | 18mm | 18.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 672000030101 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000029801 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000028801 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0301620000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 672000028701 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000028401 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000028501 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000030401 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000030001 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000031701 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000031301 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3897820000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | Disconnect | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |