- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 672000030701 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000030201 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000031201 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000030901 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 672000029601 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 911685 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | 27A | - | - | 380V | - | SAK | Active | Not Applicable | EAR99 | Feed Through | 3 | - | - | Beige | - | - | - | - | compliant | - | Screw | - | - | - | - | 2; Connected | - | - | - | - | - | - | - | - | - | 4mm2 | 9mm | - | Resistor | - | - | - | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 1595950000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | 17.5A | - | - | 250V | - | SAK | Obsolete | Not Applicable | EAR99 | Feed Through, Isolated | 5 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | 300V | 3; 1 Grounded | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 7mm | - | - | - | - | - | 6.0mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 910095 Weidmüller | In Stock | - | - | 5 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | SAK | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 2.5mm2 | 10mm | - | Thermocouple, Iron/Constantan | 49.5mm | 36.5mm | 12mm | 12.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0193230000 Weidmüller | In Stock | - | - | - | - | - | Plastic | - | Thermoplastic, Stamin | 41A | - | - | 800V | - | SAK | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | - | - | Gray | 1 | POLYAMIDE | 8536.69.40.40 | - | - | - | Screw | - | - | Grey | 600V | 1 | 40A | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | - | UL; CSA | 0.5-10mm2 | 12mm | - | - | 51.5mm | 40mm | 8mm | 8.0mm | - | - | RoHS Compliant | UL94 5VB | Lead Free | ||
![]() 0337660000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | 60A | 8kV | 800V | - | SAK | Active | - | EAR99 | Feed Through | 2 | - | - | Beige | 2 | - | 8536.69.40.40 | Straight | - | 57A | Screw | CE, CSA, IEC, UR | - | - | 600V | 1 | 50A | 14 AWG | 6 AWG | - | 1 | 6-14 AWG | - | 2 | UL; CSA | 1.5-16mm2 | 12mm | - | - | 47.5mm | 41.5mm | 10mm | 10.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 911850 Weidmüller | 28 |
| - | 10 Weeks | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Feed Through | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Thermocouple | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0412120000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 6kV | 400V | - | SAK | Active | - | EAR99 | Disconnect | - | - | - | Yellow | - | - | 8536.69.40.40 | - | - | 10A | Screw | CE, IEC, UR | 2 | - | 300V | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | CE | 0.5-4mm2 | 8mm | - | - | 40.5mm | 42mm | 6.5mm | - | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0294380000 Weidmüller | 53 |
| Datasheet | 12 Weeks | Cable | - | Nylon | 5.84g | Polyamide (PA66), Nylon 6/6 | - | 27A | 400V | 400V | - | SAK | Active | - | EAR99 | Feed Through | 2 | 100°C | -50°C | Blue | - | - | 8536.69.40.40 | Straight | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 300V | 1 | 28A | 24 AWG | 12 AWG | 12 AWG | 1 | 12-24 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 8mm | - | - | 29mm | 27mm | 6.1mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2561940000 Weidmüller | 138 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 150V | 300V | W | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2561950000 Weidmüller | 77 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 250V | 300V | W | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2561980000 Weidmüller | 48 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 70V | 300V | W | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2562010000 Weidmüller | 41 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 36V | 300V | W | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2561970000 Weidmüller | 27 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 150V | 300V | W | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2562060000 Weidmüller | 99 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 36V | 300V | W | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2562030000 Weidmüller | 132 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 150V | 300V | W | Active | 1 (Unlimited) | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - |