- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0527680000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | 32A | - | 6kV | 500V | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | Blue | 4 | - | - | Straight | 32A | Screw | CE, CSA, IEC, UR | - | 300V | 2 | 27A | 26 AWG | 12 AWG | 1 | - | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | 60.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2562070000 Weidmüller | 176 |
| - | 12 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 36V | 300V | W | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | Black | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | - | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2551520000 Weidmüller | 33 |
| Datasheet | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | 1000V | - | A | - | Active | Not Applicable | - | - | Ground, Earth | 2 | Green, Yellow | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | - | - | 2-12 AWG | - | - | - | 2.5-35mm2 | 25mm | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | - | - | ||
![]() 0412860000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | SAK | - | Active | - | - | EAR99 | Disconnect | 2 | Beige | - | - | 8536.69.40.40 | - | 10A | Screw | CE, IEC | - | 300V | 1 | 10A | 26 AWG | 12 AWG | 1 | - | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | 8mm | - | Switch, Knife | - | 31mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2552090000 Weidmüller | 52 |
| Datasheet | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 125A | 113A | - | 1000V | - | A | - | Active | Not Applicable | - | - | Feed Through | 2 | Blue | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | - | - | 2-12 AWG | - | - | - | 2.5-35mm2 | 25mm | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | - | - | ||
![]() 2561900000 Weidmüller | 62 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 250V | 300V | W | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | Black | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | - | Fuse, Removable Plug | - | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2562020000 Weidmüller | 206 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 70V | 300V | W | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | Blue | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | - | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2561990000 Weidmüller | 61 |
| - | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 10A | - | 70V | 300V | W | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | Black | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | - | 0.5-6mm2 | 13mm | - | Fuse, Removable Plug | LED | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0225760000 Weidmüller | 47 |
| Datasheet | - | - | - | - | - | - | 6.3A | - | - | 500V | - | SAK | - | Obsolete | Not Applicable | - | - | Disconnect | 2 | Beige | - | - | - | - | - | Screw | - | - | - | 1 | 10A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | Fuse, Lever | LED | - | - | - | 8.1mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 910616 Weidmüller | 7 |
| - | 8 Weeks | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | 27A | - | - | 380V | - | SAK | - | Active | Not Applicable | Screw | - | Feed Through | 4 | Beige | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | - | - | - | - | - | - | - | - | 4mm2 | 9mm | - | - | Resistor | - | - | - | 6.0mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 9154820000 Weidmüller | In Stock | - | - | - | Through Hole | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | Feed Through | 2 | Beige | - | - | 8536.69.40.40 | - | - | Screw | - | 2 | 600V | 1 | 20A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | UL; CSA | - | 10mm | - | - | - | 47mm | 41mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0126600000 Weidmüller | In Stock | - | - | 8 Weeks | - | G RAIL | Resin | - | - | - | - | 8kV | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Black | 1 | UL 94V-0 | 8536.69.40.40 | - | 57A | - | CE, CSA, IEC, UR | - | - | 1 | 57A | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA | - | 12mm | SCREW | - | - | 76.5mm | 57mm | 14mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1578400000 Weidmüller | In Stock | - | - | - | - | - | - | Nylon | - | 17.5A | - | - | 250V | - | SAK | - | Obsolete | Not Applicable | - | - | Feed Through, Isolated | 4 | Beige | 3 | - | - | - | - | Screw | - | - | 300V | 3; 2 Connected, 1 Grounded | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.5-4mm2 | 7mm | - | - | Diode | 49mm | 65mm | 6mm | 6.0mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1764020000 Weidmüller | In Stock | - | - | - | - | - | - | Nylon | Thermoplastic, Wemid | 6.3A | - | - | 400V | - | Z | - | Obsolete | Not Applicable | - | EAR99 | Disconnect | 2 | Beige | 1 | 94V-0 | 8536.69.40.40 | - | - | Push In, Spring | - | - | 300V | 1 | 10A | 26 AWG | 12 AWG | 1 | - | 12-26 AWG | 5mm x 20mm | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | SCREW | Fuse, Removable Plug | LED | 75mm | 68mm | 5mm | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1752260000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | 57A | - | - | 800V | - | W | - | Obsolete | Not Applicable | - | EAR99 | Feed Through | 2 | Beige | - | - | 8536.69.40.40 | - | - | Screw | - | - | 600V | 1 | 65A | 18 AWG | 6 AWG | - | - | 6-18 AWG | - | - | UL; VDE; CSA | 10mm2 | 12mm | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1683610000 Weidmüller | In Stock | - | - | - | - | - | - | Nylon | Thermoplastic, Wemid | 32A | - | - | 800V | - | Z | yes | Obsolete | Not Applicable | - | EAR99 | Feed Through | 2 | Violet | - | POLYAMIDE | 8536.69.40.40 | - | - | Push In, Spring | - | - | 600V | 1 | 33A | 26 AWG | 10 AWG | 1 | - | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | 12mm | SCREW | - | - | 43.5mm | 62mm | 6mm | 6.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7916770000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | 32A | - | - | 800V | - | W | - | Obsolete | Not Applicable | - | EAR99 | Feed Through | 4 | Beige | - | - | - | - | - | Screw | - | - | 600V | 2; Connected | 35A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | UL; VDE; CSA | 4mm2 | 8mm | - | - | - | - | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1616450000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | - | Z | - | Obsolete | Not Applicable | - | - | Disconnect | 2 | Beige | - | - | - | - | - | Push In, Spring | - | - | 300V | 1 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | 5mm x 20mm | - | - | 2.5mm2 | 10mm | - | Fuse, Removable Plug | LED | - | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9909170000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0474460000 Weidmüller | In Stock | - | - | - | Through Hole | - | - | - | - | 10A | - | - | 24V | - | SAK | - | Obsolete | Not Applicable | - | - | Feed Through | 3 | Beige | - | - | - | - | - | Screw | - | - | - | 2; Connected | - | - | - | - | - | - | - | - | - | 0.5-4mm2 | 9mm | - | - | LED | - | - | - | 6.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |