- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Voltage Rated | Voltage-IEC | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9908300000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 9907900000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0510830000 Weidmüller | In Stock | - | - | - | - | Nylon | - | 5.93g | Polyamide (PA66), Nylon 6/6 | - | 6kV | 400V | SAK | - | Obsolete | Not Applicable | - | Feed Through | 2 | Beige | - | - | - | - | 32A | Screw | CSA, IEC | - | - | - | 1 | - | 24 AWG | 12 AWG | - | 12-24 AWG | - | - | 0.5-4mm2 | 8mm | - | - | - | 29mm | 27mm | 6mm | 6.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1752180000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | 24A | - | 800V | W | - | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | Blue | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | 600V | 1 | 25A | 22 AWG | 12 AWG | - | 12-22 AWG | - | UL; VDE; CSA | 2.5mm2 | 10mm | - | - | - | - | - | - | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1021400000 Weidmüller | In Stock | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | W | - | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | Orange | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | 600V | 1 | 45A | 20 AWG | 8 AWG | - | 8-20 AWG | - | UL; CSA | 0.5-10mm2 | 12mm | - | - | - | - | - | - | 12.0mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1752370000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | W | - | Obsolete | Not Applicable | EAR99 | Ground, Earth | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | - | 1 | - | - | - | - | 250MCM (kcmil)-2 AWG | - | UL; VDE | 150mm2 | 35mm | - | - | - | - | - | - | 32.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1752280000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | 76A | - | 1000V | W | - | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | Beige | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | 600V | 1 | 80A | 14 AWG | 4 AWG | - | 4-14 AWG | - | UL; VDE; CSA | 16mm2 | 16mm | - | - | - | - | - | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1011290000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | 16A | - | 800V | W | - | Obsolete | Not Applicable | EAR99 | Disconnect | 2 | White | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | 300V | 1 | 10A | 22 AWG | 12 AWG | 1 | 12-22 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | - | - | - | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1011190000 Weidmüller | In Stock | - | - | - | 300 | - | Nylon | - | Thermoplastic, Wemid | 16A | - | 800V | W | yes | Obsolete | Not Applicable | EAR99 | Disconnect | 2 | White | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | 300V | 1 | 10A | 22 AWG | 12 AWG | 1 | 12-22 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | 49mm | 60mm | 5mm | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1025000000 Weidmüller | In Stock | - | - | - | - | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 500V | W | - | Obsolete | Not Applicable | - | Feed Through | 2 | Beige | - | - | - | - | - | Screw | - | - | - | 300V | 1 | 25A | 22 AWG | 12 AWG | - | 12-22 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 47mm | 60mm | 5mm | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8016820000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Feed Through | 2 | Beige | - | - | - | - | - | Screw | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.5-4mm2 | 10mm | - | - | Diode | - | - | - | 5.0mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1763990000 Weidmüller | In Stock | - | - | - | - | - | Nylon | - | Thermoplastic, Wemid | 6.3A | - | 400V | Z | - | Obsolete | Not Applicable | EAR99 | Disconnect | 2 | Beige | 2 | 94V-0 | 8536.69.40.40 | Straight | - | Push In, Spring | - | - | - | 300V | 1 | 10A | 26 AWG | 12 AWG | 1 | 12-26 AWG | 5mm x 20mm | UL; VDE; CSA | 0.5-4mm2 | 10mm | SCREW | Fuse, Removable Plug | - | 75mm | 68mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608690000 Weidmüller | In Stock | - | - | - | - | - | Nylon | - | Thermoplastic, Wemid | 18A | - | 400V | Z | yes | Obsolete | Not Applicable | EAR99 | Disconnect | 2 | Blue | 1 | 94V-0 | 8536.69.40.40 | Straight | - | Push In, Spring | - | 2 | - | 300V | 1 | 10A | 26 AWG | 12 AWG | 1 | 12-26 AWG | - | UL; VDE; CSA | 2.5mm2 | 10mm | SCREW | - | - | 41mm | 68mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0279650000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1578520000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | 20A | - | 5-30V | SAK | - | Obsolete | Not Applicable | - | Feed Through, Isolated | 3 | Beige | - | - | - | - | - | Screw | - | - | - | 300V | 3; 2 Connected | 10A | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.5-4mm2 | 7mm | - | - | LED | - | - | - | 6.0mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0523960000 Weidmüller | In Stock | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | SAK | - | Obsolete | Not Applicable | - | Feed Through | 4 | Beige | - | - | - | - | - | Screw | - | - | - | 600V | 2 | 27A | 22 AWG | 16 AWG | - | 16-22 AWG | - | - | - | 9mm | - | - | - | 60mm | 56mm | - | 7.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 9537420000 Weidmüller | In Stock | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 500V | W | yes | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | Black | 1 | - | 8536.69.40.40 | - | - | Screw | - | - | - | 150V | 1 | 45A | 20 AWG | 8 AWG | 1 | 8-20 AWG | - | UL | 0.5-10mm2 | 16mm | SPRING LOADED | - | - | - | - | - | 8.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1752240000 Weidmüller | In Stock | - | - | - | - | - | - | - | Thermoplastic, Wemid | 41A | - | 800V | W | yes | Obsolete | Not Applicable | EAR99 | Feed Through | 2 | Beige | - | - | 8536.69.40.40 | - | - | Screw | - | - | - | 600V | 1 | 45A | 20 AWG | 8 AWG | - | 8-20 AWG | - | UL; VDE; CSA | 6mm2 | 12mm | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020150000 Weidmüller | In Stock | - | - | Through Hole | - | - | - | - | - | 32A | - | 800V | W | - | Obsolete | Not Applicable | - | Feed Through | 2 | - | - | - | - | - | - | Screw | - | - | Green | - | 1 | - | - | - | - | - | - | - | 4mm2 | - | - | - | - | 47mm | 60mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1764000000 Weidmüller | In Stock | - | - | - | - | - | Nylon | - | Thermoplastic, Wemid | 6.3A | - | 400V | Z | - | Obsolete | Not Applicable | EAR99 | Disconnect | 2 | Beige | 2 | 94V-0 | 8536.69.40.40 | Straight | - | Push In, Spring | - | - | - | 300V | 1 | 10A | 26 AWG | 12 AWG | 1 | 12-26 AWG | 5mm x 20mm | UL; VDE; CSA | 0.5-4mm2 | 10mm | SCREW | Fuse, Removable Plug | LED | 75mm | 68mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |