- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | AWG (min.) | AWG max. | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Pins per row | Rad Hardened | Rated current In | RoHS | RoHS-compliant | Stripping length (max.) | Termination Method | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Pitch | Max Power Dissipation | Depth | Current Rating | Number of Contacts | Housing Color | Wire Gauge | Number of Levels | Product Type | Rated Current | Current Rating (Max) | Connection Method | Rated Voltage | Features | Load Side Connections Per Pole | Line Side Connections Per Pole | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2675900000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2742140000 Weidmuller | In Stock | - | - | - | - | - | - | - | 25 - 95 | 25 - 120 | 25 - 120 | 25 - 120 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101.5 | - | 25 | - | ||
![]() 2675980000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713290000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 2.5 | - | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.1 | 79.1 | 5.1 | - | ||
![]() 1905470000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | - | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87 | 87 | 5.1 | - | ||
![]() PSI 6/10-1083050000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | +120°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | 250 V | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | 12.2mm | - | - | 10A | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSI 6/10 SW -1165140000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | +120°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | 250 V | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | 12.2mm | - | - | 10A | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2730320000 Weidmuller | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1000 VAC, 1500 VDC | - | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Black | - | - | - | - | 232 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 69.4 mm | 105 mm | 36.6 mm | UL 94 V-0 | ||
![]() 2731220000 Weidmuller | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1000 VAC/DC | - | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Gray (Light Gray) | - | - | - | - | 152 A | - | - | - | - | - | 152A | - | Screw | 1kV | - | 8 | 1 | - | 49.3 mm | 55.7 mm | 17.8 mm | UL 94 V-0 | ||
![]() 1988260000 Weidmuller | 43 | - | - | Thermoplastic (TP) | 22 | 8 | - | 8.1mm | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | Pull spring | 20pc(s) | 6mm² | 0.5mm² | 6mm² | 0.5mm² | Grey | 20 | - | Yes | V0 | - | 1988260000 | + 130 C | - 60 C | DIN Rail | - | 41A | 41A | 41A | 250V | 250V | 1 | -60C to 130C | 250V | - | No | 41 | Compliant | Yes | 12mm | CLAMP | 250 V | 8 AWG | 22 AWG | 22 AWG to 8 AWG | - | A | - | - | - | Potential Distribution | - | 2 Position | - | - | - | Beige | - | - | - | 47 | 41 A | 2(POS) | Beige | 8-22(AWG) | Single | - | 41A | 41(A) | Push-In | 250V | - | - | - | - | 47 mm | 96 mm | 8.1 mm | UL 94 V-0 | ||
![]() 2814500000 Weidmuller | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1000 VAC/DC | 4 AWG | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Brown | - | - | - | - | 101 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 49 mm | 55.4 mm | 30.2 mm | UL 94 V-0 | ||
![]() 2814510000 Weidmuller | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1000 VAC, 1500 VDC | - | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Black | - | - | - | - | 200 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 63 mm | 69.75 mm | 38.5 mm | UL 94 V-0 | ||
![]() 2731250000 Weidmuller | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | V0 | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 152 | Details | - | - | - | 1000 VAC/DC | - | - | - | Bulk | WPD | - | - | - | Distribution Terminal Block | - | - | - | - | - | Gray (Light Gray) | - | - | - | 49.3 | 152 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 49.3 mm | 55.7 mm | 17.8 mm | UL 94 V-0 | ||
![]() 2603750000 Weidmuller | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | V0 | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 353 | Details | - | - | - | 1000 VAC, 1500 VDC | 350 MCM, 400 MCM | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Blue | - | - | - | 80.3 | 353 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 80.3 mm | 126.3 mm | 62.6 mm | UL 94 V-0 | ||
![]() 2731230000 Weidmuller | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | V0 | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 152 | Details | - | - | - | 1000 VAC/DC | - | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Gray (Light Gray) | - | - | - | 49.3 | 152 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 49.3 mm | 55.7 mm | 17.8 mm | UL 94 V-0 | ||
![]() 2730360000 Weidmuller | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1000 VAC, 1500 VDC | 350 MCM, 400 MCM | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Black | - | - | - | - | 353 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 80.3 mm | 126.3 mm | 62.6 mm | UL 94 V-0 | ||
![]() 2502830000 Weidmuller | 27 |
| - | - | - | - | - | 67.60mm | - | - | - | - | Screws | 1pc(s) | 185mm² | 10mm² | 185mm² | 10mm² | Grey,Brown | 1 | - | Yes | V0 | - | 2502830000 | + 120 C | - 50 C | DIN Rail | 2 | 353A | 353A | - | 1000V | - | - | - | - | 2 | - | 353 | Details | - | - | - | 1000 | 350 MCM, 400 MCM | - | - | Bulk | WPD | - | - | - | Distribution Block | - | - | - | - | - | Brown | - | - | - | 73.5 | 353 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 73.5 mm | 105 mm | 67.6 mm | UL 94 V-0 | ||
![]() SAK 2.5/EN Weidmuller | In Stock | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | ||
![]() ZDU 4-2/3AN BL -1770860000 Weidmuller | In Stock | - | - | - | - | - | Amphenol PCD Shenzhen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | ||
![]() 2712960000 Weidmuller | 47 |
| - | Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 800 V | - | - | - | - | - | 5 % | 2 | 150 ppm/°C | - | 390 Ω | - | 155 °C | -55 °C | Thick Film | Beige | Terminal Blocks | - | 11 W | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Push-In | - | Moisture Resistant | - | - | - | 635 µm | 3.0988 mm | 1.524 mm | UL 94 V-0 |