- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Rated current In | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Product Type | Connection Method | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2494080000 Weidmuller | 57 |
| - | Thermoplastic (TP) | CSA, IEC, UL | - | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | - | V0 | Cutler Hammer, Div of Eaton Co | LGS340032G | + 130 C | - 60 C | DIN Rail | 76 | - | 1 kV | 4 AWG | 18 AWG | 18 AWG to 4 AWG | - | Feed Through Terminal Block | 3 Position | Blue | Terminal Blocks | 51.5 | 400 A | DIN Rail Terminal Blocks | Push-In | - | 102 | 102 | 12 | UL 94 V-0 | ||
![]() 2674710000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | 5.1 | - | ||
![]() 2581800000 Weidmuller | 31 |
| - | Wemid | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | V0 | - | - | + 130 C | - 60 C | - | 57 | - | 300 V | - | - | - | - | - | - | Blue | Terminal Blocks | 53.5 | - | DIN Rail Terminal Blocks | Push-In | - | 82 | 82 | 12 | UL 94 V-0 | ||
![]() 538960000 Weidmuller | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | + 100 C | - 50 C | DIN Rail | - | - | 380 V | 12 AWG | 22 AWG | 22 AWG to 12 AWG | - | Feed Through Terminal Block | 4 Position | Beige / Yellow | Terminal Blocks | - | 10 A | DIN Rail Terminal Blocks | Screw | - | 50 mm | 52.5 mm | 6 mm | UL 94 V-2 | ||
![]() 539060000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 501800000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 667520000 Weidmuller | In Stock | - | - | Thermoset Plastic | - | - | - | - | - | - | - | - | - | - | + 130 C | - 60 C | DIN Rail | - | - | 500 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Yellow | Terminal Blocks | - | 10 A | DIN Rail Terminal Blocks | Screw | - | 54 mm | 53.5 mm | 13 mm | UL 94 V-0 | ||
![]() 697160000 Weidmuller | 100 | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | + 100 C | - 50 C | DIN Rail | - | - | 250 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | AKZ | Feed Through Terminal Block | 2 Position | Beige / Yellow | Terminal Blocks | - | 24 A | DIN Rail Terminal Blocks | Screw | - | 25.5 mm | 26.3 mm | 5.1 mm | UL 94 V-2 | ||
![]() 323100000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | Non-Compliant | - | 8 AWG | 16 AWG | 16 AWG to 8 AWG | EK 2 | Feed Through Terminal Block | 2 Position | Black | Terminal Blocks | - | - | DIN Rail Terminal Blocks | Screw | - | 52 mm | 38 mm | 10.2 mm | - | ||
![]() 479660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 248920000 Weidmuller | 331 |
| - | Thermoset Plastic | - | - | - | - | - | - | - | - | - | - | + 130 C | - 60 C | DIN Rail | - | - | 500 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Yellow | Terminal Blocks | - | 10 A | DIN Rail Terminal Blocks | Screw | - | 54 mm | 61 mm | 13 mm | UL 94 V-0 | ||
![]() 7940011316 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 590180000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 2614880000 Weidmuller | 56 |
| - | - | - | LMB / Heeger | - | - | - | - | 1 | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | Racks & Rack Cabinet Accessories | - | - | - | - | ||
![]() 1631750000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 10 | 0.5 - 10 | - | V0 | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | 47.5 | - | - | - | - | 65 | 65 | 7.9 | - | ||
![]() 1026980000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | - | 0.5 - 6 | - | V0 | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 38 | - | - | - | - | 67.5 | 67.5 | 5.1 | - | ||
![]() 2675330000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | V0 | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | 85.5 | - | 8.1 | - | ||
![]() 2652200000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | V0 | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | 84 | 84 | 3.5 | - | ||
![]() 2675400000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | V0 | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | 47 | - | - | - | - | 85.5 | 85.5 | 8.1 | - | ||
![]() 2716220000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | - | 0.5 - 4 | - | V0 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 54.5 | - | - | - | - | 72.5 | 72.5 | 5.1 | - |