- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Fused | Inflammability class of insulation material according to with UL94 | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Suitable for | Termination Method | Type of accessory/spare part | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Depth | Current Rating | Number of Levels | Product Type | Connection Method | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7940100386 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 2674560000 Weidmuller | 78 |
| - | Thermoplastic (TP) | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | V0 | - | + 130 C | - 60 C | Snap-In | - | Snap On | - | - | - | 800 V | 14 AWG | 20 AWG | - | AS2C 2.5 PE | Feed-Through Terminal Block | 2 Position | Green, Yellow | 1 Row | Terminal Blocks | - | 38 | 24 A | 1 | DIN Rail Terminal Blocks | - | 59 | 59 mm | 5.1 | UL 94 V-0 | ||
![]() PSI 6/10-1083050000 Weidmuller | In Stock | - | - | - | - | - | - | - | Yes | - | - | +120°C | -50°C | - | - | Push In | - | - | - | 250 V | - | - | - | P | - | - | - | - | - | 12.2mm | - | 10A | Single | - | - | - | - | - | - | ||
![]() PSI 6/10 SW -1165140000 Weidmuller | In Stock | - | - | - | - | - | - | - | Yes | - | - | +120°C | -50°C | - | - | Push In | - | - | - | 250 V | - | - | - | P | - | - | - | - | - | 12.2mm | - | 10A | Single | - | - | - | - | - | - | ||
![]() 8000040305 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Photovoltaic | - | Other | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940099737 Weidmuller | 102 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940110664 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 2749450000 Weidmuller | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 2724060000 Weidmuller | 16 |
| - | - | - | - | - | - | - | V0 | Nickel/gold | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940115094 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 547760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 590060000 Weidmuller | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | + 100 C | - 50 C | DIN Rail | - | - | - | - | - | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | Feed Through Terminal Block | 4 Position | Beige / Yellow | - | Terminal Blocks | - | - | 32 A | - | DIN Rail Terminal Blocks | Screw | 50 mm | 59.5 mm | 6 mm | UL 94 V-2 | ||
![]() 376000000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 630160000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 362000000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 128300000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 244060000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 2011590000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940099842 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940099815 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - |