- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | AWG (min.) | AWG max. | Brand | Capacitance Tolerance | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Package | Pins per row | Product Status | Rated current In | RoHS | RoHS-compliant | Stripping length (max.) | Surface protection | Transparent | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Capacitance | Subcategory | Depth | Current Rating | Lead Spacing | Product Type | Connection Method | Product Category | Product Length | Product Width | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2674690000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5 | - | - | - | - | - | - | - | 55 | 55 | 5.1 | - | ||
![]() 1058680000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | - | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 | - | - | - | - | - | - | - | 79.5 | 79.5 | 5.1 | - | ||
![]() 24362 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2566460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | 44.5 | 44.5 | 6.1 | - | ||
![]() 2683440000 Weidmuller | 46 |
| - | - | Wemid | - | - | - | Weidmuller | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | 50 | - | - | V0 | Weidmuller | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | 800 V | - | - | - | - | - | - | Beige | - | Terminal Blocks | 47 | - | - | DIN Rail Terminal Blocks | Push-In | Weidmuller | - | - | 85.5 | 85.5 | 3.5 | UL 94 V-0 | ||
![]() 2683450000 Weidmuller | 18 |
| - | - | Wemid | - | - | - | Weidmuller | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | - | 20 | - | - | V0 | Weidmuller | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | 57 | - | - | - | - | - | 800 V | - | - | - | - | - | 1 Position | Beige | - | Terminal Blocks | 53.5 | 57 A | - | DIN Rail Terminal Blocks | Push-In | Weidmuller | - | - | 85.5 | - | 10 | UL 94 V-0 | ||
![]() 2508030000 Weidmuller | 202 |
| - | - | Thermoplastic (TP) | - | 28 | 12 | - | - | 5.1mm | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | 100pc(s) | 2.5mm² | 0.5mm² | 2.5mm² | 0.5mm² | - | Brown | - | - | Yes | V0 | - | 2508030000 | - | + 130 C | - | - 60 C | DIN Rail | 1 | 24A | 24A | - | 800V | - | - | 2 | - | 24 | - | Yes | 10mm | - | - | 800 V | 12 AWG | 28 AWG | 28 AWG to 12 AWG | - | A2C 2.5 BR | 2 Position | Brown | - | Terminal Blocks | 36.5 | 24 A | - | DIN Rail Terminal Blocks | Push-In | - | - | - | 55mm | 36.5mm | 5.1mm | UL 94 V-0 | ||
![]() 2725350000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5 | - | - | - | - | - | - | - | 73 | 73 | 51 | - | ||
![]() 2534730000 Weidmuller | 85 |
| - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | VeriSafe 2.0 | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | Replacement Cable | - | - | - | Terminal Blocks | 36.5 | - | - | DIN Rail Terminal Blocks | Push-In | - | - | - | 66.5 | 66.5 | 5.1 | - | ||
![]() 1319040000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61 | - | - | - | - | - | - | - | 67 | 67 | 13 | - | ||
![]() 2051660000 Weidmuller | 429 |
| - | - | - | - | 26 | 12 | - | - | 6.1mm | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | Pull spring | 50pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | - | Black | - | - | - | V0 | - | 2051660000 | - | - | - | - | - | - | 32A | 32A | 32A | 800V | 800V | - | - | - | 32 | - | Yes | 12mm | - | - | - | - | - | - | - | A4C 4 BK | - | Black | - | Terminal Blocks | 39.5 | - | - | DIN Rail Terminal Blocks | - | - | - | - | 87.5mm | 39.5mm | 6.1mm | - | ||
![]() 2755890000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 2.5 - 35 | 10 - 35 | 10 - 35 | 2.5 - 16 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71.5 | - | - | - | - | - | - | - | 101.5 | 101.5 | 16 | - | ||
![]() 2531530000 Weidmuller | 14 |
| - | - | - | - | - | - | Weidmuller | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | 50 | - | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | 64 | - | - | DIN Rail Terminal Blocks | - | Weidmuller | - | - | 114.5 | 114.5 | 5.1 | - | ||
![]() 2469400000 Weidmuller | 94 |
| - | - | Wemid | - | 26 | 14 | - | - | 3.50mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 50pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | - | Beige | - | - | Yes | V0 | - | 2469400000 | - | + 130 C | - | - 60 C | DIN Rail | 2 | 17.50A | 17.5A | - | 500V | - | - | 2 | - | 16 | - | Yes | 8mm | - | - | 500 V | 14 AWG | 26 AWG | - | - | A2T 1.5 VL | 4 Position | Beige | - | Terminal Blocks | 45 | 17.5 A | - | DIN Rail Terminal Blocks | Push-In | - | - | - | 84mm | 45mm | 3.50mm | UL 94 V-0 | ||
![]() 1279300000 Weidmuller | 6 |
| - | Plastic | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | V2 | Weidmuller | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Plastic-coated | No | - | - | - | - | - | - | - | Natural | - | Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | DIN Rail Terminal Blocks | - | - | - | 203 mm | 4.8 mm | - | ||
![]() 1450590000 Weidmuller | 30 |
| - | Plastic | - | 23.77g | - | - | Weidmuller | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (L x W x H) 90 x 51 x 23 mm | - | 1 | - | - | - | Weidmuller | 1450590000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | IE-FC-SP-2ST/2D9 | - | - | - | Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | DIN Rail Terminal Blocks | - | - | 23mm | 90mm | 51mm | - | ||
![]() 2663350000 Weidmuller | In Stock | - | - | - | Wemid | - | - | - | Weidmuller | - | - | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 70 | - | - | - | - | - | - | - | - | 5 | - | - | V0 | Weidmuller | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | 1 kV | 2/0 AWG | 8 AWG | 8 AWG to 2/0 AWG | - | - | 2 Position | Black, Yellow | - | Terminal Blocks | 80.5 | 150 A | - | DIN Rail Terminal Blocks | Push-In | Weidmuller | - | - | 134 | 134 | 20 | UL 94 V-0 | ||
![]() 8705990000 Weidmuller | 2635 |
| - | - | - | 29 | - | - | Weidmuller | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | Terminal Blocks | - | - | 5 mm | DIN Rail Terminal Blocks | - | DIN Rail Terminal Blocks | 7.3 mm | 7.2 x 2.5 x 6.5 mm mm | - | - | - | - | ||
![]() 2098020000 Weidmuller | 26 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 1625530000 Weidmuller | 26 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | DIN Rail Terminal Blocks | - | - | - | - | - | - |