- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pins per row | Rated current In | RoHS | RoHS-compliant | Voltage Rated | Voltage, Rating | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Fastening Method | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1020200000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Through Hole | Nylon | 14.8g | Thermoplastic, Wemid | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | 2004 | W | yes | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: 94V-0, APPROVAL: KEMA; INMETRO; N; UL; | - | - | - | Straight | 7.9mm | 41A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 8mm | - | - | 600V | - | 600V | - | 50A | 1 | 36A | 26 AWG | 8 AWG | 8 AWG | 1 | 8-26 AWG | - | 2 | ATEX; CCE; CSA; CSAEX; CURUSEX | 0.5-10mm2 | - | 12mm | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1041900000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | 2008 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | - | Straight | - | 32A | Screw | - | CE, CSA, IEC, UR | 6mm | - | - | 600V | - | - | - | 35A | 2 | 28A | 26 AWG | 12 AWG | 26 AWG | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | - | 8mm | - | - | - | - | 63.25mm | 60mm | 6.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1632080000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | 2005 | Z | yes | Active | Not Applicable | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: 94V-0 APROVAL IEC EX; KEMA; PCT; UL | 8536.69.40.40 | - | - | Straight | - | - | Push In, Spring | - | CE, CSA, IEC, UR | - | - | Green | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | 2 | ATEX; CE; CSA; CURUSEX; DNV | 0.5-6mm2 | - | 12mm | SPRING LOADED | - | - | - | 43mm | 64mm | 6.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1562140000 Weidmuller | In Stock | - | - | - | - | - | - | - | Screws | 1pc(s) | 16mm² | 1.50mm² | 16mm² | 1.50mm² | - | - | Green,Light grey,Blue | 1 | V0 | 1562140000 | + 130 C | - 50 C | DIN Rail | 1 | 152A | 152A | 1000V | 10 | 152 | Details | Yes | - | 1000 VAC/DC | - | Bulk | - | WPD | - | - | - | - | - | Distribution Block | - | - | - | - | - | - | - | - | - | - | 49.3 | 152 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 49.3 mm | 55.7 mm | 88.8 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1020300000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Nylon | 18.46g | Thermoplastic, Wemid | - | - | - | - | - | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | 2008 | W | yes | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | 2 | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | - | 600V | - | Straight | 9.9mm | 57A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 10mm | - | - | 600V | - | 600V | - | 65A | - | 50A | 16 AWG | 6 AWG | 6 AWG | 1 | 6-16 AWG | - | 2 | UL; CSA; CE | 1.5-16mm2 | - | 12mm | - | - | - | - | 46.5mm | 60mm | 9.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1521780000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | 24A | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1020400000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Nylon | 31.08g | Thermoplastic, Wemid | - | - | - | - | - | - | - | 85A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | 2005 | W | yes | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | 750V | - | Straight | - | 76A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 12mm | - | - | 600V | - | - | - | 85A | 1 | 66A | 14 AWG | 6 AWG | 18 AWG | 1 | 6-14 AWG | - | 2 | UL; CSA; CE | 1.5-16mm2 | - | 16mm | - | - | - | - | 62.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1636780000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | 2009 | Z | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | Orange | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 24A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | SPRING LOADED | - | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1991810000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-22 AWG | - | - | - | 0.5-6mm2 | - | 12mm | - | - | - | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1775480000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | 2005 | Z | yes | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 17.5A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 16 AWG | 16 AWG | 1 | 16-30 AWG | - | 2 | UL; CSA; CE | 0.5-1.5mm2 | - | 10mm | SPRING LOADED | - | - | - | 36.5mm | 51.5mm | 3.5mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1782320000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6kV | - | 400V | - | 2003 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 6 | - | - | Beige | 4 | - | - | - | - | Straight | - | 20A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | 300V | 2 | - | - | - | 3; Connected | 15A | 26 AWG | 12 AWG | - | 3 | 12-26 AWG | - | - | UL; CSA | 0.5-2.5mm2 | - | 10mm | SCREW | - | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010400000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | W | yes | Active | Not Applicable | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | Green | - | - | - | - | - | 1 | - | 14 AWG | 4 AWG | 14 AWG | 1 | 4-14 AWG | - | 2 | CSA | 1.5-25mm2 | 8A | 16mm | - | - | - | - | 62.5mm | 56mm | 11.9mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1924510000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | - | - | Beige | 6 | STANDARD: 94V-0 | - | - | - | Straight | - | 24A | Push In, Spring | - | CE, CSA, IEC, cURus | - | - | - | 300V | 1 | - | - | - | 2 | 21A | 30 AWG | 12 AWG | - | 2 | 12-30 AWG | - | 2 | UL; CSA; GL | 0.5-4mm2 | - | 10mm | SPRING LOADED | - | - | - | 50.5mm | 93mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1880410000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | 500V | - | 2011 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | 120°C | -50°C | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 9.1mm | - | - | 6.3A | Screw | - | CE, CSA, IEC, cURus | - | 2 | - | - | - | 65V | 10V | - | 1 | - | 30 AWG | 10 AWG | 10 AWG | 1 | 10-30 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | Fuse, Lever | LED | 53.5mm | 81.6mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1846040000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 6kA | Screw | - | CE, CSA, IEC, UR | - | - | Green | - | - | - | - | - | 1 | - | 10 AWG | 0 AWG | - | 1 | 1/0-10 AWG | - | 1 | UL; CSA | 10-16mm2 | - | 24mm | - | - | - | - | 69.6mm | 71mm | 18.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8731640000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | 2006 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | - | - | Blue | 1 | 94V-0 | - | - | - | - | - | 24A | Screw | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | UL; VDE; CSA | 0.5-4mm2 | - | 10mm | - | - | Switch, Knife | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1820550000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 228A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 1000V | - | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | - | - | Straight | 27mm | 269A | Screw | - | CE, CSA, IEC, UR | - | - | - | 1kV | - | 1kV | - | 228A | 1 | 243A | - | - | - | 1 | 250MCM (kcmil)-4 AWG | - | 1 | UL; CSA; CE | 6-150mm2 | - | - | - | - | - | - | 90mm | 91mm | 27mm | 27.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020010000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | Nylon | 7.94g | Thermoplastic, Wemid | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | 2008 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | 120°C | -50°C | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | 5.1mm | 24A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | - | 600V | - | 600V | - | 25A | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1016400000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | W | yes | Active | Not Applicable | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | STANDARD: UL 94V-0 | - | - | - | Straight | - | - | Screw | - | CE, CSA, IEC, NEMKO, UR | - | 5 | Green | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1772070000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | 2012 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | - | - | Blue | 3 | STANDARD: UL 94V-0 | - | - | - | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, cURus | - | - | - | 600V | - | - | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | SPRING LOADED | - | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |