- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Pins per row | Rated current In | RoHS | RoHS-compliant | Stripping length (max.) | Voltage, Rating | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Current Rating | Number of Levels | Wire/Cable Gauge | Stripping Length | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1896370000 Weidmuller | In Stock | - | - | Termination | CE, IEC | - | - | - | 1.5 - 10 | 1.5 - 10 | - | 1.5 - 6 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 41 | Compliant | - | - | 250 V | - | 80 °C | -50 °C | Blue | 46 | 41 A | 1 | 8 AWG | 14 mm | 46 mm | 72.5 mm | 8.1 mm | UL94 V-0 | ||
![]() 2675940000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | 50.5 | - | - | - | - | 91 | 91 | 5.1 | - | ||
![]() 2675720000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | 33.5 | - | - | - | - | 62 | - | 3.5 | - | ||
![]() 7904180000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 | 1pc(s) | - | - | - | - | Beige | - | - | 7904180000-1 | - | - | - | 32A | - | 800V | - | - | - | - | - | - | ZDU 4/3AN | - | - | - | - | - | - | - | - | - | - | 6.1mm | - | ||
![]() 1010200000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 10mm² | 0.5mm² | 10mm² | 0.5mm² | Green,Yellow | - | - | 1010200000-1 | - | - | - | - | - | - | - | - | - | - | - | - | WPE 6 | - | - | - | - | - | - | - | - | - | - | 7.9mm | - | ||
![]() 7907410000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 | 1pc(s) | - | - | - | - | Beige | - | - | 7907410000-1 | - | - | - | 41A | - | 800V | - | - | - | - | - | - | ZDU 6/3AN | - | - | - | - | - | - | - | - | - | - | 8.1mm | - | ||
![]() 7907400000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 | 1pc(s) | - | - | - | - | Green,Yellow | - | - | 7907400000-1 | - | - | - | - | - | - | - | - | - | - | - | - | ZPE 6/3AN | - | - | - | - | - | - | - | - | - | - | 8.1mm | - | ||
![]() 1896270000-1 Weidmuller | In Stock | - | - | - | - | 14 | 8 | 8.10mm | - | - | - | - | Pull spring | 1pc(s) | 10mm² | 1.50mm² | 6mm² | 1.50mm² | Atoll Blue | No | - | 1896270000-1 | 1 | - | - | 57A | - | 800V | 2 | - | - | Yes | 14mm | - | PDU 6/10 BL | - | - | - | - | - | - | - | - | 40.50mm | 64.50mm | 8.1mm | - | ||
![]() 1896370000-1 Weidmuller | In Stock | - | - | - | - | 16 | 8 | 8.10mm | - | - | - | - | Pull spring | 1pc(s) | 10mm² | 1.50mm² | 6mm² | 1.50mm² | Blue | No | - | 1896370000-1 | 1 | - | - | 41A | - | 250V | 1 | - | - | Yes | 14mm | - | PNT 6/10 | - | - | - | - | - | - | - | - | 46mm | 72.50mm | 8.1mm | - | ||
![]() 1020280000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 10mm² | 0.5mm² | 10mm² | 0.5mm² | Blue | - | - | 1020280000-1 | - | 41A | 41A | - | 800V | - | - | - | - | Yes | - | - | WDU 6 BL | - | - | - | - | - | - | - | - | - | - | 7.9mm | - | ||
![]() 1808230000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | 49.2 | - | - | - | - | 64.35 | 64.35 | 8.1 | - | ||
![]() 1060220000 Weidmuller | In Stock | - | - | - | - | - | - | - | 2.5 - 35 | 2.5 - 35 | 2.5 - 50 | 2.5 - 16 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | 62.5 | - | - | - | - | 60 | 60 | 16 | - | ||
![]() 2675350000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | 48 | - | - | - | - | 85.5 | - | 3.5 | - | ||
![]() 2614940000 Weidmuller | 59 |
| - | - | - | - | - | - | - | - | 1.5 - 6 | 1.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | 51.5 | - | - | - | - | 48.5 | 46 | 11 | - | ||
![]() 7910280000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 1.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 46.5 | - | - | - | - | - | - | 6.1 | - | ||
![]() 1316880000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 2.5 | 1.5 - 2.5 | 0.5 - 4 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | 38.5 | - | - | - | - | 50.5 | 50.5 | 5.1 | - | ||
![]() 2614980000 Weidmuller | 23 |
| - | - | - | - | - | - | 1.5 - 6 | 1.5 - 6 | 1.5 - 6 | 1.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | 51.5 | - | - | - | - | 86 | 86 | 11 | - | ||
![]() 1036180000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 16mm² | 1.5mm² | 16mm² | 1.5mm² | Blue | - | - | 1036180000-1 | - | 76A | 76A | - | 690V | - | - | - | - | Yes | - | - | WDU 16N BL | - | - | - | - | - | - | - | - | - | - | 12mm | - | ||
![]() 1896170000-1 Weidmuller | In Stock | - | - | - | - | 26 | 10 | 5.10mm | - | - | - | - | Pull spring | 1pc(s) | 4mm² | 0.50mm² | 6mm² | 0.50mm² | Green,Yellow | No | - | 1896170000-1 | 1 | - | - | - | - | 800V | 2 | - | - | Yes | 12mm | - | PPE 2.5/4 | - | - | - | - | - | - | - | - | 38mm | 53mm | 5.1mm | - | ||
![]() 7904290000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4 | 1pc(s) | - | - | - | - | Beige | - | - | 7904290000-1 | - | - | - | 32A | - | 800V | - | - | - | - | - | - | ZDU 4/4AN | - | - | - | - | - | - | - | - | - | - | 6.1mm | - |