- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1772060000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | - | 8kV | 800V | 2008 | Z | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, cURus | - | 3 | - | 600V | - | - | - | 24A | 1 | 21A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1767690000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Panel | - | Nylon | - | Thermoplastic, Wemid | - | 60A | 800V | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 3 | STANDARD: UL 94V-0 | - | - | - | Straight | - | 57A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 50A | 16 AWG | 6 AWG | - | 1 | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 18mm | - | SPRING LOADED | - | - | - | 49.5mm | 99mm | 10.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1775530000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | Nylon | - | Thermoplastic, Wemid | 17.5A | - | 6kV | 500V | 2009 | Z | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 17.5A | Push In, Spring | - | CE, CSA, IEC, UR | - | 3 | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 16 AWG | 26 AWG | 1 | 16-30 AWG | - | 3 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | - | SPRING LOADED | - | - | - | 36.5mm | 63.5mm | 3.5mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1014000000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | 16A | - | 500V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | 8-20 AWG | 1 x 1/4 | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | 600V | Fuse, Removable Plug | - | - | - | - | 11.9mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 7917030000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through, Isolated | 7 | - | - | Beige | - | STANDARD: UL 94V-0 | - | - | - | Straight | - | 24A | Screw | - | CE, CSA, UR | - | 6 | - | 300V | 3 | - | - | - | 4; 1 Grounded | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | 2.5 mm2 | - | - | - | - | 63mm | 88mm | 6.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770360000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | 2009 | Z | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 3 | - | - | Beige | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 32A | Push In, Spring | - | CE, CSA, IEC, UR | - | 3 | - | 600V | - | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 1 | UL; CSA; CE | 0.5-6mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1966090000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | 128g | Thermoplastic, Wemid | - | - | 6kV | - | 2012 | WSI | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | 120°C | -50°C | Beige | 1 | - | - | - | 36mm | - | - | 32A | Screw | - | CE, CSA, IEC, cURus | - | - | - | - | - | - | - | - | 1 | - | - | - | 3 AWG | 1 | - | - | 2 | UL; CSA; CE | 1.5-25mm2 | - | 25 mm2 | - | - | Fuse, Lever | - | 58mm | 58mm | 36mm | 54.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1012400000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Nylon | 21.5g | Thermoplastic, Wemid | - | - | 6kV | 500V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 6.3A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | - | - | - | 150V | 60V | 6.3A | 1 | - | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | 1 x 1/4 | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1023780000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Nylon | 6.2g | Thermoplastic, Wemid | - | 10A | 500V | - | 2008 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 24A | Screw | - | CE, CSA, DEMKO, IEC, NEMKO, UR | - | 2 | - | 300V | - | - | - | - | 1 | 21A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | - | 37mm | 44mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0550520000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 232A | - | 8kV | 1000V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Yellow | 1 | - | 8536.69.40.40 | - | - | - | - | 232A | Screw | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 190A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | - | 2 | UL; CSA; CE | 16-95mm2 | 30mm | - | - | - | - | - | 100.5mm | 87.9mm | 28mm | 28.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1119840000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Panel | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 6.3A | Screw | - | CSA, IEC, UR | - | 2 | - | 600V | - | 36V | - | 10A | 1 | 10A | 22 AWG | 8 AWG | 22 AWG | 1 | 8-22 AWG | 5mm x 20mm | 2 | CSA; EAC; UL | 0.5-10mm2 | - | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1028900000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 31.16g | Thermoplastic, Wemid | - | 85A | 1kV | 600V | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 76A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | - | 1kV | - | - | - | - | 1 | 66A | 18 AWG | 4 AWG | - | 1 | 4-18 AWG | - | 2 | UL; CSA; CE | 1.5-16mm2 | 16mm | - | - | - | - | - | 62.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1019100000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 400V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | Straight | - | 1.92kA | Screw | - | CE, CSA, IEC, UR | - | - | Green | - | - | - | - | - | 1 | - | 14 AWG | 6 AWG | 6 AWG | 1 | 6-14 AWG | - | 2 | CE; CSA; GOST; KEMA; UL | 1.5-25mm2 | - | - | - | - | - | - | 46.5mm | 56mm | 12mm | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0437920000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 6kV | 400V | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | - | 130°C | -60°C | Yellow | 2 | - | 8536.69.40.40 | - | - | - | - | 41A | Screw | - | CE, IEC | - | - | - | 300V | - | - | - | 41A | 1 | 25A | 26 AWG | 8 AWG | - | 1 | 8-26 AWG | - | - | CSA; CE | 0.5-10mm2 | 12mm | - | - | - | Switch, Slide | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0355480000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | 27A | 6kV | 500V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Blue | 4 | - | - | - | - | Straight | 6mm | 32A | Screw | - | CE, CSA, IEC, UR | - | - | - | 300V | - | 275V | - | 28A | 2 | 28A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 9mm | - | - | - | - | - | 59.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020100000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | - | - | 2004 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 1 | - | - | 800V | - | Straight | 6.1mm | 32A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 6mm | 2 | - | 600V | - | 800V | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | 2 | ATEX; CE; CSA; GOST; IEC; KEMA | 0.5-6mm2 | 10mm | - | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1024650000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | 340g | Thermoplastic, Wemid | - | 175A | 8kV | 1000V | 2008 | W | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Green | 2 | - | 8536.69.40.40 | - | - | - | - | 232A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | Beige | 1kV | - | - | - | - | 1 | 202A | 6 AWG | 0 AWG | 0 AWG | - | 2/0-6 AWG | - | - | UL; VDE; CSA | 16-120mm2 | 30mm | - | - | - | - | - | 107mm | 132mm | 27mm | 27.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7910270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | - | Thermoplastic, Wemid | 32A | - | 6kV | 500V | 2008 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 32A | Screw | - | CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 1 | 22A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | 13mm | - | - | - | Switch, Knife | - | 46.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1820840000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | - | Thermoplastic, Wemid | - | - | 1kV | 1000V | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | 18.5mm | 150A | Screw | - | CE, CSA, IEC, UR | - | - | - | 600V | - | 600V | - | 150A | 1 | 126A | 10 AWG | 0 AWG | - | 1 | 1/0-10 AWG | - | 1 | UL; CSA | 10-70mm2 | 24mm | - | - | - | - | - | 69.6mm | 70mm | 18.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1706010000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 800V | - | 2009 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 3 | STANDARD: UL 94V-0 | - | - | - | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |