- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Approvals | AWG (min.) | AWG max. | Brand | Clamp width | CoilResistance | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Degree of protection (IP) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pins per row | Rated current In | RoHS | RoHS-compliant | Stripping length (max.) | Termination Method | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Packaging | Series | Type | Number of Positions | Color | Subcategory | Power Rating | Depth | Current Rating | Number of Contacts | Number of Ways | Product Type | Rated Current | Connection Method | Rated Voltage | Load Side Connections Per Pole | Line Side Connections Per Pole | Product Category | Height | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1397690000 Weidmuller | 2458 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 1011600000 Weidmuller | 26 |
| - | Plastic | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | 20 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | 22.8 | - | 8 | 8 | - | ||
![]() 1469110000 Weidmuller | 37 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 58 | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | 81 | 81 | 36 | - | - | ||
![]() 1224890000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 8742630000 Weidmuller | 26 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | 95 | - | 15.3 | - | - | ||
![]() 1625520000 Weidmuller | 3635 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 8797650000 Weidmuller | In Stock | - | - | - | - | 80 g | CSA, VDE, cURus | - | - | Weidmuller | - | 475 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | Terminal Blocks | 1.2 W | 57 mm | 50.5 mA | 3 | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | 35.5 mm | - | 35.5 mm | - | - | ||
![]() 2502870000 Weidmuller | 8 |
| - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | Screws | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | - | Grey,Green | 1 | No | V0 | - | 2502870000 | + 120 C | - 50 C | DIN Rail | 1 | 520A | 520A | 1000V | 2 | 520 | Details | Yes | - | - | 1000 VAC/DC | - | - | - | - | Bulk | WPD | Distribution Block | - | Green | - | - | 83.5 | 520 A | - | - | - | - | Screw | - | - | - | - | 83.5 mm | 118 mm | 45 mm | - | UL 94 V-0 | ||
![]() 2502680000 Weidmuller | 50 |
| - | - | - | - | - | - | - | - | 25.50mm | - | - | - | - | - | Screws | 2pc(s) | 95mm² | - | 95mm² | - | - | Grey,Brown | 2 | Yes | - | - | 2502680000 | + 120 C | - 50 C | DIN Rail | 1 | 232A | 232A | 1000V | 2 | - | Details | Yes | - | - | 1000 VAC/DC | - | - | - | - | Bulk | WPD | Distribution Block | - | Brown | - | - | - | 232 A | - | - | - | - | Screw | - | - | - | - | 57 mm | 93 mm | 28 mm | - | UL 94 V-0 | ||
![]() 1561700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | V0 | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | 202 | Details | - | - | - | - | - | - | - | - | Bulk | WPD | Distribution Block | - | Blue | - | - | 49.3 | 202 A | - | - | - | - | Screw | - | - | - | - | 49.3 mm | 55.4 mm | 44.4 mm | - | UL 94 V-0 | ||
![]() 1560730000 Weidmuller | 40 | - | - | - | Wemid | - | - | - | - | - | - | - | - | - | - | - | Screws | 5pc(s) | 16mm² | 1.50mm² | 16mm² | 1.50mm² | - | Light grey | 5 | - | - | - | 1560730000 | + 130 C | - 50 C | DIN Rail | 1 | 152A | 152A | 1000V | 2 | - | Details | - | - | Screw | 1000 VAC/DC | - | - | - | 14 → 4 AWG | Bulk | WPD | Distribution Block | - | Gray (Light Gray) | - | - | - | 152 A | - | 2 | - | 152A | Screw | 1kV | 4 | 1 | - | 49.3 mm | 55.7 mm | 17.8 mm | - | UL 94 V-0 | ||
![]() 2502910000 Weidmuller | 2908 |
| - | - | - | - | - | - | - | - | 82.60mm | - | - | - | - | - | Screws | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | - | Grey,Blue | 1 | Yes | V0 | - | 2502910000 | + 120 C | - 50 C | DIN Rail | 2 | 520A | 520A | 1000V | 2 | 520 | Details | Yes | - | - | 1000 VAC/DC | 600 MCM | - | - | - | Bulk | WPD | Distribution Block | - | Blue | - | - | 83.5 | 520 A | - | - | - | - | Screw | - | - | - | - | 83.5 mm | 118 mm | 82.6 mm | - | UL 94 V-0 | ||
![]() 2502570000 Weidmuller | 58 |
| - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | Screws | 9pc(s) | 50mm² | 4mm² | 50mm² | 4mm² | - | Grey,Black | 9 | Yes | V0 | - | 2502570000 | + 120 C | - 50 C | DIN Rail | 1 | 150A | 150A | 1000V | 2 | 150 | Details | - | - | - | 1000 VAC/DC | - | - | - | - | Bulk | WPD | Distribution Block | - | Black | - | - | 45 | 150 A | - | - | - | - | Screw | - | - | - | - | 45 mm | 70 mm | 22 mm | - | UL 94 V-0 | ||
![]() 2490590000 Weidmuller | 9 |
| - | - | Thermoplastic (TP) | - | - | 18 | 6 | - | 10mm | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | Pull spring | 25pc(s) | 10mm² | 0.5mm² | 10mm² | 0.5mm² | - | Orange | 25 | Yes | V0 | - | 2490590000 | + 130 C | - 60 C | DIN Rail | 1 | - | - | 1000V | - | - | - | - | 18mm | - | 1 kV | 6 AWG | 18 AWG | 18 AWG to 6 AWG | - | - | - | Feed Through Terminal Block | 3 Position | Green/Yellow | - | - | 51.5 | - | - | - | - | - | Push-In | 1kV | - | - | - | 102 mm | 51.5 mm | 10 mm | - | UL 94 V-0 | ||
![]() 2502670000 Weidmuller | 15 |
| - | - | - | - | - | - | - | - | 25.50mm | - | - | - | - | - | Screws | 2pc(s) | 95mm² | - | 95mm² | - | - | Grey,Green | 2 | Yes | - | - | 2502670000 | + 120 C | - 50 C | DIN Rail | 1 | 232A | 232A | 1000V | 2 | - | Details | Yes | - | - | 1000 VAC/DC | - | - | - | - | Bulk | WPD | Distribution Block | - | Green | - | - | - | 232 A | - | - | - | - | Screw | - | - | - | - | 57 mm | 93 mm | 28 mm | - | UL 94 V-0 | ||
![]() 2814490000 Weidmuller | 54 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | V0 | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | 101 | Details | - | - | - | 1000 VAC/DC | 4 AWG | - | - | - | Bulk | WPD | Distribution Block | - | Black | - | - | 49 | 101 A | - | - | - | - | Screw | - | - | - | - | 49 mm | 55.4 mm | 30.2 mm | - | UL 94 V-0 | ||
![]() 2502730000 Weidmuller | 50 |
| - | - | - | - | - | - | - | - | 47mm | - | - | - | - | - | Screws | 1pc(s) | 95mm² | - | 95mm² | - | - | Grey,Brown | 1 | Yes | - | - | 2502730000 | + 120 C | - 50 C | DIN Rail | 2 | - | - | 1000V | 2 | - | Details | Yes | - | - | 1000 VAC/DC | - | - | - | - | Bulk | WPD | Distribution Block | - | Brown | - | - | - | 232 A | - | - | - | - | Screw | - | - | - | - | 57 mm | 93 mm | 47 mm | - | UL 94 V-0 | ||
![]() 2730310000 Weidmuller | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | 100 VAC/DC | - | - | - | - | Bulk | WPD | Distribution Block | - | Red | - | - | - | 232 A | - | - | - | - | Screw | - | - | - | - | 69.4 mm | 105 mm | 36.6 mm | - | UL 94 V-0 | ||
![]() 2814520000 Weidmuller | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | + 130 C | - 50 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | 1000 VAC/DC | - | - | - | - | Bulk | WPD | Distribution Block | - | Brown | - | - | - | 200 A | - | - | - | - | Screw | - | - | - | - | 63 mm | 69.75 mm | 38.5 mm | - | UL 94 V-0 | ||
![]() 2603800000 Weidmuller | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | V0 | - | - | + 130 C | - 50 C | Screw | - | - | - | - | - | 232 | Details | - | - | - | 1000 VAC, 1500 VDC | - | - | - | - | Bulk | WPD | Distribution Block | - | Blue | - | - | 69.4 | 232 A | - | - | - | - | Screw | - | - | - | - | 69.4 mm | 105 mm | 36.6 mm | - | UL 94 V-0 |