- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1024300000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | Nylon | 17.14g | Thermoplastic, Wemid | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | - | Straight | - | - | Screw | CE, IEC | - | - | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | CE | 0.5-2.5mm2 | 10mm | - | - | - | - | Thermocouple, Fe-CuNi | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1598080000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | Ceramic | - | 30A | 800V | - | 2008 | SAK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | White | 1 | UL 94V-0 | 8536.69.40.40 | - | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 28A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL | 0.5-6mm2 | 10mm | - | - | - | - | - | 53mm | 40mm | 8mm | 8.0mm | UL94 5VB | - | - | RoHS Compliant | UL94 5VB | - | ||
![]() 0396660000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 380V | - | - | SAK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | UL; VDE | 0.5-4mm2 | 9mm | - | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020280000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Nylon | 14.8g | Thermoplastic, Wemid | - | 50A | 8kV | 800V | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 7.9mm | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | 600V | - | 50A | 1 | 36A | 26 AWG | 8 AWG | 8 AWG | 1 | 8-26 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770390000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 800V | - | 2009 | Z | yes | Active | Not Applicable | Screw | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | - | - | - | 20A | Push In, Spring | CE, CSA, IEC, UR | 3 | Green | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | 1 | UL; CSA; CE | 0.5-6mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1304960000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | 2002 | SAK | yes | Active | - | - | EAR99 | - | Dual Disconnect | 4 | - | - | Beige | - | - | - | - | - | 10A | Screw | CE, IEC | 4 | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | - | - | - | - | 56.5mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0303560000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | Nylon | 72.6g | Polyamide (PA66), Nylon 6/6 | - | 105A | 8kV | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | 125A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 105A | 1 | 109A | 12 AWG | 2 AWG | - | 1 | 2-12 AWG | - | 2 | UL; CSA; CE | 2.5-35mm2 | - | - | - | - | - | - | 67.5mm | 58mm | 18mm | 18.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1905130000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 4 | - | - | Green, Yellow | 4 | - | - | Straight | - | 8A | Screw | CE, CSA, IEC, cURus | - | Green | - | - | - | - | - | 1 | - | 30 AWG | 10 AWG | - | 1 | 10-30 AWG | - | 4 | CSA; CE | 0.5-6mm2 | 10mm | - | - | 500V | - | - | 53mm | 70mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886570000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | 500V | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | - | - | - | - | 150V | 60V | - | 1 | - | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 5mm x 20mm | 2 | UL; CSA | 0.5-4mm2 | 8mm | - | - | 300V | Fuse, Lever | LED | 42.5mm | 50.7mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0355460000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 27A | 6kV | 500V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | Straight | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | - | 28A | 2 | 28A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 9mm | - | - | - | - | - | 59.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632050000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | 2 | 120°C | -50°C | Beige | 4 | - | - | Straight | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 25A | 1 | 28A | 26 AWG | 10 AWG | 26 AWG | 1 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 12mm | - | SCREW | - | - | - | 43mm | 62mm | 6.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8014670000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 1 | - | - | - | - | 10A | Screw | CE, IEC | 4 | - | 300V | - | - | - | - | 2; Connected | 10A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | - | 0.5-4mm2 | 10mm | 2.5 mm2 | - | - | - | Diode | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1017100000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 41A | - | 630V | 630V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Screw | CE, CSA, UR | - | - | 300V | - | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | - | - | 48.5mm | 65mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1615270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 6kV | 500V | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through, Isolated | 7 | 130°C | -60°C | Beige | - | - | - | - | - | 24A | Screw | CE, CSA, UR | 4 | - | 300V | 1 | - | - | - | 4; 1 Grounded | 10A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | 2.5 mm2 | - | - | - | - | 63mm | 88mm | 6.2mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1284160000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | - | Panel | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2009 | SAK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | Straight | - | - | Screw | CE, IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | - | - | - | Thermocouple, NiCr-Ni | 59.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1022380000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 14.1g | Thermoplastic, Wemid | - | 20A | 6kV | 400V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 4 | - | - | Straight | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | 2 | - | - | 20A | 2; Connected | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | - | 62.5mm | 69.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754960000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | 99g | Thermoplastic, Wemid | 32A | - | 6kV | 500V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 32A | Screw | CE, CSA, UR | - | - | 300V | - | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | Switch, Slide | - | 39.9mm | 61.3mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1779010000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | Z | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 5.1mm | 10A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 300V | - | 300V | - | 10A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | SPRING LOADED | - | - | - | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1846030000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | - | Straight | - | - | Screw | CE, CSA, IEC, cURus | - | Green | - | - | - | - | - | 1 | - | 4 AWG | 0 AWG | - | 1 | 3/0-4 AWG | - | 1 | UL; CSA | 16-150mm2 | - | - | - | - | - | - | 90mm | 91mm | 27mm | 27.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0218660000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 20A | 8kV | 800V | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | Straight | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 25A | 1 | 21A | 26 AWG | 12 AWG | 22 AWG | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | - | - | 42.5mm | 44.5mm | 6.1mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free |