- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Housing Material | AWG (min.) | AWG max. | Base Product Number | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Industrial packaging | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of I/Os | Package | Pins per row | Product Status | Rated current In | RoHS | RoHS-compliant | Stripping length (max.) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Depth | Current Rating | Operating Supply Voltage | Failure Rate | Lead Spacing | Interface | Accessory Type | Number of Logic Elements/Cells | Product Type | Evaluation Kit | Total RAM Bits | Number of LABs/CLBs | Connection Method | Features | Product Category | Height | Height Seated (Max) | Length | Width | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2534470000 Weidmuller | 32 |
| - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | 26 | 14 | 5SGSMD8 | Weidmuller | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 100pc(s) | 1.5mm² | 0.5mm² | 1.5mm² | 0.5mm² | Dark blue | 100 | - | - | V0 | - | Weidmuller | 2534470000 | - | Intel | - | - | 1 | 17.5A | 17.5A | - | 500V | - | 696 | Tray | 4 | Obsolete | 17.5 | - | - | 8mm | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® V GS | - | - | - | - | - | - | - | A4C 1.5 DBL | - | - | - | - | - | - | - | - | - | Terminal Blocks | 0.82V ~ 0.88V | 33.5 | - | - | - | - | - | - | 695000 | DIN Rail Terminal Blocks | - | 51200000 | 262400 | - | - | DIN Rail Terminal Blocks | 67.5mm | - | 33.5mm | 3.5mm | - | - | - | ||
![]() 2051320000 Weidmuller | 25 |
| - | - | 1206 (3216 Metric) | - | 1206 | - | - | 26 | 12 | TNPW1206 | - | 6.10mm | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | Pull spring | 50pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | Orange | - | - | Yes | V0 | - | - | 2051320000 | - | Vishay Dale | - | - | 1 | 32A | 32A | - | 800V | - | - | Tape & Reel (TR) | 3 | Active | 32 | - | Yes | 12mm | - | - | - | - | - | - | -55°C ~ 155°C | - | TNPW e3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | A3C 4 OR | 560 Ohms | - | - | - | Thin Film | Orange | - | 0.25W, 1/4W | - | Terminal Blocks | - | 39.5 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Push-In | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 74mm | 0.026 (0.65mm) | 39.50mm | 6.10mm | - | - | AEC-Q200 | ||
![]() 2508210000 Weidmuller | 120 |
| - | - | - | - | - | - | Thermoplastic (TP) | 26 | 14 | UMMA-1200 | - | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 100pc(s) | 0.75mm² | 0.5mm² | 1.5mm² | 0.5mm² | Green | - | - | Yes | V0 | - | - | 2508210000 | + 130 C | Omron Automation and Safety | - 60 C | DIN Rail | 1 | 17.5A | 17.5A | - | 500V | - | - | Bulk | 2 | Obsolete | 17.5 | - | Yes | 8mm | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | A2C 1.5 GN | - | 2 Position | - | - | - | Green | - | - | - | Terminal Blocks | - | 33.5 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Push-In | - | - | 55mm | - | 33.5mm | 3.5mm | UL 94 V-0 | - | - | ||
![]() 1552830000 Weidmuller | 91 | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | 073230 | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | + 130 C | Molex | - 60 C | DIN Rail | - | - | - | - | - | - | - | Bulk | - | Active | 17.5 | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | Orange | - | - | - | Terminal Blocks | - | 33.5 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Push-In | - | - | 55 | - | 55 | 3.5 | UL 94 V-0 | - | - | ||
![]() 1521920000 Weidmuller | 85 |
| - | - | - | - | - | - | - | 28 | 12 | - | - | 5.1mm | - | - | - | - | Pull spring | 100pc(s) | 2.5mm² | 0.5mm² | 2.5mm² | 0.5mm² | Black | - | - | - | - | - | - | 1521920000 | - | Vishay Sfernice | - | - | - | 24A | 24A | 24A | 800V | 800V | - | Tape & Reel (TR) | - | Obsolete | - | - | Yes | 10mm | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | A3C 2.5 BK | - | - | - | - | - | Black | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Push-In | - | - | 66.5mm | - | 36.5mm | 5.1mm | - | - | - | ||
![]() 2051530000 Weidmuller | 89 |
| - | - | - | - | - | - | - | 26 | 12 | 090122 | - | 6.1mm | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | Pull spring | 50pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | Red | - | - | - | V0 | - | - | 2051530000 | - | Molex | - | - | - | 32A | 32A | 32A | 800V | 800V | - | Bulk | - | Active | 32 | - | Yes | 12mm | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | A4C 4 RD | - | - | - | - | - | Red | - | - | - | Terminal Blocks | - | 39.5 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | 87.5mm | - | 39.5mm | 6.1mm | - | - | - | ||
![]() 2534490000 Weidmuller | 32 |
| - | - | - | - | - | - | - | 26 | 14 | - | - | 3.50mm | - | - | - | - | Pull spring | 50pc(s) | 1.50mm² | 0.50mm² | 1.50mm² | 0.50mm² | Light grey | - | 7021 Buckpuck™ | Yes | - | - | - | 2534490000 | - | LEDdynamics Inc. | - | - | 1 | 17.50A | 17.5A | - | 500V | - | - | Bulk | 3 | Obsolete | - | - | Yes | 8mm | - | - | - | - | - | - | - | - | BuckPlus™ 7021 | - | - | - | - | - | - | - | A3C 1.5 LTGY | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | Wire Harness | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | 61.50mm | - | 33.50mm | 3.50mm | - | - | - | ||
![]() 2534510000 Weidmuller | 32 |
| - | - | - | - | - | - | - | 26 | 14 | MS27468T13Z | Weidmuller | 3.50mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 50pc(s) | 1.50mm² | 0.50mm² | 1.50mm² | 0.50mm² | White | 50 | - | Yes | V0 | - | Weidmuller | 2534510000 | - | Corsair | - | - | 1 | 17.50A | 17.5A | - | 500V | - | - | Bag | 3 | Active | 17.5 | - | - | 8mm | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | A3C 1.5 WT | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 33.5 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | 61.50mm | - | 33.50mm | 3.50mm | - | - | - | ||
![]() 2534690000 Weidmuller | 104 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 36.5 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | 66.5 | - | 66.5 | 5.1 | - | - | - | ||
![]() 1884630000 Weidmuller | 30 |
| - | - | - | - | - | - | - | - | - | 130050 | Weidmuller | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | 10 | - | - | V0 | - | Weidmuller | - | - | Molex | - | - | - | - | - | - | - | - | - | Bulk | - | Active | 6.3 | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | Terminal Blocks | - | 71.5 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | 60 | - | 60 | 7.9 | - | - | - | ||
![]() 2694070000 Weidmuller | 45 |
| - | - | - | 0 | - | - | Wemid | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | Weidmuller | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 kV | 3/0 AWG | 4 AWG | 4 AWG to 3/0 AWG | - | Bulk | - | - | - | - | - | - | - | - | - | 20 kΩ | 2 Position | 85 °C | -40 °C | - | Blue | - | - | - | Terminal Blocks | - | - | 232 A | 6 V | - | - | I2C | - | - | DIN Rail Terminal Blocks | Yes | - | - | Push-In | - | Weidmuller | - | - | - | - | UL 94 V-0 | Contains Lead | - | ||
![]() 2694220000 Weidmuller | 2253 |
| - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | Wemid | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | -- | Weidmuller | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 1400V (1.4kV) | 1 kV | 3/0 AWG | 4 AWG | 4 AWG to 3/0 AWG | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | 8 Position | - | - | - | Beige, Black, Yellow | High Pulse, DV/DT | - | 2400pF | Terminal Blocks | - | - | 232 A | - | - | 0.591 (15.00mm) | - | - | - | DIN Rail Terminal Blocks | - | - | - | Push-In | -- | Weidmuller | - | 0.433 (11.00mm) | - | - | UL 94 V-0 | - | -- | ||
![]() WDU 2.5N ZQV BL -1040880000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDU 50N IR -1186630000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSI 6/2/LD 250AC -1014400000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380560000 Weidmuller | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 800 V | 8 AWG | 22 AWG | 22 AWG to 8 AWG | - | - | - | - | - | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | Beige / Yellow | - | - | - | Terminal Blocks | - | - | 41 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Screw | - | - | 45 mm | - | 44 mm | 8 mm | UL 94 V-2 | - | - | ||
![]() 395760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 307500000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303580000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 412260000 Weidmuller | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | - | - | - | - | - | - | - | - | Test-Disconnect Terminal | - | 2 Position | - | - | - | Beige / Yellow | - | - | - | Terminal Blocks | - | - | 10 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Screw | - | - | 42 mm | - | 40,5 mm | 6.5 mm | UL 94 V-2 | - | - |