- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1186740000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 57A | - | 8kV | 800V | 2011 | W | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | 57A | Screw | CSA, IEC, UR | - | - | 600V | - | 2 | 64A | 18 AWG | 6 AWG | - | 2 | 6-18 AWG | 4 | CSA; IEC; UL | 1.5-16mm2 | 12mm | - | - | - | 69mm | 85mm | 9.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1771410000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | 45A | 8kV | 800V | 2008 | Z | yes | Active | Not Applicable | EAR99 | - | Feed Through | 3 | - | - | Beige | 3 | STANDARD: UL 94V-0 | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | 1 | 36A | 22 AWG | 8 AWG | 22 AWG | 1 | 8-22 AWG | 1 | UL; CSA; CE | 0.5-10mm2 | 12mm | 6 mm2 | SPRING LOADED | - | 49.5mm | 68mm | 8.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1771360000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | 2008 | Z | yes | Active | Not Applicable | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 3 | STANDARD: UL 94V-0 | - | - | - | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | 1 | - | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | 1 | UL; CSA; CE | 0.5-10mm2 | 12mm | 6 mm2 | SPRING LOADED | 800V | 49.19mm | 68mm | 8.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1037710000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | 8.62g | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2011 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | 120°C | -50°C | Brown | 2 | POLYAMIDE | 8536.69.40.40 | Straight | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | 46.5mm | 60mm | 5.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1023100000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Module | Nylon | 13.56g | Thermoplastic, Wemid | - | - | 400V | 400V | 2006 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through, Isolated (2) | 4 | - | - | Beige | 1 | - | - | - | 10A | Screw | UR | - | - | 300V | - | 2 | 10A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | 4 | UL | 0.5-4mm2 | - | - | - | - | 62.5mm | 69mm | 5.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020160000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | 2009 | W | yes | Active | Not Applicable | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Green | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 32A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | - | 600V | 32A | 1 | 28A | 26 AWG | 10 AWG | 26 AWG | 1 | 10-26 AWG | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | 46.5mm | 60mm | 6.1mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ZDK 2.5V BL -1745880000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDU 6-2/3AN -1771410000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPE 16 -1745250000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDU 2.5/1.5/ZR -1024700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171198 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10122 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAK 4/35 -443660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSI 6/LD 30-70V DC/AC -1012200000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1548460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2674130000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPE 4N -1042700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12832 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDU 4-2/4AN BL -1806990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171815 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |