- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | Fused | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pins per row | Rated current In | RoHS-compliant | Standards Met | Stripping length (max.) | Termination Method | Voltage, Rating | Series | Type | Depth | Current Rating | Number of Levels | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASK 1/EN Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | +100°C | -50°C | - | - | - | - | - | - | - | CCC, CSA, EAC | - | Screw | 500 V | SAK | - | - | 6.3A | Single | - | - | - | ||
![]() 1739640000 Weidmuller | In Stock | - | - | - | - | - | 2.5 - 35 | 2.5 - 35 | 16 - 35 | 2.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | 58.5 | - | - | 88.5 | 88.5 | 16 | ||
![]() 1833840000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 46.5 | - | - | 60 | 60 | 5.1 | ||
![]() 1704530000-1 Weidmuller | In Stock | - | - | 26 | 12 | 5.10mm | - | - | - | - | Pull spring | 1pc(s) | 2.50mm² | 0.50mm² | 4mm² | 0.50mm² | Green,Yellow | - | No | - | 1704530000-1 | - | - | 1 | 24A | 24A | 800V | 2 | - | Yes | - | 10mm | - | - | - | Endklemmen | - | - | - | 24mm | 33.50mm | 5.10mm | ||
![]() 1808240000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | 49.2 | - | - | 64.35 | 64.35 | 8.1 | ||
![]() 2675470000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 53.3 | - | - | 89 | - | 5.1 | ||
![]() 0687480000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 2.5 | 2 - 4 | 1.5 - 4 | 0.2 - 4 | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 56.5 | - | - | 65 | - | 6 | ||
![]() 1968990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | 54.5 | - | - | 67 | 67 | 13 | ||
![]() 9520360000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | 49 | - | - | 40 | 40 | 6.5 | ||
![]() 2592670000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 2.5 | 4 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 46.5 | - | - | 60 | 60 | 5.1 | ||
![]() 2676080000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2675430000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | 53.5 | - | - | 89 | - | 10 | ||
![]() 2702500000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 34.5 | - | - | 85.5 | 85.5 | 5.1 | ||
![]() 2614930000 Weidmuller | 116 |
| - | - | - | - | - | - | 1.5 - 6 | 1.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | 47.3 | - | - | 49 | 47 | 9 | ||
![]() 2674780000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 60 | 60 | 6.1 | ||
![]() 1808320000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | 49.2 | - | - | 64.35 | 64.35 | 8.1 | ||
![]() 1000010001 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 1.5 - 1.5 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | 46.5 | - | - | 61.2 | 61.2 | 6.1 | ||
![]() 1019680000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 1.5 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | 47.5 | - | - | 68.5 | 68.5 | 7.9 | ||
![]() 1345280000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 1.5 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | 66 | - | - | 65 | 65 | 7.9 | ||
![]() 1417650000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | - | 0.5 - 6 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | 39 | - | - | 71 | 71 | 5.1 |