- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1037820000 Weidmüller | 78 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | 32A | 35A | 800V | 800V | 2011 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 100°C | -50°C | Violet | 2 | POLYAMIDE | 8536.69.40.40 | - | Straight | - | 24A | Screw | CE, CSA, NEMKO, UR | - | - | 600V | - | - | 24A | 1 | 28A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | - | 10mm | - | - | - | - | - | 46.5mm | 60mm | 6mm | 6.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7910210000 Weidmüller | 74 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 32A | - | 400V | - | 2002 | W | yes | Active | Not Applicable | - | EAR99 | Disconnect | - | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 32A | Screw | CSA, UR | 2 | - | 300V | - | - | - | 1 | 22A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | - | - | - | 48mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1763950000 Weidmüller | 10 |
| Datasheet | 8 Weeks | - | - | Nylon | 999g | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | W | - | Active | Not Applicable | - | EAR99 | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | - | - | Straight | - | 6.3A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 36V | - | 1 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | - | Fuse, Removable Plug | LED | 97mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1924460000 Weidmüller | 25 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Green, Yellow | 6 | STANDARD: 94V-0 | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | Beige | 300V | 1 | - | - | 2; 1 Grounded | 21A | 30 AWG | 12 AWG | - | 2 | 12-30 AWG | - | 3 | UL; CSA; GL | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 50.5mm | 93mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162950000 Weidmüller | 101 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 150V | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | 6.3A | Screw | CE, CSA, cURus | - | - | 600V | - | - | - | 1 | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA; IEC | 0.5-4mm2 | - | 10mm | - | - | - | Fuse, Removable Plug | LED | 74mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1790990000 Weidmüller | 119 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | Beige | 4 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | 2 | 20A | 30 AWG | 14 AWG | - | 2 | 14-30 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 54.5mm | 72.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0443660000 Weidmüller | 563 | - | Datasheet | 10 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | 30A | 8kV | 800V | - | SAK | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 2 | - | - | - | - | 6.5mm | 32A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 600V | 30A | 1 | 28A | 26 AWG | 10 AWG | 24 AWG | 1 | 10-26 AWG | - | 2 | ATEX; CCE; CSA; EAC; KEMA; UL | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 44mm | 45mm | 6.5mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020480000 Weidmüller | 69 |
| Datasheet | 6 Weeks | - | - | Nylon | 31.2g | Thermoplastic, Wemid | - | 85A | 8kV | 1000V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 76A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | 85A | 1 | 66A | 14 AWG | 6 AWG | - | 1 | 6-14 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | - | 16mm | - | - | - | - | - | 62.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0661260000 Weidmüller | 7 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | - | - | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 20 AWG | 8 AWG | - | - | 8-20 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 44mm | 56.5mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1763940000 Weidmüller | 88 |
| Datasheet | 3 Weeks | - | - | Nylon | 999g | Thermoplastic, Wemid | - | - | 6kV | - | 2005 | W | - | Obsolete | Not Applicable | - | EAR99 | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 5mm | Straight | 5.1mm | 6.3A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 400V | 6.3A | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | - | Fuse, Removable Plug | - | 97mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0608260000 Weidmüller | 17 | - | Datasheet | 6 Weeks | Cable | - | Nylon | 61.4g | Polyamide (PA66), Nylon 6/6 | 125A | - | 8kV | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | - | 125A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | 100A | 1 | 100A | 12 AWG | 2 AWG | - | 1 | 2-12 AWG | - | - | UL; CSA; CE | 2.5-35mm2 | - | 18mm | - | - | - | - | - | 60mm | 58mm | 16mm | 16.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1706100000 Weidmüller | 51 |
| Datasheet | 10 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 800V | - | 2003 | Z | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | 4 | 100°C | -50°C | Green, Yellow | 1 | - | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | - | 26 AWG | 12 AWG | 14 AWG | 1 | 12-26 AWG | - | 4 | UL; CSA; CE; IEC | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770380000 Weidmüller | 39 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 1 | UL; CSA; CE | 0.5-6mm2 | 65A | 10mm | - | SPRING LOADED | 800V | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7920900000 Weidmüller | 28 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 16A | - | 6kV | 400V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Disconnect | 4 | 120°C | -50°C | Beige | 2 | - | - | - | Straight | - | 16A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | 10A | 1 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-2.5mm2 | - | 10mm | - | SCREW | - | - | - | 38.5mm | 82.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1886580000 Weidmüller | 1643 | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | 6kV | - | 2008 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 120°C | -50°C | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 8mm | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | 2 | - | 300V | - | 500V | 15A | 1 | 15A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | 5mm x 20mm | 2 | UL; CSA | 0.5-4mm2 | - | - | - | - | - | Fuse, Lever | - | 42.5mm | 50.7mm | 8mm | 9.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7904170000 Weidmüller | 65 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2002 | Z | yes | Active | 1 (Unlimited) | Screw | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, UR | 3 | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 3 | UL; CSA | 0.5-6mm2 | - | 12mm | 4 mm2 | SPRING LOADED | 800V | - | - | 43mm | 85.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1608520000 Weidmüller | 71 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 120°C | -50°C | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | 25A | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608580000 Weidmüller | 418 |
| Datasheet | 10 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2008 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | 120°C | -50°C | Blue | 4 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608540000 Weidmüller | In Stock |
| Datasheet | 10 Weeks | Through Hole | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2005 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | 120°C | -50°C | Beige | 4 | - | - | - | Straight | 5.1mm | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | 2 | 600V | 25A | 1 | 21A | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | 3 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9528110000 Weidmüller | 125 |
| Datasheet | 12 Weeks | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 500V | 2006 | SAK | yes | Active | Not Applicable | - | EAR99 | Disconnect, Feed Through, Isolated | 5 | 100°C | -50°C | Beige | 1 | - | - | 8mm | Straight | 8mm | 6.3A | Screw | CE, CSA, IEC, UR | 4 | - | - | 2 | 300V | - | 3; 1 Grounded | - | 22 AWG | 12 AWG | 12 AWG | 1 | 12-22 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | 9mm | - | - | - | Switch, Lever | - | 65mm | 91mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free |