- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9908510001 Weidmüller | 56 |
| Datasheet | 19 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 500V | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Feed Through | - | - | - | Beige | 4 | - | - | - | - | Straight | - | - | Screw | - | - | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | - | Fuse | LED | - | - | - | 8.0mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1991820000 Weidmüller | 1000 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 41A | 38A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 3 | - | - | Beige | 1 | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | 8-22 AWG | - | 3 | - | 0.5-6mm2 | - | 12mm | 6 mm2 | - | 800V | - | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 7907410000 Weidmüller | 68 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 50A | 8kV | 800V | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 1 | 94V-0 | - | - | - | Straight | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | - | UL; CSA | 0.5-10mm2 | - | 13mm | 6 mm2 | SCREW | - | - | - | 45mm | 90mm | 8.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2051260000 Weidmüller | 70 |
| Datasheet | 10 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 32A | 30A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Green | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | - | 12mm | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1036400000 Weidmüller | 121 |
| Datasheet | 6 Weeks | - | - | - | Nylon | 18.1g | Thermoplastic, Wemid | - | - | 20A | 6kV | 400V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | - | Straight | - | 24A | Screw | CE, CSA, IEC, cURus | 5mm | - | - | 300V | 2 | - | - | 20A | 2; 1 Grounded | 21A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | - | - | - | - | 62.5mm | 69.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0376860000 Weidmüller | 147 |
| Datasheet | 10 Weeks | - | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 100°C | -50°C | Beige | - | - | 8536.69.40.40 | - | 8mm | - | 8mm | 6.3A | Screw | CE, CSA, UR | - | 2 | - | 300V | - | 400V | - | 6.3A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 5mm x 20mm | - | UL; CSA; CE | 0.5-4mm2 | - | 9mm | - | - | - | Fuse, Lever | - | 34mm | 58mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1820850000 Weidmüller | 12 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 8kV | 1000V | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 150A | Screw | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | 150A | 1 | 126A | 10 AWG | 0 AWG | - | 1 | 1/0-10 AWG | - | 1 | UL; CSA; CE | 10-70mm2 | - | 24mm | - | - | - | - | - | 69.6mm | 70mm | 18.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1012300000 Weidmüller | 643 | - | Datasheet | 6 Weeks | - | - | - | Nylon | 21.5g | Thermoplastic, Wemid | - | - | - | 6kV | 500V | 2009 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 600V | - | Straight | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | - | - | 150V | 60V | 6.3A | 1 | - | 20 AWG | 8 AWG | 20 AWG | 1 | 8-20 AWG | 1 x 1/4 | 2 | CE; CSA; GOST; NEMKO; RINA; UL | 0.5-10mm2 | - | 12mm | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766240000 Weidmüller | 94 |
| Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 76A | - | 500V | 600V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | 94V-0 | 8536.69.40.40 | - | - | - | - | 76A | Push In, Spring | CE, CSA, IEC, cURus | - | - | - | 500V | - | - | - | - | 1 | 65A | 14 AWG | 4 AWG | - | 1 | 4-14 AWG | - | - | UL; CSA | 1.5-16mm2 | - | 18mm | - | SCREW | - | - | - | 50.5mm | 82.5mm | 15mm | 15.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8023630000 Weidmüller | 36 |
| Datasheet | 6 Weeks | - | Through Hole | - | - | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 1 | UL 94V-0 | - | - | - | Straight | - | - | Screw | CE, IEC | - | 5 | - | - | - | 24V | 24V | - | 2; Connected | 5mA | - | - | - | 2 | - | - | 4 | CE | 0.5-4mm2 | - | 10mm | 4 mm2 | - | - | - | LED | - | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0538960000 Weidmüller | 19 |
| Datasheet | 10 Weeks | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 380V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | UL; VDE | 0.5-4mm2 | - | 9mm | - | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1017000000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | - | Thermoplastic, Wemid | - | 41A | - | 630V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 41A | Screw | CE, CSA, UR | - | 2 | - | 300V | - | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | Switch, Slide | - | - | 65mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608670000 Weidmüller | 169 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2008 | Z | yes | Active | Not Applicable | Screw | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 8A | Push In, Spring | CE, CSA, IEC, UR | - | - | Green | - | - | - | - | - | 1 | - | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 13mm | - | SPRING LOADED | - | - | - | 45mm | 65mm | 8.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1021560000 Weidmüller | 104 |
| Datasheet | 8 Weeks | - | - | - | - | 12.91g | Thermoplastic, Wemid | - | - | 20A | 6kV | 400V | 2018 | W | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | 300V | - | - | - | - | 2 | 21A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | - | - | - | 62.5mm | 69.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1616440000 Weidmüller | 339 |
| Datasheet | 8 Weeks | - | Cable | - | Nylon | 19.63g | Thermoplastic, Wemid | - | - | 10A | 6kV | 500V | 2009 | Z | - | Active | Not Applicable | Screw | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | UL94V-0 | 8536.69.40.40 | - | - | - | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 300V | - | 36V | 10V | 6.3A | 1 | 6.3A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 2 | CE; CSA; DNV ; GOST; KEMA; UL | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | Fuse, Removable Plug | LED | 73mm | 79.5mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608660000 Weidmüller | 710 | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2002 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 4 | - | - | - | - | - | 5.1mm | 8A | Push In, Spring | CE, CSA, IEC, UR | - | - | Green | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020180000 Weidmüller | 244 |
| Datasheet | 10 Weeks | - | Cable | - | Nylon | 10.4g | Thermoplastic, Wemid | - | - | 35A | 8kV | - | 2009 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | STANDARD: UL 94V-0 | - | - | - | Straight | 6.1mm | 32A | Screw | CE, CSA, IEC, NEMKO, UR | - | 2 | - | 600V | - | 800V | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | 2 | UL; CSA; CE | 0.5-6mm2 | - | 10mm | - | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1011300000 Weidmüller | 1400 | - | Datasheet | 10 Weeks | - | - | - | Nylon | 21.38g | Thermoplastic, Wemid | - | - | - | 6kV | 500V | 2009 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 7.9mm | Straight | 7.9mm | 6.3A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | - | - | 36V | 10V | 6.3A | 1 | - | 20 AWG | 8 AWG | 20 AWG | 1 | 8-20 AWG | 1 x 1/4 | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020240000 Weidmüller | 187 |
| Datasheet | 8 Weeks | - | Cable | - | Nylon | 14.8g | Thermoplastic, Wemid | - | - | 50A | 800V | 800V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 120°C | -50°C | Red | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | 600V | - | - | - | 50A | 1 | 36A | 26 AWG | 8 AWG | - | 1 | 8-26 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1016200000 Weidmüller | 24 |
| Datasheet | 6 Weeks | Tin | Cable | - | - | - | Thermoplastic, Wemid | Copper | - | - | 500V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | Green | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | - | - | - | - | 37mm | 54mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead |