- Type
- Color
- Series
- Flammability Rating
- Height
- Length
- Width
- Current Rating
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1966060000 Weidmüller | 47 |
| Datasheet | 12 Weeks | - | - | - | - | 65g | Thermoplastic, Wemid | - | 32A | - | 6kV | - | 2009 | WSI | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | - | 32A | Screw | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | - | 1 | 30A | 18 AWG | 4 AWG | - | 1 | 4-18 AWG | 10.3mm x 38mm | 2 | UL; CSA; CE | 1.5-25mm2 | - | - | - | - | Fuse, Lever | LED | 58mm | 58mm | 18mm | 18.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020900000 Weidmüller | 10 |
| Datasheet | 8 Weeks | - | Cable | - | - | - | Thermoplastic, Wemid | - | - | 35A | 800V | 800V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | CE, CSA, UR | - | - | 600V | - | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 10 | UL; CSA; CE | 0.5-6mm2 | - | - | - | - | - | Terminal Block Marker Included | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0697180000 Weidmüller | 142 |
| Datasheet | 6 Weeks | - | Cable | - | Nylon | 3.83g | Polyamide (PA66), Nylon 6/6 | - | - | 10A | 4kV | 250V | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | 100°C | -50°C | Blue | 2 | - | 8536.69.40.40 | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | - | 24A | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | - | 7mm | - | - | - | - | 26.3mm | 25.5mm | 5.1mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1616460000 Weidmüller | 46 |
| Datasheet | 10 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 12A | - | 6kV | - | 2009 | Z | - | Active | Not Applicable | - | EAR99 | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 12mm | Straight | - | 12A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | 500V | - | - | 1 | 16A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 6.3mm x 32mm | 2 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | Fuse, Removable Plug | - | 73mm | 79.5mm | 12.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0590060000 Weidmüller | 27 |
| Datasheet | 12 Weeks | - | Cable | - | Nylon | 4.88g | Polyamide (PA66), Nylon 6/6 | - | - | 27A | 6kV | 500V | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | - | Straight | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | - | 32A | 2 | 28A | 26 AWG | 12 AWG | 12 AWG | 2 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 9mm | - | - | - | - | 59.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1547610000 Weidmüller | 100 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 24A | 20A | - | 800V | 2016 | A | - | Active | Not Applicable | - | - | Feed Through | 4 | - | - | Beige | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1831280000 Weidmüller | 70 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 6kV | 500V | 2001 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 120°C | -50°C | Beige | 2 | 94V-0 | - | - | Straight | 5.1mm | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | 600V | - | 20A | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | 2 | UL; CSA | 0.5-4mm2 | - | 10mm | - | SCREW | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1690030000 Weidmüller | 47 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 10A | - | 6kV | 500V | 2002 | Z | - | Active | Not Applicable | Screw | EAR99 | Feed Through | - | - | - | Beige | 1 | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, UR | 4 | - | 300V | - | - | - | - | 2; Connected | 15A | 30 AWG | 14 AWG | - | 2 | 14-30 AWG | - | 4 | UL; CSA; CE | 0.5-2.5mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | Diode | 53mm | 79.1mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770370000 Weidmüller | 67 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 33A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | Screw | EAR99 | Feed Through | 2 | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 1 | UL; CSA | 0.5-6mm2 | - | 10mm | - | - | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8671080000 Weidmüller | 413 |
| Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 32A | - | 8kV | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 2; Connected | 25A | 26 AWG | 10 AWG | - | 2 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | - | 10mm | - | SPRING LOADED | - | - | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1163050000 Weidmüller | 127 |
| Datasheet | 12 Weeks | - | - | - | - | - | Thermoplastic | - | 6.3A | - | 8kV | 36V | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Isolated | 3 | - | - | Black | - | - | - | - | - | - | 6.3A | Screw | CE, CSA, cURus | - | - | 600V | - | - | - | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA; IEC | 0.5-4mm2 | - | 10mm | 4 mm2 | - | Fuse, Removable Plug | LED | 74mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8148910000 Weidmüller | 17 |
| Datasheet | 11 Weeks | - | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | 6.3A | - | 500V | 500V | 2009 | SAK | - | Obsolete | - | - | EAR99 | Disconnect | 4 | - | - | Beige | - | - | - | - | - | - | - | Screw | CE | 2 | - | - | - | 230V | 230V | - | - | 2mA | - | - | 12 AWG | - | - | 5mm x 20mm | - | CE | 0.5-4mm2 | - | 9mm | - | - | Fuse, Lever | LED | 55.5mm | 62.75mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1690020000 Weidmüller | 35 | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 10A | - | 500V | 500V | 2002 | Z | - | Active | Not Applicable | Screw | EAR99 | Feed Through | - | - | - | Beige | 2 | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, UR | 4 | - | 300V | - | - | - | - | 2; Connected | 15A | 30 AWG | 14 AWG | - | 2 | 14-30 AWG | - | 1 | UL; CSA | 0.5-2.5mm2 | - | 10mm | 2.5 mm2 | - | - | Diode | 53mm | 79.1mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9158330001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | - | - | - | - | 4 | - | - | - | Straight | - | - | Screw | - | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | Fuse, Lever | LED | - | - | - | 8.0mm | - | No | - | RoHS Compliant | - | - | ||
![]() 0467960000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 380V | 380V | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | - | - | - | 10A | Screw | CE | - | - | - | 1 | - | - | 10A | 2; Connected | - | 22 AWG | 12 AWG | - | 2 | 12-22 AWG | - | 4 | - | 0.5-4mm2 | - | 9mm | - | - | - | Diode | 56.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1763170000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | 2008 | Z | - | Active | Not Applicable | - | EAR99 | Disconnect, Isolated | 5 | - | - | Beige | 4 | - | - | - | Straight | - | 6.3A | Push In, Spring | CE, IEC | - | - | - | 2 | 400V | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | 5mm x 20mm | 5 | CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | Fuse, Removable Plug | - | 98mm | 95mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0191220000 Weidmüller | 35 |
| Datasheet | 12 Weeks | - | Cable | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 10A | - | 6kV | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | - | 130°C | -60°C | Yellow | 2 | - | - | - | - | - | 10A | Screw | CE, CSA, UR | - | Beige | 600V | - | 500V | - | 6A | 1 | 6.3A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | 5mm x 25mm | - | UL; CSA | 0.5-16mm2 | - | 12mm | - | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 8025610000 Weidmüller | 140 | - | Datasheet | 6 Weeks | Tin | - | - | Nylon | - | Thermoplastic, Wemid | Copper | - | - | 6kV | 400V | 2004 | W | - | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | Beige | 1 | - | - | - | - | - | 10A | Screw | CE, IEC, UR | 4 | - | 300V | - | - | - | - | 2 | 10A | 26 AWG | 12 AWG | 30 AWG | 2 | 12-26 AWG | - | 4 | UL; CE | 0.5-4mm2 | - | 10mm | - | - | - | Diode | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712810000 Weidmüller | 133 |
| Datasheet | 8 Weeks | - | Through Hole | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 8kV | - | 2002 | Z | yes | Active | - | Screw | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 31mm | 33.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8731670000 Weidmüller | 15 |
| Datasheet | 8 Weeks | - | - | - | - | 10.7g | Thermoplastic, Wemid | - | 24A | - | 500V | 500V | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | UL; VDE; CSA | 0.5-4mm2 | - | 10mm | - | - | Component, Removable Plug | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |