- Series
- Pitch
- Color
- Contact Plating
- Current Rating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- RoHS
- Voltage, Rating
- Connection Method
- Mounting Styles
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | Height - in | Height - mm | Industrial packaging | Inflammability class of insulation material according to with UL94 | Length - in | Length - mm | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Part # Aliases | Pins per row | Pitch Spacing | Pollution degree | Rated current In | Rated surge voltage | RoHS | RoHS-compliant | Stripping length (max.) | Total number of pins | Tradename | Type of electric connection | Type of fastening | Voltage, Rating | Width - in | Width - mm | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Number of Contacts | Wire Size (AWG) | Rated Current | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2741660000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | IP20 | - | 30 | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/12 S TN B B | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 12 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 12 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 55 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2459070000 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | 28 | 16 | PA GF | 0.25 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | Pull spring | Tin plated | Copper Alloy | 132pc(s) | 3.50mm | IP20 | Orange | 132 | - | - | Yes | V0 | - | - | 2459070000 | Copper | Plastic | Tin | 1.50mm² | +100°C | 0.25mm² | -50°C | Cable Mounts | 1 | 14.50A | 14.5A | 320V | III | - | 4 | - | 2 | 17.1 | 2.5 | - | Yes | 8mm | 4 | - | Push-in clamp connection | - | 300 V | - | - | 16 AWG | 26 AWG | 26 AWG to 16 AWG | - | BL/SL | BLF 3.50/04/180 SN OR BX | 4 Position | Orange | - | - | 3.5 mm | 10 A | Spring Clamp | - | - | - | Push-In | - | Plugs | Straight | encodable | 9 mm | 22.7 mm | 14 mm | UL 94 V-0 | ||
![]() 2741560000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | IP20 | - | 168 | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/02 S TN B B | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 2 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 2 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 5 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2427740000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2444750000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pc(s) | - | - | - | - | - | - | Yes | V0 | - | - | 2444750000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WGK 25 VP/Z GN/YE TXSC BX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2427700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2741730000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | IP20 | - | 42 | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/08 S F4 TN B B | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 8 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 8 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 35 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741640000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/10 S TN B B | - | 5mm | - | - | - | Details | - | - | - | Omnimate | - | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 10 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 10 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 45 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741670000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/02 S F1 TN B B | - | 5mm | - | - | - | Details | - | - | - | Omnimate | - | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 2 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 2 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 5 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741500000 Weidmuller | In Stock | - | - | Tin | Plug-In | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MHS 5/11 H T3 B T | - | 5mm | - | - | - | Details | - | - | - | Omnimate | - | - | 300 V, 400 V | - | - | - | - | - | - | Omnimate 4.0 MHS | - | 11 Position | Black | 1 | Male | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | 26.8A | Plug | 400V | Headers | Right Angle | - | 11.9 mm | 50 mm | 14 mm | UL 94 V-0 | ||
![]() 8000072511 Weidmuller | In Stock | - | - | Tin | Plug-In | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | V0 | - | - | - | - | - | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 23.1 | 4 | Details | - | - | - | Omnimate | THR connection | Solder | 400 V | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | 8 Position | Black | 1 | Male | 5.004mm | 26.8 A | Through Hole | 8 | - | - | Plug-in | - | Headers | - | - | 14.1 mm | 14 mm | - | - | ||
![]() 8000072508 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | V0 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.1 | 4 | Details | - | - | - | Omnimate | THR connection | Solder | - | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | 1 | Male | 5mm | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8000072431 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | V0 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.8 | 4 | Details | - | - | - | Omnimate | THR connection | Solder | - | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8000078317 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 15 | 0.67 in | 17.2 mm | - | - | 0.47 in | 11.9 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 1.4 in | 36.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 5 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Vertical | - | - | - | - | UL 94 V-0 | ||
![]() 8000078311 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 12 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 43.9 mm | 1.72 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 6 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 8000078312 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 10 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 2.02 in | 51.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 7 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 8000078353 Weidmuller | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 138 | 0.69 in | 17.5 mm | - | - | 1.37 in | 34.95 mm | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 600 VDC | 0.52 in | 13.3 mm | 12 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 2 Position | Black | - | - | 7.5 mm | 26.8 A | Spring Clamp | - | - | - | Push-In | - | Plugs | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 8000078318 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 12 | 0.67 in | 17.2 mm | - | - | 0.47 in | 11.9 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 1.72 in | 43.9 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 6 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Vertical | - | - | - | - | UL 94 V-0 | ||
![]() 8000078310 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 15 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 1.43 in | 36.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 5 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 8000078308 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 25 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 0.84 in | 21.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 3 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 |