- Series
- Pitch
- Color
- Contact Plating
- Current Rating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- RoHS
- Voltage, Rating
- Connection Method
- Mounting Styles
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Height - in | Height - mm | Inflammability class of insulation material according to with UL94 | Length - in | Length - mm | Material contact | Material housing | Material of contact surface | Mounting Styles | Part # Aliases | Pitch Spacing | Rated current In | Rated surge voltage | RoHS | Tradename | Type of electric connection | Type of fastening | Voltage, Rating | Width - in | Width - mm | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Number of Positions | Color | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Number of Contacts | Wire Size (AWG) | Rated Current | Connection Method | Rated Voltage | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8000078337 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | 13 | - | - | V0 | - | - | - | - | - | PCB Mount | - | - | 19.7 | 4 | Details | Omnimate | THR connection | Solder | 630 V | - | - | - | - | Tube | Omnimate 4.0 MHS | 6 Position | Black | - | - | 7.5 mm | 30.4 A | Solder | - | - | - | Plug-in | - | Headers | - | 15.1 mm | 14 mm | - | - | ||
![]() 8000072509 Weidmuller | In Stock | - | - | Tin | Plug-In | Polyamide (PA) | - | - | - | - | - | 17 | - | - | V0 | - | - | - | - | Tin | PCB Mount | - | - | 23.1 | 4 | Details | Omnimate | THR connection | Solder | 400 V | - | - | - | - | Tube | Omnimate 4.0 MHS | 6 Position | Black | 1 | Male | 5.004mm | 26.8 A | Through Hole | 6 | - | - | Plug-in | - | Headers | - | 14.1 mm | 14 mm | - | - | ||
![]() 8000078338 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | 17 | - | - | V0 | - | - | - | - | - | PCB Mount | - | - | 19.7 | 4 | Details | Omnimate | THR connection | Solder | 630 V | - | - | - | - | Tube | Omnimate 4.0 MHS | 5 Position | Black | - | - | 7.5 mm | 30.4 A | Solder | - | - | - | Plug-in | - | Headers | - | 15.1 mm | 14 mm | - | - | ||
![]() 2428470000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2428400000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2741600000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 60 | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | PCB Mount | MPS 5/06 S TN B B | 5mm | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | Omnimate 4.0 MPS | 6 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 6 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | 15.5 mm | 25 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741750000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 36 | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | PCB Mount | MPS 5/10 S F5 TN B B | 5mm | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | Omnimate 4.0 MPS | 10 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 10 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | 15.5 mm | 45 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741690000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 84 | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | PCB Mount | MPS 5/04 S F2 TN B B | 5mm | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | Omnimate 4.0 MPS | 4 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 4 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | 15.5 mm | 15 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2445160000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2428390000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2428360000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2451290000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8000072506 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Details | Omnimate | - | - | 400 V | - | - | - | - | Tube | Omnimate 4.0 MHS | 4 Position | Black | 1 | Male | 5mm | 26.8 A | Through Hole | 4 | - | - | Plug-in | - | Headers | - | 14.1 mm | 14 mm | - | - | ||
![]() 8000072454 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Details | Omnimate | - | - | 400 V | - | - | - | - | Tube | Omnimate 4.0 MHS | 9 Position | Black | - | - | 5 mm | 25.3 A | Solder | - | - | - | Plug-in | - | Headers | - | 17.2 mm | 11.9 mm | - | - | ||
![]() 8000072425 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Details | Omnimate | - | - | 400 V | - | - | - | - | Tube | Omnimate 4.0 MHS | 2 Position | - | - | - | 5 mm | 25.3 A | Solder | - | - | - | Plug-in | - | Headers | - | 17.2 mm | 11.9 mm | - | - | ||
![]() 8000078341 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | 15 | - | - | V0 | - | - | - | - | - | PCB Mount | - | - | 19.7 | 4 | Details | Omnimate | THR connection | Solder | 630 V | - | - | - | - | Tube | Omnimate 4.0 MHS | 6 Position | Black | - | - | 7.5 mm | 30.4 A | Solder | - | - | - | Plug-in | - | Headers | - | 15.1 mm | 14 mm | - | - | ||
![]() 8000078355 Weidmuller | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | Copper Alloy | - | 66 | 0.69 in | 17.5 mm | - | 1.37 in | 34.95 mm | - | - | - | Free Hanging | - | - | - | - | Details | Omnimate | - | - | 600 VDC | 1.11 in | 28.3 mm | 12 AWG | 20 AWG | - | Omnimate 4.0 MPS | 4 Position | Black | - | - | 7.5 mm | 26.8 A | Spring Clamp | - | - | - | Push-In | - | Plugs | Straight | - | - | - | UL 94 V-0 | ||
![]() 8000078323 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | Copper Alloy | - | 19 | 0.55 in | 14.1 mm | - | 0.55 in | 14 mm | - | - | - | PCB Mount | - | - | - | - | Details | Omnimate | - | - | 300 VDC | 1.13 in | 28.9 mm | - | - | Tube | Omnimate 4.0 MHS | 4 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 8000078321 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | Copper Alloy | - | 39 | 0.55 in | 14.1 mm | - | 0.55 in | 14 mm | - | - | - | PCB Mount | - | - | - | - | Details | Omnimate | - | - | 300 VDC | 0.54 in | 13.9 mm | - | - | Tube | Omnimate 4.0 MHS | 2 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 8000078327 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | Copper Alloy | - | 9 | 0.55 in | 14.1 mm | - | 0.55 in | 14 mm | - | - | - | PCB Mount | - | - | - | - | Details | Omnimate | - | - | 300 VDC | 2.32 in | 58.9 mm | - | - | Tube | Omnimate 4.0 MHS | 8 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | UL 94 V-0 |