- Series
- Pitch
- Color
- Contact Plating
- Current Rating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- RoHS
- Voltage, Rating
- Connection Method
- Mounting Styles
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Contact Sizes | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Height - in | Height - mm | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Length - in | Length - mm | Material contact | Material housing | Material of contact surface | Mfr | Mounting Styles | Overvoltage category | Package | Part # Aliases | Pitch Spacing | Pollution degree | Primary Material | Product Status | Rated current In | Rated surge voltage | RoHS | Tradename | Type of electric connection | Type of fastening | Voltage, Rating | Width - in | Width - mm | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Housing Color | Current - Supply (Disable) (Max) | Note | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Wire Size (AWG) | Rated Current | Includes | Absolute Pull Range (APR) | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8000078308 Weidmuller | In Stock | - | - | Tin | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | 25 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | Omnimate | - | - | 300 VDC | 0.84 in | 21.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | - | - | - | 3 Position | Black | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 26.8 A | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2445160000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2428390000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2451330000 Weidmuller | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon | PWF-02BMMA | - | - | - | Gold | Copper Alloy | - | - | - | - | - | V0 | - | - | - | - | - | - | Amphenol LTW | - | - | Bulk | - | - | - | Plastic | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | PWF | - | - | - | Solder Cup | Receptacle, Male Pins | - | 2 (Power) | Black | - | - | - | Threaded | - | 12A | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 ~ 0.425 (5.50mm ~ 10.80mm) | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | ||
![]() 2444780000 Weidmuller | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | CTS-Frequency Controls | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | 532 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 24 MHz | ±2.5ppm | Clipped Sine Wave | - | - | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() 2444850000 Weidmuller | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | - | 20 | - | - | - | - | V0 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | - | Plug Housing | For Male Pins | 61 | - | - | - | - | Bayonet Lock | Crimp | - | - | - | X | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 24-61 | - | - | - | - | - | Silver | - | Contacts Not Included | -- | - | - | - | - | -- | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | - | ||
![]() 2427720000 Weidmuller | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | SiTime | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | - | 14 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | Standby (Power Down) | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() 2451280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1245680000 Weidmuller | In Stock | - | - | Tin | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | Copper Alloy | - | IP20 | 18 | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | Cable Mounts | III | - | - | - | 2 | - | - | 18 | 4 | - | - | Screw connection | - | 300 V | - | - | 12 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | 18 Position | Orange | - | - | - | - | - | - | 5.08 mm | - | - | - | - | 14 A | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Plugs | Straight | - | 15.2 mm | - | 22.3 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2741570000 Weidmuller | In Stock | - | - | Tin | PCB Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | Copper Alloy | - | IP20 | 114 | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/03 S TN B B | 5mm | - | - | - | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | - | - | - | - | 3 Position | Black | - | 1 | Female | - | - | - | 5 mm | - | - | - | - | +/- 14 A, +/- 26.8 A | - | - | - | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | - | 10 mm | 12.3 mm | - | - | UL 94 V-0 | - | ||
![]() 8000072515 Weidmuller | In Stock | - | - | Tin | Plug-In | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | 8 | - | - | V0 | - | - | - | - | - | Tin | - | PCB Mount | - | - | - | - | - | - | - | 23.1 | 4 | Details | Omnimate | THR connection | Solder | 400 V | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | - | - | - | 12 Position | Black | - | 1 | Male | - | - | - | 5.004mm | - | - | - | - | 26.8 A | - | - | - | - | - | Solder | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Plug-in | - | Headers | - | - | 14.1 mm | - | 14 mm | - | - | - | - | - | ||
![]() 8000078358 Weidmuller | In Stock | - | - | Tin | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | Copper Alloy | - | - | 36 | 0.69 in | 17.5 mm | - | - | 1.37 in | 34.95 mm | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | Details | Omnimate | - | - | 600 VDC | 2 in | 50.8 mm | 12 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | - | - | - | - | 7 Position | Black | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 26.8 A | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | Straight | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 8000078315 Weidmuller | In Stock | - | - | Tin | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | 25 | 0.67 in | 17.2 mm | - | - | 0.47 in | 11.9 mm | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | Omnimate | - | - | 300 VDC | 0.84 in | 21.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | - | - | - | 3 Position | Black | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 26.8 A | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Receptacles | Vertical | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 8000078319 Weidmuller | In Stock | - | - | Tin | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | 10 | 0.67 in | 17.2 mm | - | - | 0.47 in | 11.9 mm | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | Omnimate | - | - | 300 VDC | 2.02 in | 51.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | - | - | - | 7 Position | Black | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 26.8 A | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Receptacles | Vertical | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 8000072461 Weidmuller | In Stock | - | - | Tin | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | 9 | - | - | V0 | - | - | - | - | - | Tin | - | PCB Mount | - | - | - | - | - | - | - | 21.8 | 4 | Details | Omnimate | THR connection | Solder | 400 V | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | - | - | - | 11 Position | Black | - | - | - | - | - | - | 5 mm | - | - | - | - | 25.3 A | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in | - | Headers | - | - | 17.2 mm | - | 11.9 mm | - | - | - | - | - | ||
![]() 2741430000 Weidmuller | In Stock | - | - | Tin | Plug-In | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | 25 | - | - | V0 | - | - | - | - | - | Tin | - | PCB Mount | - | - | - | 5mm | - | - | - | 23.1 | 4 | Details | Omnimate | THR connection | Solder | 400 V | - | - | - | - | - | - | Omnimate 4.0 MHS | - | - | - | - | - | - | 4 Position | Black | - | 1 | Male | - | - | - | 5 mm | - | - | - | - | 26.8 A | - | - | - | - | - | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | 26.8A | - | - | Plug-in | 400V | Headers | Right Angle | - | 14 mm | - | 21.38 mm | 15.1 mm | - | - | UL 94 V-0 | - | ||
![]() 2741720000 Weidmuller | In Stock | - | - | Tin | PCB Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | Copper Alloy | - | IP20 | 48 | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/07 S F4 TN B B | 5mm | - | - | - | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | - | - | - | - | 7 Position | Black | - | 1 | Female | - | - | - | 5 mm | - | - | - | - | +/- 14 A, +/- 26.8 A | - | - | - | - | - | Through Hole | - | - | - | 7 | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | - | 30 mm | 12.3 mm | - | - | UL 94 V-0 | - | ||
![]() 2741710000 Weidmuller | In Stock | - | - | Tin | PCB Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | Copper Alloy | - | IP20 | 60 | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/06 S F3 TN B B | 5mm | - | - | - | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | - | - | - | - | 6 Position | Black | - | 1 | Female | - | - | - | 5 mm | - | - | - | - | +/- 14 A, +/- 26.8 A | - | - | - | - | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | - | 25 mm | 12.3 mm | - | - | UL 94 V-0 | - | ||
![]() 2741610000 Weidmuller | In Stock | - | - | Tin | PCB Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | Copper Alloy | - | IP20 | 48 | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/07 S TN B B | 5mm | - | - | - | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | - | - | - | - | 7 Position | Black | - | 1 | Female | - | - | - | 5 mm | - | - | - | - | +/- 14 A, +/- 26.8 A | - | - | - | - | - | Through Hole | - | - | - | 7 | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | - | 30 mm | 12.3 mm | - | - | UL 94 V-0 | - | ||
![]() 2741760000 Weidmuller | In Stock | - | - | Tin | PCB Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | Copper Alloy | - | IP20 | 30 | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/11 S F6 TN B B | 5mm | - | - | - | 23.1 | 4 | Details | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | - | - | - | - | 11 Position | Black | - | 1 | Female | - | - | - | 5 mm | - | - | - | - | +/- 14 A, +/- 26.8 A | - | - | - | - | - | Through Hole | - | - | - | 11 | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | - | 50 mm | 12.3 mm | - | - | UL 94 V-0 | - |